ADS7871IDBG4
ADS7871IDBG4
Discontinued
Description:  IC DAS/ADC 14BIT 48K 28SSOP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 19800
ADS7871IDBG4 Specification
Specification
Part No
ADS7871IDBG4
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition System (DAS), ADC
Number of Channels
8
Resolution (Bits)
14 b
Sampling Rate (Per Second)
48k
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
Voltage Supply Source
Single Supply
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
ADS7871IDBG4 Related Parts
ADS1201U
ADS1201U
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201U-1/1K
ADS1201U-1/1K
Texas Instruments
A/D CONVERTER BUY ADS1201U/1K
ADS1201U/1K
ADS1201U/1K
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201UG4
ADS1201UG4
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1202IPWR
ADS1202IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWRG4
ADS1202IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWT
ADS1202IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWR
ADS1203IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWRG4
ADS1203IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWT
ADS1203IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IRGTR
ADS1203IRGTR
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTRG4
ADS1203IRGTRG4
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS7871IDBG4 Compare Parts
  • ADS7871IDBG4 vs ADS7871IDB
  • ADS7871IDBG4 vs ADS7870EAG4
  • ADS7871IDBG4 vs ADS7870EA/1K
  • ADS7871IDBG4 vs ADS7870EA
  • ADS7871IDBG4 vs ADS7869IPZTRG4
  • ADS7871IDBG4 vs ADS7869IPZTR
  • ADS7871IDBG4 vs ADS7869IPZT
  • ADS7871IDBG4 vs ADS7869IPZT
  • ADS7871IDBG4 vs ADS58J89IRGCT
  • ADS7871IDBG4 vs ADS58J89IRGCR
  • ADS7871IDBG4 vs ADS58J89IRGC25
  • ADS7871IDBG4 vs ADS58J64IRMPT
  • ADS7871IDBG4 vs ADS58J64IRMPR
  • ADS7871IDBG4 vs ADS58J63IRMPT
  • ADS7871IDBG4 vs ADS58J63IRMPR
  • ADS7871IDBG4 vs ADS58C48IPFPR
  • ADS7871IDBG4 vs ADS58C48IPFP
  • ADS7871IDBG4 vs ADS1209SPWR
  • ADS7871IDBG4 vs ADS1208IPWRG4
  • ADS7871IDBG4 vs ADS1208IPWR
  • ADS7871IDBG4 vs ADS1208IPW
  • ADS7871IDBG4 vs ADS1205IRGET
  • ADS7871IDBG4 vs ADS1205IRGERG4
  • ADS7871IDBG4 vs ADS1205IRGER
  • ADS7871IDBG4 vs ADS1204IRHBT
  • ADS7871IDBG4 vs ADS1204IRHBR
  • ADS7871IDBG4 vs ADS1203IRGTT
  • ADS7871IDBG4 vs ADS1203IRGTRG4
  • ADS7871IDBG4 vs ADS1203IRGTR
  • ADS7871IDBG4 vs ADS1203IPWT
  • ADS7871IDBG4 vs ADS1203IPWRG4
  • ADS7871IDBG4 vs ADS1203IPWR
  • ADS7871IDBG4 vs ADS1202IPWT
  • ADS7871IDBG4 vs ADS1202IPWRG4
  • ADS7871IDBG4 vs ADS1202IPWR
  • ADS7871IDBG4 vs ADS1201UG4
  • ADS7871IDBG4 vs ADS1201U/1K
  • ADS7871IDBG4 vs ADS1201U-1/1K
  • ADS7871IDBG4 vs ADS1201U
  • ADS7871IDBG4 vs ADS7846AE
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.