ADS7871IDBG4
ADS7871IDBG4
Discontinued
Description:  IC DAS/ADC 14BIT 48K 28SSOP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 19800
ADS7871IDBG4 vs ADS7870EAG4
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Discontinued
Type
Data Acquisition System (DAS), ADC
Data Acquisition System (DAS)
Number of Channels
8
8
Resolution (Bits)
14 b
12 b
Sampling Rate (Per Second)
48k
52k
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
Serial
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP