Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments ADS7871IDBG4
ADS7871IDBG4
Discontinued
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAS/ADC 14BIT 48K 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
ADS7871IDBG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS7871IDBG4 vs ADS7869IPZTR
Part No
ADS7871IDBG4
ADS7869IPZTR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
Data Acquisition System (DAS), ADC
Motor Control
Number of Channels
8
12
Resolution (Bits)
14 b
12 b
Sampling Rate (Per Second)
48k
1M
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
Serial, Parallel
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
100-TQFP
Supplier Device Package
28-SSOP
100-TQFP (14x14)