Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments ADS7871IDBG4
ADS7871IDBG4
Discontinued
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAS/ADC 14BIT 48K 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
ADS7871IDBG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS7871IDBG4 vs ADS1203IPWR
Part No
ADS7871IDBG4
ADS1203IPWR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Type
Data Acquisition System (DAS), ADC
Modulator
Number of Channels
8
1
Resolution (Bits)
14 b
16 b
Sampling Rate (Per Second)
48k
40k
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
Serial
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
8-TSSOP