ADS1000A1IDBVT
ADS1000A1IDBVT
Active
Description:  IC ADC 12BIT SIGMA-DELTA SOT23-6
Manufacturer:  Texas Instruments
History Price: $2.97000
In Stock: 36300
ADS1000A1IDBVT Specification
Specification
Part No
ADS1000A1IDBVT
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
128
Number of Inputs
1
Input Type
Differential, Single Ended
Data Interface
I2C
Configuration
PGA-ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Features
PGA, Selectable Address
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
ADS1000A1IDBVT Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IRUGR
ADS1013IRUGR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN
ADS1000A1IDBVT Description
Introduction to Texas Instruments ADS1000A1IDBVT

The Texas Instruments ADS1000A1IDBVT is a precision analog-to-digital converter (ADC) designed for applications requiring high accuracy and low power consumption. It is part of the ADS1000 series, which is specifically engineered for converting analog signals into digital data with minimal noise and distortion. The ADS1000A1IDBVT is particularly well-suited for low-power systems, portable devices, and battery-operated applications due to its low quiescent current and small form factor. This ADC provides excellent performance in applications like sensor measurements, industrial control, and portable instrumentation, where precise data conversion is required.

The device integrates a 16-bit resolution, low-power operation, and excellent linearity, making it a versatile component for applications requiring a balance of performance and power efficiency. With features like programmable gain, automatic calibration, and low input impedance, the ADS1000A1IDBVT offers an optimal solution for accurate data conversion in a variety of system designs.

Key Specifications

* Resolution: 16-bit
* Input Voltage Range (Vdd): 2.7V to 5.5V
* Sampling Rate: 1000 samples per second (SPS)
* Power Consumption: 0.5 µA (typical in shutdown mode)
* Operating Temperature Range: -40°C to +125°C
* Package Type: SOT-23-6
* Data Interface: I2C (up to 400 kHz)
* Accuracy (INL): ±1.5 LSB (typical)
* Power Supply Voltage (Vdd): 2.7V to 5.5V
* SNR (Signal-to-Noise Ratio): 80 dB (typical)
* THD (Total Harmonic Distortion): -80 dB (typical)
* Input Impedance: High, typically 1 MΩ
* Offset Error: ±5 mV (max)
* Gain Error: ±0.5% (typical)

Resolution and Accuracy

The ADS1000A1IDBVT is equipped with 16-bit resolution, which enables it to convert analog signals into digital values with a high degree of precision. This resolution allows for fine-grained measurements, which is especially important in applications such as industrial process monitoring, sensor interfacing, and medical devices where high accuracy is critical.

The device exhibits excellent linearity, with a typical Integral Non-Linearity (INL) of ±1.5 Least Significant Bits (LSB), ensuring that the output data remains consistent and free of significant distortion over the entire input range. This level of accuracy is essential in minimizing errors and achieving high-fidelity data conversion in real-world systems.

Input Voltage Range and Power Consumption

The ADS1000A1IDBVT operates within a wide supply voltage range of 2.7V to 5.5V, making it suitable for a broad range of power supply systems, from lower voltage, battery-operated systems to higher-voltage designs. Its flexibility in power supply voltage allows it to be integrated into various devices with differing voltage requirements, such as portable devices, sensors, and embedded systems.

One of the standout features of this ADC is its low power consumption, which is a critical factor for battery-powered applications. In normal operation, it consumes only 1.8 mA, and in its shutdown mode, it draws a mere 0.5 µA. This low current consumption allows for extended battery life in portable or remote applications, such as handheld meters, wearables, and wireless sensor nodes.

Sampling Rate and Data Interface

The ADS1000A1IDBVT supports a maximum sampling rate of 1000 samples per second (SPS), which is sufficient for many applications where moderate speed is required. For instance, this sampling rate works well for sensors with relatively slow response times, like temperature sensors or pressure transducers, where high-speed conversion is not critical.

The device communicates with external systems using the I2C data interface, which allows for easy integration into designs that require serial communication. The I2C interface supports speeds up to 400 kHz, making it capable of handling moderate data throughput in systems that do not require high-speed communication but still need reliable data transfer over short distances.

Signal-to-Noise Ratio (SNR) and Total Harmonic Distortion (THD)

The SNR of the ADS1000A1IDBVT is typically 80 dB, which ensures that the converted digital signal retains a high level of clarity and accuracy in comparison to the noise floor. A high SNR value minimizes the effect of noise and distortion on the data, which is important in applications requiring precise measurements from sensors that might be susceptible to environmental interference, such as in medical or industrial sensing applications.

Total Harmonic Distortion (THD) is another important parameter in ADCs, and for the ADS1000A1IDBVT, it is typically -80 dB. This low level of harmonic distortion ensures that the output signal closely represents the input signal, maintaining the integrity of the measured data without introducing significant harmonic artifacts that could skew the results.

Temperature Range and Reliability

The ADS1000A1IDBVT operates over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environmental conditions. This wide temperature tolerance ensures that the ADC performs reliably in industrial and automotive applications, where extreme temperature variations are common. Whether deployed in high-temperature systems or in systems exposed to low temperatures, the ADS1000A1IDBVT offers consistent performance without the risk of failure or degradation.

Packaging and Integration

The device is available in the compact SOT-23-6 package, which is ideal for space-constrained designs. This small form factor makes the ADS1000A1IDBVT suitable for applications where board space is limited, such as in portable devices, sensors, and small embedded systems. The SOT-23-6 package also provides ease of integration into existing designs and is compatible with standard pick-and-place assembly processes, which reduces manufacturing costs.

Applications

The Texas Instruments ADS1000A1IDBVT is versatile and can be used in a wide range of applications, including:

1. Portable and Battery-Powered Devices:

* The low power consumption and compact size make the ADS1000A1IDBVT ideal for handheld meters, portable sensors, and other battery-operated systems.

2. Industrial Process Monitoring:

* The high-resolution conversion and wide temperature range make this ADC suitable for industrial applications such as data acquisition systems, condition monitoring, and control systems.

3. Medical Devices:

* In medical instrumentation, precise analog-to-digital conversion is critical, and the ADS1000A1IDBVT can be used for accurate sensor measurements in devices like thermometers, pulse oximeters, and portable diagnostic tools.

4. Embedded Systems:

* The ADC’s small form factor and low power consumption make it an excellent choice for embedded systems where space and energy efficiency are paramount.

5. Environmental Sensing:

* The wide temperature range and high accuracy make the ADS1000A1IDBVT suitable for environmental monitoring applications, such as temperature, humidity, and pressure sensing in remote locations.

Conclusion

The Texas Instruments ADS1000A1IDBVT is a versatile and high-performance analog-to-digital converter offering 16-bit resolution, low power consumption, and excellent accuracy. With its wide supply voltage range, compact package, and I2C interface, it is well-suited for a variety of applications, including portable devices, industrial monitoring, and embedded systems. Its low power requirements and high performance make it an ideal choice for battery-operated systems and applications requiring precise and reliable data conversion. Whether for industrial, medical, or consumer electronics, the ADS1000A1IDBVT provides an optimal solution for analog-to-digital conversion in modern electronic systems.
ADS1000A1IDBVT Compare Parts
  • ADS1000A1IDBVT vs ADS931E/1K
  • ADS1000A1IDBVT vs ADS931E
  • ADS1000A1IDBVT vs ADS930E/1K
  • ADS1000A1IDBVT vs ADS930E
  • ADS1000A1IDBVT vs ADS9234RIRHBT
  • ADS1000A1IDBVT vs ADS9234RIRHBR
  • ADS1000A1IDBVT vs ADS9226IRHBT
  • ADS1000A1IDBVT vs ADS9226IRHBR
  • ADS1000A1IDBVT vs ADS9224RIRHBT
  • ADS1000A1IDBVT vs ADS9224RIRHBR
  • ADS1000A1IDBVT vs ADS9120IRGET
  • ADS1000A1IDBVT vs ADS9120IRGER
  • ADS1000A1IDBVT vs ADS9110IRGET
  • ADS1000A1IDBVT vs ADS9110IRGER
  • ADS1000A1IDBVT vs ADS901E/1KG4
  • ADS1000A1IDBVT vs ADS901E/1K
  • ADS1000A1IDBVT vs ADS901E
  • ADS1000A1IDBVT vs ADS900E/1K
  • ADS1000A1IDBVT vs ADS900E
  • ADS1000A1IDBVT vs ADS8924BRGET
  • ADS1000A1IDBVT vs ADS8924BRGER
  • ADS1000A1IDBVT vs ADS8922BRGET
  • ADS1000A1IDBVT vs ADS8922BRGER
  • ADS1000A1IDBVT vs ADS8920BRGET
  • ADS1000A1IDBVT vs ADS8920BRGER
  • ADS1000A1IDBVT vs ADS8914BRGET
  • ADS1000A1IDBVT vs ADS8914BRGER
  • ADS1000A1IDBVT vs ADS8912BRGET
  • ADS1000A1IDBVT vs ADS8912BRGER
  • ADS1000A1IDBVT vs ADS8910BRGET
  • ADS1000A1IDBVT vs ADS8910BRGER
  • ADS1000A1IDBVT vs ADS8904BRGET
  • ADS1000A1IDBVT vs ADS8904BRGER
  • ADS1000A1IDBVT vs ADS8902BRGET
  • ADS1000A1IDBVT vs ADS8902BRGER
  • ADS1000A1IDBVT vs ADS8900BRGET
  • ADS1000A1IDBVT vs ADS8900BRGER
  • ADS1000A1IDBVT vs ADS8887IDRCT
  • ADS1000A1IDBVT vs ADS8887IDRCR
  • ADS1000A1IDBVT vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.