Packaging
Tape & Reel (TR)
Bulk
Sampling Rate (Per Second)
128
30M
Input Type
Differential, Single Ended
Single Ended
Data Interface
I2C
Parallel
Configuration
PGA-ADC
S/H-ADC
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Pipelined
Reference Type
Supply
External
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
PGA, Selectable Address
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-6
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
SOT-23-6
28-SSOP
Mounting Type
Surface Mount
Surface Mount