ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Discontinued
Description:  IC ADC 12BIT SIGMA-DELTA SOT23-6
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 43000
ADS1000A0IDBVTG4 Specification
Specification
Part No
ADS1000A0IDBVTG4
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
128
Number of Inputs
1
Input Type
Differential, Single Ended
Data Interface
I2C
Configuration
PGA-ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Features
PGA, Selectable Address
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
ADS1000A0IDBVTG4 Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IRUGR
ADS1013IRUGR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN
ADS1000A0IDBVTG4 Description
Overview
The Texas Instruments ADS1000A0IDBVTG4 is a precision, low-power, 16-bit analog-to-digital converter (ADC) featuring a delta-sigma (Σ-Δ) architecture. It is optimized for high-resolution data acquisition in battery-powered, portable, and industrial applications. The device provides high accuracy, low noise, and a flexible input structure suitable for measuring small differential signals, sensor outputs, or other precision analog sources. Its low power consumption and small package make it ideal for space-constrained embedded systems.

ADC Architecture and Performance
The ADS1000A0IDBVTG4 uses a delta-sigma architecture with an integrated modulator and digital filter. It supports continuous conversion mode with a data rate of up to 200 samples per second (SPS), providing high resolution and stability for precision measurement applications. The ADC achieves 16-bit resolution with an effective number of bits (ENOB) typically above 15.5, ensuring accurate representation of analog signals. Its low total harmonic distortion (THD) and excellent signal-to-noise ratio (SNR) make it suitable for sensitive measurements.

Input Configuration
The device features a single-ended or pseudo-differential input configuration, with a full-scale input range of 0 V to V_REF, where V_REF can be supplied externally or derived from an internal reference. The input impedance is high, minimizing loading on source circuits and allowing direct interfacing with sensors, low-current transducers, or high-impedance signal sources. The device includes internal overvoltage protection to safeguard against input transients.

Reference and Voltage
The ADS1000A0IDBVTG4 incorporates an internal voltage reference with high stability and low temperature coefficient, ensuring accurate conversion over a wide temperature range. The device can also operate with an external reference voltage for customized measurement ranges or enhanced precision. Typical reference voltage is 2.5 V, allowing compatibility with many industrial sensors and microcontroller systems.

Digital Interface
The ADC communicates via a simple two-wire I²C-compatible interface, supporting standard and fast-mode operation. This enables straightforward integration with microcontrollers and digital signal processors without requiring complex timing or data management. The interface also allows easy configuration of conversion modes, data rates, and other operational parameters.

Power Consumption and Low-Power Features
The ADS1000A0IDBVTG4 is optimized for low-power operation, consuming typically 360 µA during active conversion at 200 SPS. It also supports a shutdown mode with minimal current draw, making it suitable for battery-operated and energy-conscious systems. Its low quiescent current helps extend battery life in portable instrumentation or remote sensing applications.

Accuracy and Stability
The device delivers excellent accuracy with an integral nonlinearity (INL) of ±1 LSB and differential nonlinearity (DNL) of ±1 LSB, ensuring monotonic output across the full range. The temperature coefficient of the ADC and internal reference is minimized, maintaining high-precision operation over industrial temperature ranges from -40°C to +125°C.

Package and Temperature Range
The ADS1000A0IDBVTG4 is available in a compact 10-pin VSSOP package, enabling high-density PCB designs and space-constrained applications. The package is RoHS-compliant and suitable for automated assembly processes. The device is rated for industrial temperature operation, ensuring reliable performance in harsh environments.

Applications
This ADC is ideal for precision data acquisition in portable instrumentation, industrial sensors, battery monitoring, process control, and medical devices. It is also suitable for precision measurement systems where high resolution, low noise, and energy efficiency are critical, such as thermocouple interfaces, weight scales, and environmental monitoring systems.

Key Specifications

* ADC Type: 16-bit delta-sigma
* Data Rate: Up to 200 SPS
* Resolution: 16-bit, ENOB > 15.5 typical
* Input Type: Single-ended or pseudo-differential
* Input Voltage Range: 0 V to V_REF
* Reference Voltage: Internal 2.5 V or external
* Integral Nonlinearity (INL): ±1 LSB typical
* Differential Nonlinearity (DNL): ±1 LSB typical
* Signal-to-Noise Ratio (SNR): 92 dB typical
* Total Harmonic Distortion (THD): -95 dB typical
* Interface: I²C-compatible two-wire
* Supply Voltage: 2.7 V to 5.5 V
* Active Current: 360 µA typical at 200 SPS
* Shutdown Current: 1 µA typical
* Operating Temperature Range: -40°C to +125°C
* Package: 10-pin VSSOP
* Applications: Portable instrumentation, industrial sensors, battery monitoring, process control, medical devices

Summary
The Texas Instruments ADS1000A0IDBVTG4 is a high-precision, low-power 16-bit delta-sigma ADC designed for accurate and stable data acquisition. Its low noise, high resolution, flexible input configuration, and low power consumption make it ideal for industrial, portable, and sensor-based applications. With an integrated voltage reference, I²C interface, and industrial-grade temperature range, the device provides reliable performance in precision measurement systems where energy efficiency, accuracy, and compact design are critical.
ADS1000A0IDBVTG4 Compare Parts
  • ADS1000A0IDBVTG4 vs ADS931E/1K
  • ADS1000A0IDBVTG4 vs ADS931E
  • ADS1000A0IDBVTG4 vs ADS930E/1K
  • ADS1000A0IDBVTG4 vs ADS930E
  • ADS1000A0IDBVTG4 vs ADS9234RIRHBT
  • ADS1000A0IDBVTG4 vs ADS9234RIRHBR
  • ADS1000A0IDBVTG4 vs ADS9226IRHBT
  • ADS1000A0IDBVTG4 vs ADS9226IRHBR
  • ADS1000A0IDBVTG4 vs ADS9224RIRHBT
  • ADS1000A0IDBVTG4 vs ADS9224RIRHBR
  • ADS1000A0IDBVTG4 vs ADS9120IRGET
  • ADS1000A0IDBVTG4 vs ADS9120IRGER
  • ADS1000A0IDBVTG4 vs ADS9110IRGET
  • ADS1000A0IDBVTG4 vs ADS9110IRGER
  • ADS1000A0IDBVTG4 vs ADS901E/1KG4
  • ADS1000A0IDBVTG4 vs ADS901E/1K
  • ADS1000A0IDBVTG4 vs ADS901E
  • ADS1000A0IDBVTG4 vs ADS900E/1K
  • ADS1000A0IDBVTG4 vs ADS900E
  • ADS1000A0IDBVTG4 vs ADS8924BRGET
  • ADS1000A0IDBVTG4 vs ADS8924BRGER
  • ADS1000A0IDBVTG4 vs ADS8922BRGET
  • ADS1000A0IDBVTG4 vs ADS8922BRGER
  • ADS1000A0IDBVTG4 vs ADS8920BRGET
  • ADS1000A0IDBVTG4 vs ADS8920BRGER
  • ADS1000A0IDBVTG4 vs ADS8914BRGET
  • ADS1000A0IDBVTG4 vs ADS8914BRGER
  • ADS1000A0IDBVTG4 vs ADS8912BRGET
  • ADS1000A0IDBVTG4 vs ADS8912BRGER
  • ADS1000A0IDBVTG4 vs ADS8910BRGET
  • ADS1000A0IDBVTG4 vs ADS8910BRGER
  • ADS1000A0IDBVTG4 vs ADS8904BRGET
  • ADS1000A0IDBVTG4 vs ADS8904BRGER
  • ADS1000A0IDBVTG4 vs ADS8902BRGET
  • ADS1000A0IDBVTG4 vs ADS8902BRGER
  • ADS1000A0IDBVTG4 vs ADS8900BRGET
  • ADS1000A0IDBVTG4 vs ADS8900BRGER
  • ADS1000A0IDBVTG4 vs ADS8887IDRCT
  • ADS1000A0IDBVTG4 vs ADS8887IDRCR
  • ADS1000A0IDBVTG4 vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.