ADS1000A1IDBVT
ADS1000A1IDBVT
Active
Description:  IC ADC 12BIT SIGMA-DELTA SOT23-6
Manufacturer:  Texas Instruments
History Price: $2.97000
In Stock: 36300
ADS1000A1IDBVT vs ADS8904BRGET
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
12
20
Sampling Rate (Per Second)
128
250k
Number of Inputs
1
1
Input Type
Differential, Single Ended
Differential
Data Interface
I2C
SPI
Configuration
PGA-ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
Supply
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
3V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.65V ~ 5.5V
Features
PGA, Selectable Address
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
24-VFQFN Exposed Pad
Supplier Device Package
SOT-23-6
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount