ADS1013IDGSR
ADS1013IDGSR
Active
Description:  IC ADC 12BIT SIGMA-DELTA 10VSSOP
Manufacturer:  Texas Instruments
History Price: $3.10000
In Stock: 10700
ADS1013IDGSR Specification
Specification
Part No
ADS1013IDGSR
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
3.3k
Number of Inputs
1, 2
Input Type
Differential, Single Ended
Data Interface
I2C
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
Internal
Voltage - Supply, Analog
2V ~ 5.5V
Voltage - Supply, Digital
2V ~ 5.5V
Features
Selectable Address
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-VSSOP
Mounting Type
Surface Mount
ADS1013IDGSR Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVT
ADS1000A0IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IRUGR
ADS1013IRUGR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN
ADS1013IDGSR Description
The Texas Instruments ADS1013IDGSR is a high-precision, low-power, 12-bit analog-to-digital converter (ADC) designed for a variety of applications, including industrial automation, medical devices, and portable instrumentation. This device is part of the ADS101x family of ADCs, which are known for their high performance, low power consumption, and ease of integration into various systems.

## Overview

The ADS1013 is a single-channel, delta-sigma ADC that provides high-resolution digital output from an analog input signal. It features an I2C-compatible interface, making it easy to connect to microcontrollers and digital signal processors. The device is designed to operate in a wide range of applications, from battery-powered devices to high-precision measurement systems.

## Key Features

1. 12-Bit Resolution: The ADS1013 offers a 12-bit resolution, providing a good balance between performance and complexity for many applications.

2. Low Power Consumption: The device is designed for low power operation, consuming only 150 µA in active mode and less than 1 µA in shutdown mode, making it ideal for battery-operated applications.

3. Programmable Data Rate: The ADC supports programmable data rates of 128 SPS (samples per second) to 860 SPS, allowing users to select the appropriate speed for their application.

4. Internal Reference Voltage: The ADS1013 includes an internal reference voltage of 1.25 V, which simplifies the design and reduces the need for external components.

5. I2C Interface: The device communicates via an I2C-compatible interface, allowing for easy integration with microcontrollers and other digital devices.

6. Low Noise: The ADC is designed to minimize noise, ensuring high signal integrity and accurate conversions.

7. Single Supply Operation: The ADS1013 operates from a single supply voltage ranging from 2.0 V to 5.5 V, simplifying the power supply design.

8. Built-in Comparator: The device features a built-in comparator with programmable thresholds, allowing for additional functionality in applications such as over-voltage detection.

## Specifications

- Resolution: 12 bits
- Input Voltage Range: 0 V to VREF (where VREF is the reference voltage)
- Supply Voltage: 2.0 V to 5.5 V
- Power Consumption: 150 µA (active mode),
ADS1013IDGSR Compare Parts
  • ADS1013IDGSR vs ADS931E/1K
  • ADS1013IDGSR vs ADS931E
  • ADS1013IDGSR vs ADS930E/1K
  • ADS1013IDGSR vs ADS930E
  • ADS1013IDGSR vs ADS9234RIRHBT
  • ADS1013IDGSR vs ADS9234RIRHBR
  • ADS1013IDGSR vs ADS9226IRHBT
  • ADS1013IDGSR vs ADS9226IRHBR
  • ADS1013IDGSR vs ADS9224RIRHBT
  • ADS1013IDGSR vs ADS9224RIRHBR
  • ADS1013IDGSR vs ADS9120IRGET
  • ADS1013IDGSR vs ADS9120IRGER
  • ADS1013IDGSR vs ADS9110IRGET
  • ADS1013IDGSR vs ADS9110IRGER
  • ADS1013IDGSR vs ADS901E/1KG4
  • ADS1013IDGSR vs ADS901E/1K
  • ADS1013IDGSR vs ADS901E
  • ADS1013IDGSR vs ADS900E/1K
  • ADS1013IDGSR vs ADS900E
  • ADS1013IDGSR vs ADS8924BRGET
  • ADS1013IDGSR vs ADS8924BRGER
  • ADS1013IDGSR vs ADS8922BRGET
  • ADS1013IDGSR vs ADS8922BRGER
  • ADS1013IDGSR vs ADS8920BRGET
  • ADS1013IDGSR vs ADS8920BRGER
  • ADS1013IDGSR vs ADS8914BRGET
  • ADS1013IDGSR vs ADS8914BRGER
  • ADS1013IDGSR vs ADS8912BRGET
  • ADS1013IDGSR vs ADS8912BRGER
  • ADS1013IDGSR vs ADS8910BRGET
  • ADS1013IDGSR vs ADS8910BRGER
  • ADS1013IDGSR vs ADS8904BRGET
  • ADS1013IDGSR vs ADS8904BRGER
  • ADS1013IDGSR vs ADS8902BRGET
  • ADS1013IDGSR vs ADS8902BRGER
  • ADS1013IDGSR vs ADS8900BRGET
  • ADS1013IDGSR vs ADS8900BRGER
  • ADS1013IDGSR vs ADS8887IDRCT
  • ADS1013IDGSR vs ADS8887IDRCR
  • ADS1013IDGSR vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.