ADS1000A0IDBVT
ADS1000A0IDBVT
Active
Description:  IC ADC 12BIT SIGMA-DELTA SOT23-6
Manufacturer:  Texas Instruments
History Price: $2.97000
In Stock: 11900
ADS1000A0IDBVT Specification
Specification
Part No
ADS1000A0IDBVT
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
128
Number of Inputs
1
Input Type
Differential, Single Ended
Data Interface
I2C
Configuration
PGA-ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Sigma-Delta
Reference Type
Supply
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Features
PGA, Selectable Address
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
ADS1000A0IDBVT Related Parts
ADS1000A0IDBVR
ADS1000A0IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVRG4
ADS1000A0IDBVRG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0IDBVTG4
ADS1000A0IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A0QDBVRQ1
ADS1000A0QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVR
ADS1000A1IDBVR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVT
ADS1000A1IDBVT
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1IDBVTG4
ADS1000A1IDBVTG4
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1000A1QDBVRQ1
ADS1000A1QDBVRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA SOT23-6
ADS1013BQDGSRQ1
ADS1013BQDGSRQ1
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGSR
ADS1013IDGSR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IDGST
ADS1013IDGST
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10VSSOP
ADS1013IRUGR
ADS1013IRUGR
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN
ADS1000A0IDBVT Description
Overview of Texas Instruments ADS1000A0IDBVT

The Texas Instruments ADS1000A0IDBVT is a high-precision, 16-bit, delta-sigma analog-to-digital converter (ADC) designed primarily for low-frequency sensor applications requiring high resolution and accuracy. It offers a highly integrated solution featuring programmable gain, low noise, and low power consumption, making it well-suited for precision data acquisition in industrial, medical, and instrumentation fields. The device provides a flexible interface and is optimized for direct interfacing with bridge sensors and other low-level analog signals.

Key Features

* 16-bit delta-sigma ADC with integrated modulator and digital filter
* Programmable gain amplifier (PGA) with gains from 1 to 128, supporting a wide input range and maximizing dynamic range
* Differential input architecture ideal for bridge sensors, thermocouples, and strain gauges
* Low noise: typical input-referred noise of 1.7 µV RMS at PGA gain of 128, enabling high-precision measurements
* Sampling rate selectable from 20 to 860 samples per second, providing flexibility between speed and noise performance
* Low power consumption: approximately 1.3 mW at 3.3 V and 860 SPS, suitable for battery-operated systems
* Internal voltage reference for stable and accurate conversion, with option to use external reference
* Single-supply operation from 2.7 V to 3.6 V, supporting low-voltage systems
* SPI-compatible serial interface for easy communication with microcontrollers and digital signal processors
* Internal oscillator and clock generation, minimizing external component count
* Built-in CRC for data integrity verification
* Power-on reset and programmable digital filter options, including SINC3 and SINC5 filters for customizable noise reduction and latency trade-offs
* Small 10-pin VSSOP (DBV) package for space-saving PCB designs
* Operating temperature range: -40°C to +85°C, suitable for industrial applications

Electrical Specifications

* Supply Voltage (VDD): 2.7 V to 3.6 V
* Analog Input Voltage Range: ±VREF / PGA gain (typical VREF = 2.5 V internal)
* Resolution: 16 bits
* Signal-to-Noise Ratio (SNR): Approximately 90 dB at 860 SPS and gain = 1
* Total Harmonic Distortion (THD): Typically better than -80 dB at low frequencies
* Input Referred Noise: 1.7 µV RMS at PGA gain of 128 (typical)
* Sampling Rate: Programmable from 20 SPS to 860 SPS
* Power Consumption: Approximately 1.3 mW at 3.3 V and 860 SPS
* Input Offset Voltage Drift: Typically 0.2 µV/°C
* Input Bias Current: Typically less than 1 nA
* SPI Clock Frequency: Up to 10 MHz
* Operating Temperature Range: -40°C to +85°C

Functional Description

The ADS1000A0IDBVT integrates a high-resolution delta-sigma modulator and a digital filter to provide precise digital representation of low-level analog signals. The device features a fully differential input stage and a programmable gain amplifier that amplifies the input signal before digitization, enabling accurate measurement of very small voltages common in sensor applications.

The internal digital filter can be configured to optimize the trade-off between noise performance and conversion latency, allowing designers to tailor the ADC operation to application requirements. The selectable SINC3 and SINC5 filters provide options for lower latency or higher noise suppression.

The ADC communicates with a host controller via a standard SPI-compatible serial interface, simplifying system integration. The interface supports fast clock rates, enabling efficient data transfer in high-speed systems.

Built-in features such as internal reference, clock generation, and CRC checks reduce external components and improve system robustness and data integrity.

Applications

* Precision industrial sensor interfaces (strain gauges, pressure sensors, load cells)
* Medical instrumentation and patient monitoring equipment
* Weight scales and force measurement devices
* Temperature measurement systems using RTDs or thermocouples with appropriate front-end circuitry
* Data acquisition systems requiring high accuracy and low noise
* Battery-powered portable measurement devices
* Environmental monitoring sensors

Package and Mechanical Information

The ADS1000A0IDBVT comes in a compact 10-pin VSSOP (DBV) package, ideal for space-constrained designs and surface-mount assembly. The package offers good thermal dissipation and mechanical reliability, meeting industrial standards for ruggedness and longevity.

Design Considerations

For optimal performance, it is essential to use a low-noise, stable reference voltage. Although the device includes an internal reference, an external precision reference can be used for applications demanding the highest accuracy.

The choice of PGA gain should be matched to the expected input signal amplitude to maximize resolution without clipping. Higher gains reduce noise floor but reduce input dynamic range.

Careful PCB layout, including proper grounding, shielding, and filtering, minimizes noise pickup and interference that can degrade measurement accuracy.

Supply decoupling capacitors should be placed close to the device power pins to ensure stable operation and reduce power supply noise effects.

Communication lines should be properly terminated and shielded if the device is located remotely from the controller to maintain signal integrity.

Summary

The Texas Instruments ADS1000A0IDBVT is a versatile, high-precision 16-bit delta-sigma ADC tailored for low-level sensor signal measurement. Its programmable gain, low noise, and flexible digital filtering make it ideal for demanding industrial and medical applications. The device’s compact package, low power consumption, and integrated features simplify system design, providing accurate and reliable analog-to-digital conversion in a wide range of precision measurement environments.
ADS1000A0IDBVT Compare Parts
  • ADS1000A0IDBVT vs ADS931E/1K
  • ADS1000A0IDBVT vs ADS931E
  • ADS1000A0IDBVT vs ADS930E/1K
  • ADS1000A0IDBVT vs ADS930E
  • ADS1000A0IDBVT vs ADS9234RIRHBT
  • ADS1000A0IDBVT vs ADS9234RIRHBR
  • ADS1000A0IDBVT vs ADS9226IRHBT
  • ADS1000A0IDBVT vs ADS9226IRHBR
  • ADS1000A0IDBVT vs ADS9224RIRHBT
  • ADS1000A0IDBVT vs ADS9224RIRHBR
  • ADS1000A0IDBVT vs ADS9120IRGET
  • ADS1000A0IDBVT vs ADS9120IRGER
  • ADS1000A0IDBVT vs ADS9110IRGET
  • ADS1000A0IDBVT vs ADS9110IRGER
  • ADS1000A0IDBVT vs ADS901E/1KG4
  • ADS1000A0IDBVT vs ADS901E/1K
  • ADS1000A0IDBVT vs ADS901E
  • ADS1000A0IDBVT vs ADS900E/1K
  • ADS1000A0IDBVT vs ADS900E
  • ADS1000A0IDBVT vs ADS8924BRGET
  • ADS1000A0IDBVT vs ADS8924BRGER
  • ADS1000A0IDBVT vs ADS8922BRGET
  • ADS1000A0IDBVT vs ADS8922BRGER
  • ADS1000A0IDBVT vs ADS8920BRGET
  • ADS1000A0IDBVT vs ADS8920BRGER
  • ADS1000A0IDBVT vs ADS8914BRGET
  • ADS1000A0IDBVT vs ADS8914BRGER
  • ADS1000A0IDBVT vs ADS8912BRGET
  • ADS1000A0IDBVT vs ADS8912BRGER
  • ADS1000A0IDBVT vs ADS8910BRGET
  • ADS1000A0IDBVT vs ADS8910BRGER
  • ADS1000A0IDBVT vs ADS8904BRGET
  • ADS1000A0IDBVT vs ADS8904BRGER
  • ADS1000A0IDBVT vs ADS8902BRGET
  • ADS1000A0IDBVT vs ADS8902BRGER
  • ADS1000A0IDBVT vs ADS8900BRGET
  • ADS1000A0IDBVT vs ADS8900BRGER
  • ADS1000A0IDBVT vs ADS8887IDRCT
  • ADS1000A0IDBVT vs ADS8887IDRCR
  • ADS1000A0IDBVT vs ADS8887IDGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.