☰
STSPIN830
STSPIN830
Active
Description:  IC MTR DRV MULTPHS 7-45V 24TQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STSPIN830 Datasheet
History Price: $4.19000
In Stock: 46370
STSPIN830 Specification
Specification
Part No
STSPIN830
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN8
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Multiphase
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
Logic
Technology
Power MOSFET
Step Resolution
-
Applications
Industrial
Current - Output
1.5A
Voltage - Supply
7V ~ 45V
Voltage - Load
48V (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-TFQFN Exposed Pad
Supplier Device Package
24-TQFPN (4x4)
STSPIN830 PDF Datasheet
STSPIN830 Related Parts
STSPIN220
STSPIN220
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER
STSPIN250
STSPIN250
STMicroelectronics
IC MOTOR DRIVER 0V-5V 16VFQFPN
STSPIN820
STSPIN820
STMicroelectronics
IC MTR DRVR BIPLR 7-45V 24TFQFPN
STSPIN840
STSPIN840
STMicroelectronics
IC MOTOR DRIVER 7V-45V 24TQFPN
STSPIN32G4
STSPIN32G4
STMicroelectronics
3-PHASE BRUSHLESS MOTOR CONTROLL
STSPIN32G4TR
STSPIN32G4TR
STMicroelectronics
DISCRETE
STSPIN830 Description
The STMicroelectronics STSPIN830 is a highly integrated motor driver designed for driving brushless DC (BLDC) motors and stepper motors. It is part of the STSPIN family, which is known for its efficiency, compact design, and advanced features, making it suitable for a wide range of applications, including industrial automation, robotics, and consumer electronics.

## Key Features

1. Integrated Motor Driver: The STSPIN830 combines a powerful motor driver with a microcontroller interface, allowing for seamless integration into various motor control applications. This integration reduces the need for external components, simplifying the design process.

2. Wide Operating Voltage Range: The device operates over a voltage range of 4.5V to 60V, making it versatile for different power supply configurations and applications. This wide range allows it to be used in both low and high-voltage systems.

3. Output Current Capability: The STSPIN830 can deliver a continuous output current of up to 3A, with a peak current capability of up to 6A. This makes it suitable for driving a variety of small to medium-sized motors effectively.

4. Advanced Control Algorithms: The STSPIN830 supports various motor control algorithms, including Field-Oriented Control (FOC) and trapezoidal control. These algorithms enable precise speed and torque control, enhancing the performance of the motor.

5. PWM Control: The driver supports Pulse Width Modulation (PWM) control, which allows for efficient motor operation and precise control over speed and torque. The adjustable PWM frequency can be optimized based on specific application requirements.

6. Microstepping Support: For stepper motor applications, the STSPIN830 supports microstepping, which enhances motion smoothness and increases positioning resolution. This feature is particularly beneficial in applications requiring high precision.

7. Integrated Protection Features: The device includes several built-in protection mechanisms, such as overcurrent protection, thermal shutdown, and undervoltage lockout. These features ensure reliable operation and protect both the motor and the driver from damage.

8. Compact Package: The STSPIN830 is available in a compact package, which is ideal for space-constrained applications. Its small footprint facilitates easy integration into various designs.

9. Flexible Communication Interfaces: The device supports various communication interfaces, including SPI and UART, allowing for easy integration with microcontrollers and other components.

## Specifications

- Supply Voltage (VCC): 4.5V to 60V
- Output Current (Continuous): 3A
- Output Current (Peak): 6A
- Control Algorithms: Field-Oriented Control (FOC), trapezoidal control
- PWM Frequency: Adjustable, typically up to 20 kHz
- Microstepping Resolution: Configurable (e.g., full-step, half-step, quarter-step, etc.)
- Thermal Shutdown: Yes
- Overcurrent Protection: Yes
- Undervoltage Lockout: Yes
- Package Type: QFN or other compact packages
- Operating Temperature Range: -40°C to +125°C
- Communication Interfaces: SPI, UART

## Applications

The STSPIN830 is suitable for a wide range of applications, including:

- Industrial Automation: Ideal for driving motors in conveyor systems, robotic arms, and automated machinery.
- Consumer Electronics: Used in devices such as printers, scanners, and home appliances where precise motor control is required.
- Robotics: Suitable for various robotic systems, providing accurate control and movement capabilities.
- Medical Devices: Can be employed in medical equipment that requires reliable and precise motor control.
- Drones and UAVs: Useful in applications requiring efficient and precise motor control for propulsion and stabilization.

## Conclusion

The STMicroelectronics STSPIN830 is a versatile and efficient motor driver that offers a comprehensive set of features suitable for various applications. Its wide operating voltage range, high output current capability, and advanced control algorithms make it an excellent choice for engineers looking to implement reliable motor control solutions. With support for PWM and microstepping, the STSPIN830 can meet the demands of both industrial and consumer applications effectively, ensuring smooth and precise motor operation. Its compact design and flexible communication interfaces further enhance its appeal for space-constrained applications, making it a valuable component in modern motor control systems.
STSPIN830 Compare Parts
  • STSPIN830 vs STSPIN820
  • STSPIN830 vs STSPIN250
  • STSPIN830 vs STSPIN220
  • STSPIN830 vs STSPIN32G4TR
  • STSPIN830 vs STSPIN32G4
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)