☰
STSPIN220
STSPIN220
Active
Description:  LOW VOLTAGE STEPPER MOTOR DRIVER
Manufacturer:  STMicroelectronics
Datasheet:   STSPIN220 Datasheet
History Price: $2.29000
In Stock: 30820
STSPIN220 Specification
Specification
Part No
STSPIN220
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN2
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Step/Direction
Technology
Power MOSFET
Step Resolution
>256 Microsteps
Applications
Battery Powered
Current - Output
1.3A
Voltage - Supply
0V ~ 5V
Voltage - Load
1.8V ~ 10V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-VFQFPN (3x3)
STSPIN220 PDF Datasheet
STSPIN220 Related Parts
STSPIN250
STSPIN250
STMicroelectronics
IC MOTOR DRIVER 0V-5V 16VFQFPN
STSPIN820
STSPIN820
STMicroelectronics
IC MTR DRVR BIPLR 7-45V 24TFQFPN
STSPIN830
STSPIN830
STMicroelectronics
IC MTR DRV MULTPHS 7-45V 24TQFPN
STSPIN840
STSPIN840
STMicroelectronics
IC MOTOR DRIVER 7V-45V 24TQFPN
STSPIN32G4
STSPIN32G4
STMicroelectronics
3-PHASE BRUSHLESS MOTOR CONTROLL
STSPIN32G4TR
STSPIN32G4TR
STMicroelectronics
DISCRETE
STSPIN220 Compare Parts
  • STSPIN220 vs STSPIN830
  • STSPIN220 vs STSPIN820
  • STSPIN220 vs STSPIN250
  • STSPIN220 vs STSPIN32G4TR
  • STSPIN220 vs STSPIN32G4
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)