☰
STSPIN830
STSPIN830
Active
Description:  IC MTR DRV MULTPHS 7-45V 24TQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STSPIN830 Datasheet
History Price: $4.19000
In Stock: 33255
STSPIN830 vs STSPIN820
Series
STSPIN8
STSPIN8
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
Logic
Logic
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
1 ~ 1/256
Applications
Industrial
Industrial
Current - Output
1.5A
1.5A
Voltage - Supply
7V ~ 45V
7V ~ 45V
Voltage - Load
48V (Max)
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TFQFN Exposed Pad
24-TFQFN Exposed Pad
Supplier Device Package
24-TQFPN (4x4)
24-TQFPN (4x4)