☰
STSPIN32G4TR
STSPIN32G4TR
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
History Price: $5.43045
In Stock: 20150
STSPIN32G4TR Specification
Specification
Part No
STSPIN32G4TR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
CAN, I2C, SPI, UART
Technology
NMOS
Step Resolution
-
Applications
General Purpose
Current - Output
1A
Voltage - Supply
5.5V ~ 75V
Voltage - Load
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-VFQFPN (9x9)
STSPIN32G4TR Related Parts
STSPIN220
STSPIN220
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER
STSPIN250
STSPIN250
STMicroelectronics
IC MOTOR DRIVER 0V-5V 16VFQFPN
STSPIN820
STSPIN820
STMicroelectronics
IC MTR DRVR BIPLR 7-45V 24TFQFPN
STSPIN830
STSPIN830
STMicroelectronics
IC MTR DRV MULTPHS 7-45V 24TQFPN
STSPIN840
STSPIN840
STMicroelectronics
IC MOTOR DRIVER 7V-45V 24TQFPN
STSPIN32G4
STSPIN32G4
STMicroelectronics
3-PHASE BRUSHLESS MOTOR CONTROLL
STSPIN32G4TR Compare Parts
  • STSPIN32G4TR vs STSPIN830
  • STSPIN32G4TR vs STSPIN820
  • STSPIN32G4TR vs STSPIN250
  • STSPIN32G4TR vs STSPIN220
  • STSPIN32G4TR vs STSPIN32G4
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)