☰
STSPIN32G4
STSPIN32G4
Active
Description:  3-PHASE BRUSHLESS MOTOR CONTROLL
Manufacturer:  STMicroelectronics
Datasheet:   STSPIN32G4 Datasheet
History Price: $9.13000
In Stock: 7040
STSPIN32G4 Specification
Specification
Part No
STSPIN32G4
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
I2C, SPI, UART
Technology
Power MOSFET
Step Resolution
-
Applications
General Purpose
Current - Output
1A
Voltage - Supply
5.5V ~ 75V
Voltage - Load
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
STSPIN32G4 PDF Datasheet
STSPIN32G4 Related Parts
STSPIN220
STSPIN220
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER
STSPIN250
STSPIN250
STMicroelectronics
IC MOTOR DRIVER 0V-5V 16VFQFPN
STSPIN820
STSPIN820
STMicroelectronics
IC MTR DRVR BIPLR 7-45V 24TFQFPN
STSPIN830
STSPIN830
STMicroelectronics
IC MTR DRV MULTPHS 7-45V 24TQFPN
STSPIN840
STSPIN840
STMicroelectronics
IC MOTOR DRIVER 7V-45V 24TQFPN
STSPIN32G4TR
STSPIN32G4TR
STMicroelectronics
DISCRETE
STSPIN32G4 Compare Parts
  • STSPIN32G4 vs STSPIN830
  • STSPIN32G4 vs STSPIN820
  • STSPIN32G4 vs STSPIN250
  • STSPIN32G4 vs STSPIN220
  • STSPIN32G4 vs STSPIN32G4TR
  • STSPIN32G4 FAQ
    Q1: What is the STMicroelectronics STSPIN32G4 model, and what is its primary function?
    A: The STMicroelectronics STSPIN32G4 is a highly integrated microcontroller-based motor driver solution designed for controlling brushless DC (BLDC) motors, stepper motors, and other types of motors in industrial and consumer applications. It combines an ARM Cortex-M4 microcontroller with a high-performance motor driver, offering excellent control algorithms and advanced features for efficient and smooth motor operation.

    Q2: What type of motor control does the STSPIN32G4 support?
    A: The STSPIN32G4 supports control for a wide range of motors, including brushless DC (BLDC) motors, permanent magnet synchronous motors (PMSM), and stepper motors. It is equipped with advanced control features such as Field-Oriented Control (FOC), which allows for efficient and precise motor control, ensuring optimal performance across various applications, from industrial automation to robotics.

    Q3: What is the supply voltage range for the STSPIN32G4?
    A: The STSPIN32G4 operates with a supply voltage range from 8V to 60V. This wide voltage range makes it suitable for various applications, including industrial, automotive, and home appliances, where different voltage levels are required for optimal motor performance and energy efficiency.

    Q4: What are the key features of the STSPIN32G4?
    A: Key features of the STSPIN32G4 include an ARM Cortex-M4 processor, integrated motor driver with advanced PWM control, support for Field-Oriented Control (FOC), high-efficiency gate drivers, overcurrent protection, and integrated communication interfaces such as SPI and UART. The device also offers advanced protection features like overtemperature and overvoltage protection, making it highly reliable and suitable for demanding motor control applications.

    Q5: How does the STSPIN32G4 provide efficient motor control?
    A: The STSPIN32G4 achieves efficient motor control through its support for Field-Oriented Control (FOC) and sine-wave drive. This allows for smooth, low-noise motor operation while optimizing torque and efficiency. The integrated microcontroller ensures precise timing and coordination between the motor driver and control algorithms, resulting in superior motor performance and reduced power consumption.

    Q6: What type of communication interfaces are available on the STSPIN32G4?
    A: The STSPIN32G4 includes several communication interfaces, such as SPI, UART, and PWM, allowing it to easily interface with external controllers or sensors. These interfaces enable users to configure, control, and monitor motor operation remotely, providing flexibility in system integration for different applications, including robotics and industrial automation.

    Q7: What are the motor driver capabilities of the STSPIN32G4?
    A: The STSPIN32G4 is a highly capable motor driver, able to handle up to 3-phase BLDC and PMSM motors with a maximum current output of 5A (continuous) and up to 15A peak current. It supports a variety of motor control techniques such as sinusoidal and trapezoidal commutation, making it suitable for different types of motors in various power and torque requirements.

    Q8: What is the maximum operating temperature of the STSPIN32G4?
    A: The maximum operating temperature for the STSPIN32G4 is 125°C. This high-temperature tolerance ensures reliable operation in harsh environments, such as industrial machines, automotive applications, and outdoor equipment, where temperature fluctuations can occur frequently.

    Q9: Does the STSPIN32G4 support overcurrent protection?
    A: Yes, the STSPIN32G4 features integrated overcurrent protection. This protection ensures that the motor driver and the connected motor are safe from damage due to excessive current flow, which can occur during motor startup, under heavy load, or in fault conditions. The device detects overcurrent situations and takes appropriate action, such as limiting the current or shutting down, to protect the system.

    Q10: What are the typical applications of the STSPIN32G4?
    A: The STSPIN32G4 is widely used in applications such as industrial automation, robotics, drones, electric vehicles, home appliances, and HVAC systems. It is designed for systems requiring precise, efficient, and reliable motor control. Its integration of both the motor controller and driver simplifies system design and reduces component count.

    Q11: Can the STSPIN32G4 be used for stepper motor control?
    A: Yes, the STSPIN32G4 supports stepper motor control in addition to BLDC and PMSM motors. It offers advanced features such as microstepping and precise positioning control, making it suitable for stepper motors used in applications requiring high accuracy, such as 3D printers, CNC machines, and automation systems.

    Q12: How does the STSPIN32G4 handle fault detection?
    A: The STSPIN32G4 includes comprehensive fault detection features, such as overtemperature, overvoltage, undervoltage, overcurrent, and short-circuit protection. These features help to prevent damage to the motor driver and motor by detecting abnormal operating conditions and taking corrective action, such as limiting current, shutting down, or entering a safe fault state.

    Q13: What is the efficiency of the STSPIN32G4 in motor control applications?
    A: The STSPIN32G4 provides high efficiency in motor control applications, with typical efficiency reaching up to 95% under optimal conditions. This high efficiency minimizes power losses, reduces heat generation, and improves the overall system performance. It is especially beneficial in battery-powered systems where energy conservation is critical.

    Q14: How does the STSPIN32G4 compare to other motor drivers in terms of integration?
    A: The STSPIN32G4 is highly integrated, combining a microcontroller with a motor driver in a single package. This integration reduces the need for external components, simplifying the design process and lowering system costs. It integrates motor control algorithms, gate drivers, protection circuits, and communication interfaces, making it a versatile and compact solution for motor control applications.

    Q15: Is the STSPIN32G4 suitable for use in automotive applications?
    A: Yes, the STSPIN32G4 is suitable for automotive applications, thanks to its wide voltage range, high efficiency, and robust protection features. It can be used in automotive motor control systems, including electric power steering, pumps, HVAC systems, and other motor-driven applications, where reliability and performance are essential.

    Q16: What is the development support for the STSPIN32G4?
    A: The STSPIN32G4 is supported by a comprehensive development ecosystem, including evaluation boards, software libraries, and configuration tools. STMicroelectronics offers various resources to help engineers get started with the device, including firmware examples for motor control, application notes, and development kits. Additionally, there is support for industry-standard motor control frameworks like the STM32Cube software package.

    Q17: What is the maximum current handling capacity of the STSPIN32G4?
    A: The STSPIN32G4 can handle continuous motor current up to 5A and up to 15A peak current. This makes it suitable for medium-power motor control applications, where both continuous and peak currents can be higher than typical low-power drivers, such as in robotics, power tools, and automation.

    Q18: Does the STSPIN32G4 support Field-Oriented Control (FOC)?
    A: Yes, the STSPIN32G4 supports Field-Oriented Control (FOC), which is an advanced motor control technique that allows for more efficient and precise control of BLDC and PMSM motors. FOC improves torque generation, reduces motor noise, and enhances motor efficiency by controlling the motor's magnetic field in a vectorial way, offering smoother operation compared to traditional methods.

    Q19: How does the STSPIN32G4 handle power dissipation?
    A: The STSPIN32G4 is designed with high efficiency and low power dissipation in mind. Its integrated gate drivers and optimized motor control algorithms minimize switching losses and heat generation during operation. The device also includes thermal shutdown and overcurrent protection to safeguard against excessive heat, ensuring long-term reliability in demanding applications.

    Q20: How can the STSPIN32G4 be configured for different motor types?
    A: The STSPIN32G4 can be configured for different motor types through software and hardware adjustments. It offers flexible control algorithms, including FOC for BLDC and PMSM motors, as well as specific stepper motor control techniques. Users can configure the device via communication interfaces such as SPI or UART, adapting the driver to various motor characteristics and application requirements.
    Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much