☰
STSPIN250
STSPIN250
Active
Description:  IC MOTOR DRIVER 0V-5V 16VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STSPIN250 Datasheet
History Price: $2.81000
In Stock: 43930
STSPIN250 Specification
Specification
Part No
STSPIN250
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN2
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
PWM
Technology
Power MOSFET
Step Resolution
-
Applications
General Purpose
Current - Output
2.6A
Voltage - Supply
0V ~ 5V
Voltage - Load
1.8V ~ 10V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-VFQFPN (3x3)
STSPIN250 PDF Datasheet
STSPIN250 Related Parts
STSPIN220
STSPIN220
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER
STSPIN820
STSPIN820
STMicroelectronics
IC MTR DRVR BIPLR 7-45V 24TFQFPN
STSPIN830
STSPIN830
STMicroelectronics
IC MTR DRV MULTPHS 7-45V 24TQFPN
STSPIN840
STSPIN840
STMicroelectronics
IC MOTOR DRIVER 7V-45V 24TQFPN
STSPIN32G4
STSPIN32G4
STMicroelectronics
3-PHASE BRUSHLESS MOTOR CONTROLL
STSPIN32G4TR
STSPIN32G4TR
STMicroelectronics
DISCRETE
STSPIN250 Description
Introduction to STMicroelectronics STSPIN250

The STMicroelectronics STSPIN250 is a highly integrated motor driver specifically designed for driving small brushless DC (BLDC) motors and stepper motors. This device is part of the STSPIN family, which focuses on providing efficient and compact solutions for motor control applications. The STSPIN250 offers a combination of high performance, low power consumption, and ease of use, making it suitable for various applications, including home appliances, industrial automation, and robotics.

Key Specifications

- Operating Voltage Range: 4.5V to 45V
- Maximum Output Current: Up to 2A continuous; 3A peak
- PWM Frequency Range: Up to 100 kHz
- Microstepping Capability: Supports full-step, half-step, and microstepping modes
- Integrated Protection Features: Overcurrent protection, thermal shutdown, and undervoltage lockout
- Control Interface: SPI interface for configuration and diagnostics
- Current Sensing: Integrated current sensing for precise control
- Operating Temperature Range: -40°C to +125°C

Pin Configuration

The STSPIN250 comes in a compact HTSSOP package with 16 pins. The pin configuration includes:

1. Pin 1 (VCC): Supply voltage input.
2. Pin 2 (GND): Ground connection.
3. Pin 3 (VM): Motor supply voltage input.
4. Pin 4 (OUT1): Output for the first motor winding.
5. Pin 5 (OUT2): Output for the second motor winding.
6. Pin 6 (OUT3): Output for the third motor winding (for BLDC).
7. Pin 7 (CSN): Chip select pin for SPI communication.
8. Pin 8 (SCK): Clock input for SPI communication.
9. Pin 9 (MISO): Master In Slave Out line for SPI communication.
10. Pin 10 (MOSI): Master Out Slave In line for SPI communication.
11. Pin 11 (STBY): Standby mode control pin.
12. Pin 12 (NFAULT): Fault indication output pin.
13. Pin 13 (SENSE+): Positive current sensing input.
14. Pin 14 (SENSE-): Negative current sensing input.
15. Pin 15 (DIAG): Diagnostic output pin.
16. Pin 16 (REF): Reference voltage output.

Functional Overview

The STSPIN250 is designed to drive motors efficiently while providing advanced control features that enhance overall performance. It supports various operating modes such as full-step, half-step, and microstepping modes, allowing users to choose the most suitable configuration based on their application requirements.

One of the standout features of this motor driver is its integrated current sensing capability, which allows for precise control of motor currents and enables effective closed-loop operation when combined with external sensors or feedback mechanisms.

The device also includes several built-in protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout to ensure safe operation under various conditions.

Moreover, the SPI interface facilitates easy configuration and diagnostics through a microcontroller or other digital systems, allowing users to modify settings without extensive hardware changes.

Applications

The versatility of the STSPIN250 makes it suitable for numerous applications:

- Home appliances: Used in washing machines, vacuum cleaners, and other devices requiring efficient motor control.
- Industrial automation: Ideal for driving actuators in robotics or conveyor systems where precise movement is essential.
- Office equipment: Employed in printers and scanners that utilize stepper motors or BLDC motors for accurate positioning.
- Consumer electronics: Found in drones or small electric vehicles where compactness and efficiency are critical.

Advantages

The STSPIN250 offers several advantages over traditional motor drivers:

1. Compact Design: Its small package size allows easy integration into space-constrained applications without sacrificing performance.

2. High Efficiency: The integrated design minimizes power losses during operation, resulting in lower heat generation and improved energy efficiency.

3. Robust Protection Features: Built-in safety mechanisms enhance reliability by preventing damage due to overcurrent or overheating conditions.

4. Flexible Control Options: The ability to configure different stepping modes provides flexibility in application design, catering to specific performance needs.

5. Ease of Use: The SPI interface simplifies setup and diagnostics, reducing development time and effort.

Conclusion

In conclusion, the STMicroelectronics STSPIN250 is a highly capable motor driver that combines advanced features with robust performance characteristics suitable for driving small brushless DC motors and stepper motors across various applications. Its integration of protection mechanisms, ease of use through an SPI interface, and high efficiency make it an excellent choice for engineers looking to implement reliable motor control solutions in their designs. With its wide operating voltage range and compact footprint, the STSPIN250 continues to be a preferred component in modern electronic systems focused on precision motion control.
STSPIN250 Compare Parts
  • STSPIN250 vs STSPIN830
  • STSPIN250 vs STSPIN820
  • STSPIN250 vs STSPIN220
  • STSPIN250 vs STSPIN32G4TR
  • STSPIN250 vs STSPIN32G4
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)