☰
STA543SA
STA543SA
Obsolete
Description:  IC AMP AB 3 CHAN 24W 19CLIPWATT
Manufacturer:  STMicroelectronics
Datasheet:   STA543SA Datasheet
History Price: Obsolete
In Stock: 13760
STA543SA Specification
Specification
Part No
STA543SA
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
3-Channel
Max Output Power x Channels @ Load
24W x 1 @ 4Ohm; 7W x 2 @ 4Ohm
Voltage - Supply
8V ~ 18V
Features
Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
19-Clipwatt
Package / Case
Clipwatt-19 (Vertical, Bent and Staggered Leads)
STA543SA PDF Datasheet
STA543SA Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA543SA Description
Overview of STMicroelectronics STA543SA

The STMicroelectronics STA543SA is a highly integrated, multi-channel audio amplifier designed for high-performance audio applications. This device is particularly well-suited for home theater systems, televisions, and other consumer electronics, providing high-quality sound amplification with minimal distortion and power consumption.

Key Specifications

- Supply Voltage (Vcc): 10V to 30V
- Output Power: 4 x 15W (at 8Ω load, 1% THD+N)
- Total Harmonic Distortion + Noise (THD+N): < 0.1% (at 1W, 1kHz)
- Frequency Response: 20Hz to 20kHz
- Gain: 26 dB (fixed)
- Quiescent Current: 50 mA (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: TQFP-64

Functional Features

The STA543SA is designed to deliver high-quality audio performance with a focus on efficiency and reliability. It features a quad-channel output, allowing it to drive multiple speakers simultaneously, making it ideal for surround sound applications. The amplifier is optimized for low power consumption, which is essential for energy-efficient designs.

High Efficiency and Low Power Consumption

One of the key advantages of the STA543SA is its high efficiency, which can reach up to 90%. This efficiency is particularly beneficial in applications where power conservation is critical, such as in battery-operated devices and home audio systems. The low quiescent current ensures minimal power draw when the amplifier is idle, contributing to overall energy savings.

Robust Performance

The STA543SA is built to operate under a wide range of conditions, with an operating temperature range of -40°C to +85°C. This robustness ensures reliable performance in various environments, making it suitable for both consumer electronics and industrial applications.

Integrated Protection Features

The amplifier includes several built-in protection features, such as over-temperature protection, short-circuit protection, and over-voltage protection. These features enhance the reliability and longevity of the device, making it a safe choice for integration into various systems. The built-in thermal shutdown feature prevents damage to the amplifier in case of overheating.

Versatile Applications

The STA543SA is widely used in various applications, including:

- Home Theater Systems: Ideal for driving multiple speakers in surround sound setups, providing immersive audio experiences.
- Televisions: Suitable for enhancing audio quality in modern flat-screen TVs.
- Soundbars: Effective in amplifying audio signals in compact soundbar designs.
- Consumer Electronics: Used in various audio devices, including portable speakers and multimedia systems.

Conclusion

The STMicroelectronics STA543SA is a versatile and efficient audio amplifier that offers high-quality sound performance, low power consumption, and robust protection features. Its specifications make it an excellent choice for designers looking to implement reliable audio amplification in consumer electronics and home audio systems. With its ability to operate under various conditions and deliver superior audio quality, the STA543SA stands out as a reliable solution for modern audio needs.
STA543SA Compare Parts
  • STA543SA vs STA540SAN
  • STA543SA vs STA540
  • STA543SA vs STA533WF13TR
  • STA543SA vs STA529Q
  • STA543SA vs STA51813TR
  • STA543SA vs STA516BFTR
  • STA543SA vs STA516BETR
  • STA543SA vs STA516B13TR
  • STA543SA vs STA515W13TR
  • STA543SA vs STA510FTR
  • STA543SA vs STA510F
  • STA543SA vs STA50813TR
  • STA543SA vs STA50013TR
  • STA543SA vs STA500
  • STA543SA vs STA541SA
  • STA543SA vs STA515WJ13TR
  • STA543SA vs STA510A13TR
  • STA543SA vs STA508
  • STA543SA vs STA50513TR
  • STA543SA vs STA505
  • STA543SA vs STA501A13TR
  • STA543SA vs STA501A
  • STA543SA vs STA501013TR
  • STA543SA vs STA368BWGTR
  • STA543SA vs STA335MLJ13TR
  • STA543SA vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.