☰
STA529Q
STA529Q
Obsolete
Description:  IC AMP D STEREO 100MW 52VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STA529Q Datasheet
History Price: Obsolete
In Stock: 26730
STA529Q Specification
Specification
Part No
STA529Q
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
FFX
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
100mW x 2 @ 16Ohm
Voltage - Supply
1.8V ~ 3.3V
Features
Depop, I2C, I2S, Mute, Volume Control
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
52-VFQFPN (8x8)
Package / Case
52-VFQFN Exposed Pad
STA529Q PDF Datasheet
STA529Q Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA540
STA540
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
STA529Q Compare Parts
  • STA529Q vs STA543SA
  • STA529Q vs STA540SAN
  • STA529Q vs STA540
  • STA529Q vs STA533WF13TR
  • STA529Q vs STA51813TR
  • STA529Q vs STA516BFTR
  • STA529Q vs STA516BETR
  • STA529Q vs STA516B13TR
  • STA529Q vs STA515W13TR
  • STA529Q vs STA510FTR
  • STA529Q vs STA510F
  • STA529Q vs STA50813TR
  • STA529Q vs STA50013TR
  • STA529Q vs STA500
  • STA529Q vs STA541SA
  • STA529Q vs STA515WJ13TR
  • STA529Q vs STA510A13TR
  • STA529Q vs STA508
  • STA529Q vs STA50513TR
  • STA529Q vs STA505
  • STA529Q vs STA501A13TR
  • STA529Q vs STA501A
  • STA529Q vs STA501013TR
  • STA529Q vs STA368BWGTR
  • STA529Q vs STA335MLJ13TR
  • STA529Q vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.