☰
STA516B13TR
STA516B13TR
Active
Description:  IC AMP D MONO/STER 400W PWRSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA516B13TR Datasheet
History Price: $8.55000
In Stock: 45010
STA516B13TR Specification
Specification
Part No
STA516B13TR
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
400W x 1 @ 3Ohm; 200W x 2 @ 6Ohm
Voltage - Supply
10V ~ 58V
Features
Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 90 ℃ (TA)
Supplier Device Package
PowerSO-36
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
STA516B13TR PDF Datasheet
STA516B13TR Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA540
STA540
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
STA516B13TR Compare Parts
  • STA516B13TR vs STA543SA
  • STA516B13TR vs STA540SAN
  • STA516B13TR vs STA540
  • STA516B13TR vs STA533WF13TR
  • STA516B13TR vs STA529Q
  • STA516B13TR vs STA51813TR
  • STA516B13TR vs STA516BFTR
  • STA516B13TR vs STA516BETR
  • STA516B13TR vs STA515W13TR
  • STA516B13TR vs STA510FTR
  • STA516B13TR vs STA510F
  • STA516B13TR vs STA50813TR
  • STA516B13TR vs STA50013TR
  • STA516B13TR vs STA500
  • STA516B13TR vs STA541SA
  • STA516B13TR vs STA515WJ13TR
  • STA516B13TR vs STA510A13TR
  • STA516B13TR vs STA508
  • STA516B13TR vs STA50513TR
  • STA516B13TR vs STA505
  • STA516B13TR vs STA501A13TR
  • STA516B13TR vs STA501A
  • STA516B13TR vs STA501013TR
  • STA516B13TR vs STA368BWGTR
  • STA516B13TR vs STA335MLJ13TR
  • STA516B13TR vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.