☰
STA516BETR
STA516BETR
Active
Description:  IC AMP D MONO/STER 480W PWRSO36
Manufacturer:  STMicroelectronics
Datasheet:   STA516BETR Datasheet
History Price: $10.04000
In Stock: 21040
STA516BETR Specification
Specification
Part No
STA516BETR
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
480W x 1 @ 3Ohm; 200W x 2 @ 6Ohm
Voltage - Supply
10V ~ 60V
Features
Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 90 ℃ (TA)
Supplier Device Package
PowerSO-36 EPU
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
STA516BETR Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA540
STA540
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
STA516BETR Compare Parts
  • STA516BETR vs STA543SA
  • STA516BETR vs STA540SAN
  • STA516BETR vs STA540
  • STA516BETR vs STA533WF13TR
  • STA516BETR vs STA529Q
  • STA516BETR vs STA51813TR
  • STA516BETR vs STA516BFTR
  • STA516BETR vs STA516B13TR
  • STA516BETR vs STA515W13TR
  • STA516BETR vs STA510FTR
  • STA516BETR vs STA510F
  • STA516BETR vs STA50813TR
  • STA516BETR vs STA50013TR
  • STA516BETR vs STA500
  • STA516BETR vs STA541SA
  • STA516BETR vs STA515WJ13TR
  • STA516BETR vs STA510A13TR
  • STA516BETR vs STA508
  • STA516BETR vs STA50513TR
  • STA516BETR vs STA505
  • STA516BETR vs STA501A13TR
  • STA516BETR vs STA501A
  • STA516BETR vs STA501013TR
  • STA516BETR vs STA368BWGTR
  • STA516BETR vs STA335MLJ13TR
  • STA516BETR vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.