☰
STA515W13TR
STA515W13TR
Active
Description:  IC AMP D QUAD 10W POWERSSO36
Manufacturer:  STMicroelectronics
Datasheet:   STA515W13TR Datasheet
History Price: $2.35095
In Stock: 4150
STA515W13TR Specification
Specification
Part No
STA515W13TR
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
4-Channel (Quad)
Max Output Power x Channels @ Load
10W x 4 @ 4Ohm
Voltage - Supply
10V ~ 36V
Features
Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
PowerSSO-36 EPD
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
STA515W13TR PDF Datasheet
STA515W13TR Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA540
STA540
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
STA515W13TR Compare Parts
  • STA515W13TR vs STA543SA
  • STA515W13TR vs STA540SAN
  • STA515W13TR vs STA540
  • STA515W13TR vs STA533WF13TR
  • STA515W13TR vs STA529Q
  • STA515W13TR vs STA51813TR
  • STA515W13TR vs STA516BFTR
  • STA515W13TR vs STA516BETR
  • STA515W13TR vs STA516B13TR
  • STA515W13TR vs STA510FTR
  • STA515W13TR vs STA510F
  • STA515W13TR vs STA50813TR
  • STA515W13TR vs STA50013TR
  • STA515W13TR vs STA500
  • STA515W13TR vs STA541SA
  • STA515W13TR vs STA515WJ13TR
  • STA515W13TR vs STA510A13TR
  • STA515W13TR vs STA508
  • STA515W13TR vs STA50513TR
  • STA515W13TR vs STA505
  • STA515W13TR vs STA501A13TR
  • STA515W13TR vs STA501A
  • STA515W13TR vs STA501013TR
  • STA515W13TR vs STA368BWGTR
  • STA515W13TR vs STA335MLJ13TR
  • STA515W13TR vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.