☰
STA500
STA500
Obsolete
Description:  IC AMP D DUAL/QUAD 60W PWRSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA500 Datasheet
History Price: Obsolete
In Stock: 8990
STA500 Specification
Specification
Part No
STA500
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
60W x 2 @ 8Ohm
Voltage - Supply
10V ~ 36V
Features
Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
PowerSO-36
Package / Case
PowerSO-36 Exposed Bottom Pad
STA500 PDF Datasheet
STA500 Related Parts
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA540
STA540
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
STA500 Compare Parts
  • STA500 vs STA543SA
  • STA500 vs STA540SAN
  • STA500 vs STA540
  • STA500 vs STA533WF13TR
  • STA500 vs STA529Q
  • STA500 vs STA51813TR
  • STA500 vs STA516BFTR
  • STA500 vs STA516BETR
  • STA500 vs STA516B13TR
  • STA500 vs STA515W13TR
  • STA500 vs STA510FTR
  • STA500 vs STA510F
  • STA500 vs STA50813TR
  • STA500 vs STA50013TR
  • STA500 vs STA541SA
  • STA500 vs STA515WJ13TR
  • STA500 vs STA510A13TR
  • STA500 vs STA508
  • STA500 vs STA50513TR
  • STA500 vs STA505
  • STA500 vs STA501A13TR
  • STA500 vs STA501A
  • STA500 vs STA501013TR
  • STA500 vs STA368BWGTR
  • STA500 vs STA335MLJ13TR
  • STA500 vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.