☰
STA540SAN
STA540SAN
Obsolete
Description:  IC AMP CLASS AB DUAL/QUAD 15W
Manufacturer:  STMicroelectronics
Datasheet:   STA540SAN Datasheet
History Price: Obsolete
In Stock: 6710
STA540SAN Specification
Specification
Part No
STA540SAN
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm
Voltage - Supply
8V ~ 22V
Features
Depop, Short-Circuit and Thermal Protection
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
-
Package / Case
Clipwatt-15 (Vertical, Bent and Staggered Leads)
STA540SAN PDF Datasheet
STA540SAN Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA540SAN Description
The STMicroelectronics STA540SAN is a quad-channel, class-AB audio power amplifier designed for high-quality sound applications. Housed in a Clipwatt15 package, this integrated circuit (IC) is optimized for use in automotive and consumer audio systems, offering flexibility in configuration for mono, stereo, or quad-channel setups. The STA540SAN integrates short-circuit and thermal protection, along with diagnostic functions, ensuring reliable operation in demanding environments. The following sections provide a comprehensive overview of the STA540SAN, including its specifications, features, applications, and design considerations.



# STA540SAN Quad-Channel Audio Amplifier Detailed Overview

## General Description

The STA540SAN is a four-channel, class-AB audio power amplifier from STMicroelectronics, designed to deliver high-quality audio performance in a compact Clipwatt15 package. This IC is part of STMicroelectronics’ portfolio of audio amplifiers, targeting applications such as car audio systems, home theater systems, and portable audio devices. The STA540SAN supports flexible configurations, including quad single-ended (SE) outputs, dual bridge-tied load (BTL) outputs, or a 2.1-channel setup (stereo BTL + mono BTL). Each channel features integrated protection mechanisms, including short-circuit protection, thermal shutdown, and diagnostic outputs, making it suitable for robust and reliable audio solutions.

## Electrical Specifications

The following are the key electrical specifications for the STA540SAN, based on typical datasheet values:

- Supply Voltage (V_S): 8 V to 22 V
- Operates over a wide voltage range, suitable for automotive (12 V or 14.4 V systems) and consumer applications.
- Output Power:
- Quad Single-Ended (SE): 4 x 10 W into 4 Ω at 17 V, 1 kHz, 10% THD
- Quad Single-Ended (SE): 4 x 9 W into 2 Ω at 12 V, 1 kHz, 10% THD
- Dual Bridge-Tied Load (BTL): 2 x 26 W into 4 Ω at 17 V, 1 kHz, 10% THD
- Dual BTL: 2 x 20 W into 8 Ω at 17 V, 1 kHz, 10% THD
- Mono BTL: 1 x 34 W into 4 Ω at 17 V, 1 kHz, 10% THD
- Total Harmonic Distortion (THD):
- 0.02% (typical, at 1 W, 1 kHz, 4 Ω load)
- 10% (maximum, at rated output power)
- Signal-to-Noise Ratio (SNR): 100 dB (typical, A-weighted)
- Ensures high-fidelity audio reproduction with minimal background noise.
- Output Noise: 50 µV (typical, A-weighted)
- Low noise floor for clear audio output.
- Quiescent Current: 80 mA (typical, no signal)
- Low standby power consumption for energy-efficient designs.
- Input Impedance: 30 kΩ (typical)
- Suitable for interfacing with standard audio signal sources.
- Gain: 26 dB (typical, fixed internal gain)
- Fixed gain simplifies design but limits flexibility for external gain adjustment.
- Power Supply Rejection Ratio (PSRR): 50 dB (typical, at 1 kHz)
- Provides good rejection of power supply noise, ensuring stable performance.
- Standby Current: 1 µA (typical, in standby mode)
- Ultra-low current draw in standby mode for power-saving applications.
- Switch-On/Off Time: 20 ms (typical)
- Fast turn-on/off for minimal pop noise during power cycling.

## Thermal and Mechanical Characteristics

- Operating Junction Temperature Range (T_J): -40°C to +150°C
- Supports operation in harsh environments, such as automotive applications.
- Storage Temperature Range (T_STG): -55°C to +150°C
- Ensures safe storage under extreme conditions.
- Thermal Resistance (R_θJC): 2.5°C/W (junction-to-case)
- Facilitates efficient heat transfer to a heatsink or PCB.
- Thermal Resistance (R_θJA): 50°C/W (junction-to-ambient, in free air)
- Requires thermal management for high-power operation.
- Package Type: Clipwatt15 (15-pin, through-hole, with tab)
- A robust, automotive-grade package designed for efficient heat dissipation and mechanical stability.
- Weight: Approximately 2.5 g
- Lightweight yet durable for through-hole mounting.

## Performance Characteristics

- High Output Power: The STA540SAN delivers up to 10 W per channel in SE mode or 26 W per channel in BTL mode, making it suitable for driving medium-power speakers in automotive and consumer applications.
- Low Distortion: A typical THD of 0.02% at 1 W ensures high-fidelity audio reproduction, ideal for premium sound systems.
- Flexible Configurations: Supports quad SE, dual BTL, or 2.1-channel (stereo BTL + mono BTL) setups, providing versatility for various audio applications.
- Integrated Protection: Features short-circuit protection (to ground, across load, and to supply), thermal shutdown, and soft short-circuit check at turn-on, ensuring robust operation.
- Diagnostic Functions: Includes a diagnostic output pin that signals fault conditions such as short circuits or thermal overload, enhancing system reliability.
- High PSRR: The 50 dB PSRR minimizes noise from the power supply, critical for automotive environments with noisy electrical systems.
- Low Pop Noise: Designed to minimize audible pops during power-on/off, improving user experience in audio systems.

## Applications

The STA540SAN is used in a variety of audio amplification applications, particularly in automotive and consumer electronics, including:

- Car Audio Systems: Powers speakers in car stereos, head units, and infotainment systems, leveraging its automotive-grade reliability and high output power.
- Home Theater Systems: Drives multiple channels in compact home audio setups, supporting stereo or surround sound configurations.
- Portable Audio Devices: Used in powered speakers or portable audio systems requiring efficient amplification in a compact package.
- Public Address Systems: Provides amplification for small- to medium-scale PA systems, such as those in schools or small venues.
- Televisions and Multimedia Devices: Enhances audio output in TVs, soundbars, and multimedia players, delivering clear and powerful sound.
- 2.1 Audio Systems: Supports 2.1-channel configurations (stereo BTL + mono BTL for subwoofer) for enhanced bass performance.

## Key Features and Benefits

- Quad-Channel Design: Four independent amplifier channels provide flexibility for various audio configurations, reducing component count in multi-channel systems.
- Class-AB Operation: Balances efficiency and audio quality, delivering high-fidelity sound with moderate power consumption compared to class-D amplifiers.
- Integrated Protection: Short-circuit, thermal, and overvoltage protections ensure reliable operation in demanding environments.
- Diagnostic Output: Simplifies system monitoring by providing fault detection, critical for automotive and industrial applications.
- Compact Clipwatt15 Package: Offers efficient heat dissipation and mechanical robustness, ideal for automotive and space-constrained designs.
- Wide Supply Voltage Range: Supports 8 V to 22 V, accommodating both 12 V automotive and higher-voltage consumer systems.
- RoHS Compliance: Lead-free and environmentally friendly, meeting modern regulatory standards.

## Design Considerations

When designing with the STA540SAN, engineers should consider the following:

- Thermal Management: The 150 W total power dissipation (for all channels) requires a heatsink or enhanced PCB thermal design, especially in high-power BTL configurations. Use the R_θJC value to calculate junction temperature.
- Power Supply Design: Ensure a clean and stable power supply within the 8 V to 22 V range. Include bypass capacitors (e.g., 100 nF and 100 µF) near the V_S pins to reduce noise.
- Speaker Impedance: Match speaker impedance (2 Ω or 4 Ω for SE, 4 Ω or 8 Ω for BTL) to the rated output power to avoid overloading the amplifier.
- Input Signal Conditioning: Use appropriate input coupling capacitors (e.g., 1 µF) to block DC and ensure proper signal levels (typically 0.5 V to 2 V RMS).
- Pop Noise Mitigation: Implement slow power supply ramp-up or use the standby pin to minimize turn-on/off pops. A 10 µF capacitor on the standby pin can help control timing.
- PCB Layout: Minimize parasitic inductance and capacitance in the output and power traces to reduce EMI and ensure clean audio output. Place the IC close to the speakers to reduce trace length.
- Diagnostic Integration: Connect the diagnostic output pin to a microcontroller or monitoring circuit to detect and respond to fault conditions.
- Automotive Compliance: For automotive applications, verify compliance with standards like ISO 7637 for transient protection and ensure the system meets EMC requirements.

## Comparison with Similar Devices

The STA540SAN can be compared to other audio amplifiers, such as:

- STA540SA (STMicroelectronics): A similar quad amplifier in a Clipwatt19 package, with slightly different pinout and thermal characteristics but comparable performance.
- TDA7379 (STMicroelectronics): A dual/quad amplifier with similar power output but different package (Multiwatt15) and slightly higher THD.
- TDA7388 (STMicroelectronics): A quad BTL amplifier with higher output power (4 x 41 W) but higher power consumption and larger package.
- NXP PCA6600 (NXP Semiconductors): A comparable audio amplifier with similar power ratings but different integration and protection features.

The STA540SAN stands out for its compact Clipwatt15 package, automotive-grade reliability, and flexible configuration options.

## Reliability and Quality

STMicroelectronics is a leading semiconductor manufacturer known for its high-quality and reliable components. The STA540SAN is designed for robust performance, with integrated protections against short circuits, thermal overload, and overvoltage conditions. Its Clipwatt15 package is optimized for automotive applications, meeting stringent reliability standards. The device’s diagnostic functions enhance system-level reliability by enabling real-time fault monitoring. Engineers should consult the datasheet for detailed reliability data, such as mean time to failure (MTTF) and thermal cycling performance.

## Package and Pin Configuration

- Package Type: Clipwatt15 (15-pin, through-hole, with tab)
- Pin 1–4: Inputs for channels 1–4
- Pin 5: Diagnostic output
- Pin 6: Standby control
- Pin 7–8: Power supply (V_S)
- Pin 9–12: Outputs for channels 1–4
- Pin 13–15: Ground and reference pins
- Tab: Connected to ground for thermal and electrical purposes
- Mounting Type: Through-hole
- Suitable for heatsink mounting with a clip or screw, ensuring efficient heat dissipation.
- Lead-Free: RoHS-compliant, meeting environmental standards.

## Availability and Sourcing

The STA540SAN is noted as an obsolete part in some distributor inventories, but it may still be available through secondary suppliers or surplus stock. Engineers should verify availability and consider alternatives like the STA540SA or TDA7379 for new designs. STMicroelectronics’ product selector tools can help identify modern replacements with similar or improved performance.

## Conclusion

The STMicroelectronics STA540SAN is a versatile and reliable quad-channel class-AB audio amplifier, optimized for high-quality sound in automotive and consumer applications. Its flexible configurations, high output power, low distortion, and integrated protection features make it ideal for car audio, home theater, and portable audio systems. The Clipwatt15 package ensures robust thermal performance, while the wide supply voltage range and diagnostic functions enhance its suitability for demanding environments. By following proper design practices, such as thermal management and input signal conditioning, engineers can leverage the STA540SAN to deliver high-fidelity audio in compact and efficient systems.

STA540SAN Compare Parts
  • STA540SAN vs STA543SA
  • STA540SAN vs STA540
  • STA540SAN vs STA533WF13TR
  • STA540SAN vs STA529Q
  • STA540SAN vs STA51813TR
  • STA540SAN vs STA516BFTR
  • STA540SAN vs STA516BETR
  • STA540SAN vs STA516B13TR
  • STA540SAN vs STA515W13TR
  • STA540SAN vs STA510FTR
  • STA540SAN vs STA510F
  • STA540SAN vs STA50813TR
  • STA540SAN vs STA50013TR
  • STA540SAN vs STA500
  • STA540SAN vs STA541SA
  • STA540SAN vs STA515WJ13TR
  • STA540SAN vs STA510A13TR
  • STA540SAN vs STA508
  • STA540SAN vs STA50513TR
  • STA540SAN vs STA505
  • STA540SAN vs STA501A13TR
  • STA540SAN vs STA501A
  • STA540SAN vs STA501013TR
  • STA540SAN vs STA368BWGTR
  • STA540SAN vs STA335MLJ13TR
  • STA540SAN vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.