☰
STA540
STA540
Active
Description:  IC AMP AB DUAL/QUAD 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   STA540 Datasheet
History Price: $6.74000
In Stock: 17590
STA540 Specification
Specification
Part No
STA540
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
38W x 2 @ 4Ohm; 16W x 4 @ 4Ohm
Voltage - Supply
8V ~ 22V
Features
Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
15-Multiwatt
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
STA540 PDF Datasheet
STA540 Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA540 Description
The STMicroelectronics STA540 is a high-performance audio power amplifier designed for driving speakers in various audio applications, including home theater systems, televisions, and portable audio devices. This device is part of STMicroelectronics' extensive portfolio of audio amplifiers, known for their efficiency, sound quality, and reliability. The STA540 is particularly noted for its ability to deliver high output power while maintaining low distortion and high fidelity.

## Key Features

1. Class AB Amplifier: The STA540 operates as a Class AB amplifier, which combines the advantages of both Class A and Class B amplifiers. This design provides a good balance between sound quality and power efficiency, making it suitable for high-fidelity audio applications.

2. High Output Power: The STA540 is capable of delivering significant output power, typically around 2 x 20W into an 8-ohm load, and up to 2 x 30W into a 4-ohm load. This makes it suitable for driving a wide range of speakers, from small bookshelf speakers to larger floor-standing models.

3. Low Total Harmonic Distortion (THD): The amplifier features low total harmonic distortion, typically less than 0.1% at rated power. This characteristic ensures that the audio output remains clean and faithful to the original signal, providing an enjoyable listening experience.

4. Wide Frequency Response: The STA540 offers a wide frequency response, typically from 20 Hz to 20 kHz, allowing it to reproduce the full range of audible sound. This is essential for high-quality audio playback, ensuring that both low bass and high treble frequencies are accurately represented.

5. Integrated Protection Features: The STA540 includes built-in protection mechanisms, such as thermal shutdown, short-circuit protection, and overcurrent protection. These features enhance the reliability of the amplifier and prevent damage under adverse operating conditions.

6. Low Noise Operation: The amplifier is designed to operate with low noise levels, which is crucial for audio applications. This ensures that background noise does not interfere with the listening experience, particularly in quiet passages of music.

7. Flexible Power Supply Options: The STA540 can operate from a wide range of power supply voltages, typically from ±12V to ±25V. This flexibility allows it to be used in various applications and designs without the need for extensive modifications.

8. Compact Package: The STA540 is available in a compact package, which is advantageous for space-constrained applications. The small footprint allows for easy integration into various circuit designs, including those in consumer electronics.

## Specifications

- Amplifier Type: Class AB
- Output Power:
- 2 x 20W into 8Ω
- 2 x 30W into 4Ω
- Total Harmonic Distortion (THD): < 0.1% at rated power
- Frequency Response: 20 Hz to 20 kHz
- Supply Voltage: ±12V to ±25V
- Protection Features: Thermal shutdown, short-circuit protection, overcurrent protection
- Noise Level: Low noise operation
- Package Type: Available in various packages, including PowerSO-20 and others

## Applications

The STMicroelectronics STA540 is suitable for a wide range of applications, including:

- Home Audio Systems: Used in home theater systems and stereo amplifiers to drive speakers with high-quality audio output.
- Televisions: Integrated into TV sets to enhance audio performance, providing better sound quality than built-in speakers.
- Portable Audio Devices: Employed in portable speakers and audio systems, where compact size and high output power are essential.
- Car Audio Systems: Utilized in automotive audio systems to deliver powerful sound in vehicles.
- Professional Audio Equipment: Suitable for use in professional audio applications, such as mixers and PA systems.

## Conclusion

The STMicroelectronics STA540 is a versatile and efficient audio power amplifier that meets the demands of various audio applications. Its combination of high output power, low distortion, and integrated protection features makes it an excellent choice for manufacturers looking to develop high-quality audio products. For detailed specifications, application notes, and design guidelines, it is recommended to refer to the official datasheet provided by STMicroelectronics.
STA540 Compare Parts
  • STA540 vs STA543SA
  • STA540 vs STA540SAN
  • STA540 vs STA533WF13TR
  • STA540 vs STA529Q
  • STA540 vs STA51813TR
  • STA540 vs STA516BFTR
  • STA540 vs STA516BETR
  • STA540 vs STA516B13TR
  • STA540 vs STA515W13TR
  • STA540 vs STA510FTR
  • STA540 vs STA510F
  • STA540 vs STA50813TR
  • STA540 vs STA50013TR
  • STA540 vs STA500
  • STA540 vs STA541SA
  • STA540 vs STA515WJ13TR
  • STA540 vs STA510A13TR
  • STA540 vs STA508
  • STA540 vs STA50513TR
  • STA540 vs STA505
  • STA540 vs STA501A13TR
  • STA540 vs STA501A
  • STA540 vs STA501013TR
  • STA540 vs STA368BWGTR
  • STA540 vs STA335MLJ13TR
  • STA540 vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.