☰
STA508
STA508
Obsolete
Description:  IC AMP D MONO/STER 160W PWRSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA508 Datasheet
History Price: Obsolete
In Stock: 2000
STA508 Specification
Specification
Part No
STA508
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
160W x 1 @ 8Ohm; 80W x 2 @ 4Ohm
Voltage - Supply
10V ~ 36V
Features
Digital Inputs, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 90 ℃ (TA)
Supplier Device Package
PowerSO-36
Package / Case
PowerSO-36 Exposed Top Pad
STA508 PDF Datasheet
STA508 Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA508 Compare Parts
  • STA508 vs STA543SA
  • STA508 vs STA540SAN
  • STA508 vs STA540
  • STA508 vs STA533WF13TR
  • STA508 vs STA529Q
  • STA508 vs STA51813TR
  • STA508 vs STA516BFTR
  • STA508 vs STA516BETR
  • STA508 vs STA516B13TR
  • STA508 vs STA515W13TR
  • STA508 vs STA510FTR
  • STA508 vs STA510F
  • STA508 vs STA50813TR
  • STA508 vs STA50013TR
  • STA508 vs STA500
  • STA508 vs STA541SA
  • STA508 vs STA515WJ13TR
  • STA508 vs STA510A13TR
  • STA508 vs STA50513TR
  • STA508 vs STA505
  • STA508 vs STA501A13TR
  • STA508 vs STA501A
  • STA508 vs STA501013TR
  • STA508 vs STA368BWGTR
  • STA508 vs STA335MLJ13TR
  • STA508 vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.