☰
STA501A
STA501A
Obsolete
Description:  IC AMP AUDIO PWR POWERSO36
Manufacturer:  STMicroelectronics
Datasheet:   STA501A Datasheet
History Price: Obsolete
In Stock: 32020
STA501A Specification
Specification
Part No
STA501A
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
PowerSO-36
Package / Case
-
STA501A PDF Datasheet
STA501A Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA501A Compare Parts
  • STA501A vs STA543SA
  • STA501A vs STA540SAN
  • STA501A vs STA540
  • STA501A vs STA533WF13TR
  • STA501A vs STA529Q
  • STA501A vs STA51813TR
  • STA501A vs STA516BFTR
  • STA501A vs STA516BETR
  • STA501A vs STA516B13TR
  • STA501A vs STA515W13TR
  • STA501A vs STA510FTR
  • STA501A vs STA510F
  • STA501A vs STA50813TR
  • STA501A vs STA50013TR
  • STA501A vs STA500
  • STA501A vs STA541SA
  • STA501A vs STA515WJ13TR
  • STA501A vs STA510A13TR
  • STA501A vs STA508
  • STA501A vs STA50513TR
  • STA501A vs STA505
  • STA501A vs STA501A13TR
  • STA501A vs STA501013TR
  • STA501A vs STA368BWGTR
  • STA501A vs STA335MLJ13TR
  • STA501A vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.