☰
STA335MLJ13TR
STA335MLJ13TR
Active
Description:  CONDITIONING & INTERFACES
Manufacturer:  STMicroelectronics
History Price: $5.24070
In Stock: 36010
STA335MLJ13TR Specification
Specification
Part No
STA335MLJ13TR
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
Voltage - Supply
5V ~ 26V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Supplier Device Package
PowerSSO-36 EPD
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
STA335MLJ13TR PDF Datasheet
STA335MLJ13TR Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA335MLJ13TR Compare Parts
  • STA335MLJ13TR vs STA543SA
  • STA335MLJ13TR vs STA540SAN
  • STA335MLJ13TR vs STA540
  • STA335MLJ13TR vs STA533WF13TR
  • STA335MLJ13TR vs STA529Q
  • STA335MLJ13TR vs STA51813TR
  • STA335MLJ13TR vs STA516BFTR
  • STA335MLJ13TR vs STA516BETR
  • STA335MLJ13TR vs STA516B13TR
  • STA335MLJ13TR vs STA515W13TR
  • STA335MLJ13TR vs STA510FTR
  • STA335MLJ13TR vs STA510F
  • STA335MLJ13TR vs STA50813TR
  • STA335MLJ13TR vs STA50013TR
  • STA335MLJ13TR vs STA500
  • STA335MLJ13TR vs STA541SA
  • STA335MLJ13TR vs STA515WJ13TR
  • STA335MLJ13TR vs STA510A13TR
  • STA335MLJ13TR vs STA508
  • STA335MLJ13TR vs STA50513TR
  • STA335MLJ13TR vs STA505
  • STA335MLJ13TR vs STA501A13TR
  • STA335MLJ13TR vs STA501A
  • STA335MLJ13TR vs STA501013TR
  • STA335MLJ13TR vs STA368BWGTR
  • STA335MLJ13TR vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.