☰
STA335BWJTR
STA335BWJTR
Active
Description:  LINEAR IC'S
Manufacturer:  STMicroelectronics
Datasheet:   STA335BWJTR Datasheet
History Price: $5.48100
In Stock: 22900
STA335BWJTR Specification
Specification
Part No
STA335BWJTR
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
Voltage - Supply
4.5V ~ 24V
Features
-
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
PowerSSO-36 EPD
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
STA335BWJTR Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510F
STA510F
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA335BWJTR Compare Parts
  • STA335BWJTR vs STA543SA
  • STA335BWJTR vs STA540SAN
  • STA335BWJTR vs STA540
  • STA335BWJTR vs STA533WF13TR
  • STA335BWJTR vs STA529Q
  • STA335BWJTR vs STA51813TR
  • STA335BWJTR vs STA516BFTR
  • STA335BWJTR vs STA516BETR
  • STA335BWJTR vs STA516B13TR
  • STA335BWJTR vs STA515W13TR
  • STA335BWJTR vs STA510FTR
  • STA335BWJTR vs STA510F
  • STA335BWJTR vs STA50813TR
  • STA335BWJTR vs STA50013TR
  • STA335BWJTR vs STA500
  • STA335BWJTR vs STA541SA
  • STA335BWJTR vs STA515WJ13TR
  • STA335BWJTR vs STA510A13TR
  • STA335BWJTR vs STA508
  • STA335BWJTR vs STA50513TR
  • STA335BWJTR vs STA505
  • STA335BWJTR vs STA501A13TR
  • STA335BWJTR vs STA501A
  • STA335BWJTR vs STA501013TR
  • STA335BWJTR vs STA368BWGTR
  • STA335BWJTR vs STA335MLJ13TR
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos