☰
L78M10CV
L78M10CV
Obsolete
Description:  IC REG LINEAR 10V 500MA TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L78M10CV Datasheet
History Price: Obsolete
In Stock: 21600
L78M10CV Specification
Specification
Part No
L78M10CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
500mA
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
56dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L78M10CV PDF Datasheet
L78M10CV Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L78M10CV Description
The STMicroelectronics L78M10CV is a popular linear voltage regulator designed to provide a stable output voltage for various electronic applications. This device is part of the L78M series of voltage regulators, which are known for their reliability, ease of use, and versatility. The L78M10CV is particularly suitable for applications requiring a fixed output voltage of 10V, making it ideal for powering microcontrollers, sensors, and other electronic components.

## Product Overview:

Model: STMicroelectronics L78M10CV

Type: Linear Voltage Regulator

## Technical Specifications:

1. Electrical Characteristics:
- Input Voltage Range (Vin): 12V to 35V
- Output Voltage (Vout): Fixed at 10V
- Maximum Output Current (Iout): 500 mA
- Dropout Voltage (Vdo): Typically 2V at 500 mA load
- Line Regulation: 0.1% (typical)
- Load Regulation: 0.5% (typical)

2. Protection Features:
- Thermal Shutdown: Protects the device from overheating
- Short-Circuit Protection: Prevents damage during fault conditions
- Reverse Polarity Protection: Ensures safe operation even with incorrect power supply connections

3. Package Information:
- Package Type: TO-220
- Dimensions:
- Length: 10.5 mm
- Width: 15.5 mm
- Height: 4.5 mm
- Weight: Approximately 10 grams

4. Thermal Characteristics:
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (Junction to Ambient): 65°C/W

5. Features:
- High efficiency with low dropout voltage
- Simple to use with minimal external components required
- RoHS compliant, ensuring environmental safety
- Wide range of input voltage compatibility

6. Applications:
- Power supply for microcontrollers and digital circuits
- Battery-powered devices
- Industrial control systems
- Consumer electronics
- Communication equipment

## Conclusion:

The STMicroelectronics L78M10CV is a reliable and efficient linear voltage regulator that provides a fixed output voltage of 10V, making it suitable for a wide range of applications. Its robust protection features, including thermal shutdown and short-circuit protection, ensure safe operation in various conditions. With its ease of use and minimal external component requirements, the L78M10CV is an excellent choice for engineers and designers looking to implement stable power solutions in their electronic projects. For more information or to purchase the product, please visit the official STMicroelectronics website or contact their customer service.
L78M10CV Compare Parts
  • L78M10CV vs L78S75CV
  • L78M10CV vs L78S24CV
  • L78M10CV vs L78S18CV
  • L78M10CV vs L78S15CV-DG
  • L78M10CV vs L78S15CV
  • L78M10CV vs L78S12CV-DG
  • L78M10CV vs L78S12CV
  • L78M10CV vs L78S12CT
  • L78M10CV vs L78S10CV-DG
  • L78M10CV vs L78S10CV
  • L78M10CV vs L78S09CV-DG
  • L78M10CV vs L78S09CV
  • L78M10CV vs L78S05CV-DG
  • L78M10CV vs L78S05CV
  • L78M10CV vs L78MS05JSMP-AN-DLM-E
  • L78M10CV vs L78MR05R-E
  • L78M10CV vs L78MR05-FA-E
  • L78M10CV vs L78MR05-E
  • L78M10CV vs L78M24CV-DG
  • L78M10CV vs L78M24CV
  • L78M10CV vs L78M24CDT-TR
  • L78M10CV vs L78M24CDT
  • L78M10CV vs L78M24ACDT-TR
  • L78M10CV vs L78M24ABV
  • L78M10CV vs L78M24ABDT-TR
  • L78M10CV vs L78M18ABDT
  • L78M10CV vs L78M15CV-DG
  • L78M10CV vs L78M15CV
  • L78M10CV vs L78M15CDT-TR
  • L78M10CV vs L78M15ACDT
  • L78M10CV vs L78M15ABV-DG
  • L78M10CV vs L78M15ABV
  • L78M10CV vs L78M15ABDT-TR
  • L78M10CV vs L78M12CV-DG
  • L78M10CV vs L78M12CV
  • L78M10CV vs L78M12CDT-TR
  • L78M10CV vs L78M12CDT-1
  • L78M10CV vs L78M12ACDT-TR
  • L78M10CV vs L78M12ABV
  • L78M10CV vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend