☰
L7805ACV
L7805ACV
Active
Description:  IC REG LINEAR 5V 1.5A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L7805ACV Datasheet
History Price: $0.86000
In Stock: 2330
L7805ACV Specification
Specification
Part No
L7805ACV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
68dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L7805ACV PDF Datasheet
L7805ACV Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805CD2T
L7805CD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACV Description
The STMicroelectronics L7805ACV is a popular linear voltage regulator that provides a stable output voltage of 5V. It is widely used in various electronic applications due to its reliability, ease of use, and cost-effectiveness. Below is a detailed introduction to the L7805ACV, including its specifications and parameters.

## Overview

The L7805ACV is part of the L78xx series of voltage regulators, which are designed to provide a fixed output voltage. The "L" in the part number indicates that it is a linear regulator, while "7805" specifies that the output voltage is 5V. The "ACV" suffix indicates that it is packaged in a TO-220 form factor, which is suitable for heat dissipation in applications requiring higher current.

## Key Features

1. Fixed Output Voltage: The L7805ACV provides a regulated output voltage of 5V, making it ideal for powering microcontrollers, sensors, and other electronic components that require a stable voltage supply.

2. Current Output: The device can deliver a maximum output current of 1.5A, which is sufficient for many low to medium power applications.

3. Thermal Overload Protection: The L7805ACV includes built-in thermal protection, which prevents the device from overheating and ensures reliable operation under varying load conditions.

4. Short Circuit Protection: This regulator is designed to protect itself from damage in the event of a short circuit, making it robust for various applications.

5. Wide Input Voltage Range: The L7805ACV can accept input voltages ranging from 7V to 35V, providing flexibility in power supply design.

6. Low Dropout Voltage: The dropout voltage is typically around 2V, which means that the input voltage must be at least 7V for the regulator to maintain a stable 5V output.

7. Low Noise: The L7805ACV is designed to provide low output noise, which is essential for sensitive electronic applications.

## Specifications

Here are the detailed specifications of the L7805ACV:

- Output Voltage (Vout): 5V ± 5% (at 25°C)
- Input Voltage (Vin): 7V to 35V
- Output Current (Iout): Up to 1.5A
- Dropout Voltage (Vdrop): Typically 2V at 1.5A load
- Quiescent Current (Iq): Approximately 5mA
- Temperature Range: -40°C to +125°C
- Thermal Resistance (junction to case): 5°C/W
- Package Type: TO-220
- Weight: Approximately 15g

## Applications

The L7805ACV is suitable for a wide range of applications, including:

- Power supply for microcontrollers and digital circuits
- Voltage regulation in battery-powered devices
- Powering sensors and actuators in embedded systems
- General-purpose voltage regulation in consumer electronics

## Conclusion

The STMicroelectronics L7805ACV is a versatile and reliable linear voltage regulator that provides a fixed output voltage of 5V with a maximum output current of 1.5A. Its robust design, including thermal and short circuit protection, makes it an excellent choice for various electronic applications. With its wide input voltage range and low dropout voltage, the L7805ACV is a preferred component for engineers and designers looking for a dependable voltage regulation solution.
L7805ACV Compare Parts
  • L7805ACV vs L78S75CV
  • L7805ACV vs L78S24CV
  • L7805ACV vs L78S18CV
  • L7805ACV vs L78S15CV-DG
  • L7805ACV vs L78S15CV
  • L7805ACV vs L78S12CV-DG
  • L7805ACV vs L78S12CV
  • L7805ACV vs L78S12CT
  • L7805ACV vs L78S10CV-DG
  • L7805ACV vs L78S10CV
  • L7805ACV vs L78S09CV-DG
  • L7805ACV vs L78S09CV
  • L7805ACV vs L78S05CV-DG
  • L7805ACV vs L78S05CV
  • L7805ACV vs L78MS05JSMP-AN-DLM-E
  • L7805ACV vs L78MR05R-E
  • L7805ACV vs L78MR05-FA-E
  • L7805ACV vs L78MR05-E
  • L7805ACV vs L78M24CV-DG
  • L7805ACV vs L78M24CV
  • L7805ACV vs L78M24CDT-TR
  • L7805ACV vs L78M24CDT
  • L7805ACV vs L78M24ACDT-TR
  • L7805ACV vs L78M24ABV
  • L7805ACV vs L78M24ABDT-TR
  • L7805ACV vs L78M18ABDT
  • L7805ACV vs L78M15CV-DG
  • L7805ACV vs L78M15CV
  • L7805ACV vs L78M15CDT-TR
  • L7805ACV vs L78M15ACDT
  • L7805ACV vs L78M15ABV-DG
  • L7805ACV vs L78M15ABV
  • L7805ACV vs L78M15ABDT-TR
  • L7805ACV vs L78M12CV-DG
  • L7805ACV vs L78M12CV
  • L7805ACV vs L78M12CDT-TR
  • L7805ACV vs L78M12CDT-1
  • L7805ACV vs L78M12ACDT-TR
  • L7805ACV vs L78M12ABV
  • L7805ACV vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend