Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics L7805ACP
L7805ACP
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 1.5A TO220FP
Manufacturer:
STMicroelectronics
Datasheet:
L7805ACP Datasheet
History Price: $1.36000
In Stock: 31900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L7805ACP Specification
Specification
Part No
L7805ACP
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
68dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack
Supplier Device Package
TO-220FP
L7805ACP PDF Datasheet
L7805ACP Datasheet
Click and Download: L7805ACP Datasheet
L7805ACP Related Parts
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805CD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP Compare Parts
L7805ACP vs L78S75CV
L7805ACP vs L78S24CV
L7805ACP vs L78S18CV
L7805ACP vs L78S15CV-DG
L7805ACP vs L78S15CV
L7805ACP vs L78S12CV-DG
L7805ACP vs L78S12CV
L7805ACP vs L78S12CT
L7805ACP vs L78S10CV-DG
L7805ACP vs L78S10CV
L7805ACP vs L78S09CV-DG
L7805ACP vs L78S09CV
L7805ACP vs L78S05CV-DG
L7805ACP vs L78S05CV
L7805ACP vs L78MS05JSMP-AN-DLM-E
L7805ACP vs L78MR05R-E
L7805ACP vs L78MR05-FA-E
L7805ACP vs L78MR05-E
L7805ACP vs L78M24CV-DG
L7805ACP vs L78M24CV
L7805ACP vs L78M24CDT-TR
L7805ACP vs L78M24CDT
L7805ACP vs L78M24ACDT-TR
L7805ACP vs L78M24ABV
L7805ACP vs L78M24ABDT-TR
L7805ACP vs L78M18ABDT
L7805ACP vs L78M15CV-DG
L7805ACP vs L78M15CV
L7805ACP vs L78M15CDT-TR
L7805ACP vs L78M15ACDT
L7805ACP vs L78M15ABV-DG
L7805ACP vs L78M15ABV
L7805ACP vs L78M15ABDT-TR
L7805ACP vs L78M12CV-DG
L7805ACP vs L78M12CV
L7805ACP vs L78M12CDT-TR
L7805ACP vs L78M12CDT-1
L7805ACP vs L78M12ACDT-TR
L7805ACP vs L78M12ABV
L7805ACP vs L78M12ABDT-TR
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend