☰
L7805ABD2T
L7805ABD2T
Obsolete
Description:  IC REG LINEAR 5V 1.5A D2PAK
Manufacturer:  STMicroelectronics
Datasheet:   L7805ABD2T Datasheet
History Price: Obsolete
In Stock: 18460
L7805ABD2T Specification
Specification
Part No
L7805ABD2T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
68dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
L7805ABD2T PDF Datasheet
L7805ABD2T Related Parts
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805CD2T
L7805CD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T Description
The STMicroelectronics L7805ABD2T is a popular linear voltage regulator designed to provide a stable output voltage of 5V with a maximum output current of 1.5A. This device is widely used in various electronic applications, including consumer electronics, industrial equipment, and automotive systems, due to its reliability, ease of use, and robust performance.

## Overview

The L7805ABD2T is part of the L78xx series of voltage regulators, which are known for their simplicity and effectiveness in providing regulated output voltages. The "L" in the part number indicates that it is a linear regulator, which means it operates by dissipating excess voltage as heat to maintain a constant output voltage. This makes it suitable for applications where low noise and minimal ripple are essential.

## Key Features

1. Fixed Output Voltage: The L7805ABD2T provides a fixed output voltage of 5V, making it ideal for powering microcontrollers, sensors, and other electronic components that require a stable voltage supply.

2. Output Current Capability: The regulator can deliver up to 1.5A of output current, which is sufficient for many low to moderate power applications.

3. Wide Input Voltage Range: The device can accept input voltages ranging from 7V to 35V, allowing it to be used in various power supply configurations.

4. Thermal Overload Protection: The L7805ABD2T includes built-in thermal protection, which automatically shuts down the regulator if it overheats, preventing damage to the device and the connected load.

5. Short-Circuit Protection: The regulator features short-circuit protection, which limits the output current in the event of a short circuit, ensuring safe operation.

6. Low Dropout Voltage: The L7805ABD2T has a low dropout voltage, typically around 2V, which allows it to maintain regulation even when the input voltage is close to the output voltage.

7. Easy to Use: The device requires only a few external components (input and output capacitors) for stable operation, making it easy to integrate into various designs.

8. Compact Package: The L7805ABD2T is available in a TO-220 package, which provides good thermal performance and allows for easy mounting on heat sinks if necessary.

## Specifications

- Output Voltage: 5V (fixed)
- Output Current: Up to 1.5A
- Input Voltage Range: 7V to 35V
- Dropout Voltage: Typically 2V at 1.5A
- Line Regulation: 0.01%/V (typical)
- Load Regulation: 0.1% (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: TO-220

## Applications

The L7805ABD2T is suitable for a wide range of applications, including:

- Power Supply Circuits: Used in power supply designs for various electronic devices requiring a stable 5V output.
- Microcontroller Power: Ideal for powering microcontrollers and digital logic circuits that operate at 5V.
- Sensor Power Supply: Provides a stable voltage for sensors and other peripheral devices in electronic systems.
- Consumer Electronics: Commonly used in consumer electronics such as audio equipment, gaming consoles, and home appliances.
- Industrial Equipment: Utilized in industrial control systems and automation equipment where reliable voltage regulation is essential.

## Conclusion

The STMicroelectronics L7805ABD2T is a reliable and efficient linear voltage regulator that provides a stable 5V output with a maximum current of 1.5A. Its wide input voltage range, built-in protection features, and ease of use make it an excellent choice for various applications in consumer electronics, industrial systems, and more. With its robust performance and compact design, the L7805ABD2T continues to be a popular choice among engineers and designers looking for a dependable voltage regulation solution.
L7805ABD2T Compare Parts
  • L7805ABD2T vs L78S75CV
  • L7805ABD2T vs L78S24CV
  • L7805ABD2T vs L78S18CV
  • L7805ABD2T vs L78S15CV-DG
  • L7805ABD2T vs L78S15CV
  • L7805ABD2T vs L78S12CV-DG
  • L7805ABD2T vs L78S12CV
  • L7805ABD2T vs L78S12CT
  • L7805ABD2T vs L78S10CV-DG
  • L7805ABD2T vs L78S10CV
  • L7805ABD2T vs L78S09CV-DG
  • L7805ABD2T vs L78S09CV
  • L7805ABD2T vs L78S05CV-DG
  • L7805ABD2T vs L78S05CV
  • L7805ABD2T vs L78MS05JSMP-AN-DLM-E
  • L7805ABD2T vs L78MR05R-E
  • L7805ABD2T vs L78MR05-FA-E
  • L7805ABD2T vs L78MR05-E
  • L7805ABD2T vs L78M24CV-DG
  • L7805ABD2T vs L78M24CV
  • L7805ABD2T vs L78M24CDT-TR
  • L7805ABD2T vs L78M24CDT
  • L7805ABD2T vs L78M24ACDT-TR
  • L7805ABD2T vs L78M24ABV
  • L7805ABD2T vs L78M24ABDT-TR
  • L7805ABD2T vs L78M18ABDT
  • L7805ABD2T vs L78M15CV-DG
  • L7805ABD2T vs L78M15CV
  • L7805ABD2T vs L78M15CDT-TR
  • L7805ABD2T vs L78M15ACDT
  • L7805ABD2T vs L78M15ABV-DG
  • L7805ABD2T vs L78M15ABV
  • L7805ABD2T vs L78M15ABDT-TR
  • L7805ABD2T vs L78M12CV-DG
  • L7805ABD2T vs L78M12CV
  • L7805ABD2T vs L78M12CDT-TR
  • L7805ABD2T vs L78M12CDT-1
  • L7805ABD2T vs L78M12ACDT-TR
  • L7805ABD2T vs L78M12ABV
  • L7805ABD2T vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend