☰
L7805ABD2T-TR
L7805ABD2T-TR
Active
Description:  IC REG LINEAR 5V 1.5A D2PAK
Manufacturer:  STMicroelectronics
History Price: $1.11000
In Stock: 14530
L7805ABD2T-TR Specification
Specification
Part No
L7805ABD2T-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
68dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
L7805ABD2T-TR PDF Datasheet
L7805ABD2T-TR Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805CD2T
L7805CD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR Description
Product Overview

The STMicroelectronics L7805ABD2T-TR is a classic linear voltage regulator designed to provide a fixed +5 V output voltage with a maximum output current of 1.5 A. It belongs to the L78xx family of three-terminal positive voltage regulators widely used in industrial, consumer, and automotive applications for stable and reliable power supply solutions. The device integrates internal current limiting, thermal shutdown, and safe-area protection to ensure robust operation even under fault conditions.

Housed in a compact D2PAK (TO-252) surface-mount package, the L7805ABD2T-TR facilitates efficient heat dissipation and easy PCB mounting. Its wide input voltage range and simple pin configuration make it suitable for powering a variety of electronic circuits from unregulated DC supplies, batteries, or rectified AC sources.

Key Features

* Fixed output voltage: +5 V ± 2% typical
* Output current capability up to 1.5 A
* Input voltage range: up to 35 V maximum
* Internal thermal overload protection
* Internal short-circuit current limiting
* Safe operating area (SOA) protection
* Low dropout voltage (typically 2 V at full load)
* Line and load regulation:

* Line regulation typically 30 mV
* Load regulation typically 50 mV
* Quiescent current typically 6.5 mA
* Operating junction temperature range: –40°C to +125°C
* Package: D2PAK (TO-252) surface-mount, RoHS compliant
* Standard pinout: Input, Ground, Output
* Designed for easy PCB mounting with good thermal conductivity

Electrical Specifications

* Input Voltage (VIN): 7 V to 35 V (recommended operation)
* Output Voltage (VOUT): 5 V ± 2%
* Output Current (IO): Up to 1.5 A continuous
* Dropout Voltage (VDO): Typically 2 V at 1.5 A load
* Line Regulation: 20 mV to 50 mV (typical) over full input voltage range
* Load Regulation: 30 mV to 70 mV (typical) from no load to full load
* Quiescent Current (IQ): 6.5 mA typical
* Ripple Rejection: 60 dB typical at 120 Hz
* Thermal Shutdown Threshold: Typically 150°C junction temperature
* Short-Circuit Current: Limited internally to safe values
* Operating Temperature Range: –40°C to +125°C junction
* Storage Temperature Range: –65°C to +150°C
* Thermal Resistance Junction-to-Ambient (RθJA): ~50°C/W (depending on PCB layout)
* Thermal Resistance Junction-to-Case (RθJC): ~3°C/W

Functional Description

The L7805ABD2T-TR operates as a three-terminal linear regulator designed to maintain a steady 5 V output voltage regardless of variations in input voltage or output load, within its specified limits. It regulates output voltage through an internal error amplifier and a series pass transistor, adjusting conduction to maintain constant output voltage.

The device includes built-in protection features such as thermal shutdown to prevent overheating, current limiting to avoid excessive output current, and safe operating area protection for reliability under transient or fault conditions.

Due to its linear regulation topology, the device dissipates power equal to the voltage drop across the regulator multiplied by the output current, which necessitates proper thermal management when operating at high currents or input voltages.

The device’s standard pin configuration—Input, Ground, and Output—facilitates simple implementation into existing power supply designs. The D2PAK package offers low-profile mounting and good thermal conduction to the PCB, making it suitable for compact and efficient power modules.

Typical Applications

* Power supply regulation for microcontrollers, digital circuits, and sensors
* Embedded systems requiring stable 5 V power rails
* Consumer electronics such as DVD players, set-top boxes, and gaming devices
* Industrial control equipment
* Automotive electronic modules
* Battery-powered devices requiring regulated voltage
* Communication devices and network equipment
* Post-regulation after switching power supplies to reduce noise

Design Considerations

* Input Voltage Headroom: Ensure the input voltage exceeds the output voltage by at least the dropout voltage (approximately 2 V) to maintain proper regulation.
* Thermal Management: Because power dissipation is significant at high input voltages and load currents, provide adequate heat sinking or PCB copper area to maintain junction temperature within safe limits.
* Bypass Capacitors: Use input and output capacitors as recommended (typically 0.33 µF at input and 0.1 µF at output) to improve transient response and stability.
* Load Transients: The regulator handles load changes efficiently, but avoid sudden large load steps without proper decoupling.
* Output Filtering: For sensitive analog or RF circuits, add additional LC filters or low-dropout regulators for improved noise performance.
* Protection: Although the device includes internal protection, adding external fuses or PTC resettable devices can enhance system robustness.
* PCB Layout: Place the device close to the load and minimize lead length to reduce voltage drops and noise pickup.
* Start-Up Conditions: Ensure smooth power application to avoid output voltage overshoot or oscillation.

Summary

The STMicroelectronics L7805ABD2T-TR is a reliable and widely used linear voltage regulator delivering a stable +5 V output at currents up to 1.5 A. Its integrated protection features, wide input voltage range, and robust packaging make it a versatile solution for powering a broad range of electronic applications from industrial systems to consumer devices. While linear regulation entails some power dissipation, proper thermal design and simple implementation ensure dependable voltage regulation with minimal complexity. This device remains a popular choice for designers seeking straightforward, proven voltage regulation in space-efficient surface-mount form.
L7805ABD2T-TR Compare Parts
  • L7805ABD2T-TR vs L78S75CV
  • L7805ABD2T-TR vs L78S24CV
  • L7805ABD2T-TR vs L78S18CV
  • L7805ABD2T-TR vs L78S15CV-DG
  • L7805ABD2T-TR vs L78S15CV
  • L7805ABD2T-TR vs L78S12CV-DG
  • L7805ABD2T-TR vs L78S12CV
  • L7805ABD2T-TR vs L78S12CT
  • L7805ABD2T-TR vs L78S10CV-DG
  • L7805ABD2T-TR vs L78S10CV
  • L7805ABD2T-TR vs L78S09CV-DG
  • L7805ABD2T-TR vs L78S09CV
  • L7805ABD2T-TR vs L78S05CV-DG
  • L7805ABD2T-TR vs L78S05CV
  • L7805ABD2T-TR vs L78MS05JSMP-AN-DLM-E
  • L7805ABD2T-TR vs L78MR05R-E
  • L7805ABD2T-TR vs L78MR05-FA-E
  • L7805ABD2T-TR vs L78MR05-E
  • L7805ABD2T-TR vs L78M24CV-DG
  • L7805ABD2T-TR vs L78M24CV
  • L7805ABD2T-TR vs L78M24CDT-TR
  • L7805ABD2T-TR vs L78M24CDT
  • L7805ABD2T-TR vs L78M24ACDT-TR
  • L7805ABD2T-TR vs L78M24ABV
  • L7805ABD2T-TR vs L78M24ABDT-TR
  • L7805ABD2T-TR vs L78M18ABDT
  • L7805ABD2T-TR vs L78M15CV-DG
  • L7805ABD2T-TR vs L78M15CV
  • L7805ABD2T-TR vs L78M15CDT-TR
  • L7805ABD2T-TR vs L78M15ACDT
  • L7805ABD2T-TR vs L78M15ABV-DG
  • L7805ABD2T-TR vs L78M15ABV
  • L7805ABD2T-TR vs L78M15ABDT-TR
  • L7805ABD2T-TR vs L78M12CV-DG
  • L7805ABD2T-TR vs L78M12CV
  • L7805ABD2T-TR vs L78M12CDT-TR
  • L7805ABD2T-TR vs L78M12CDT-1
  • L7805ABD2T-TR vs L78M12ACDT-TR
  • L7805ABD2T-TR vs L78M12ABV
  • L7805ABD2T-TR vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend