☰
L7805C-D2TR
L7805C-D2TR
Obsolete
Description:  IC REG LINEAR 5V 1.5A D2PAK
Manufacturer:  STMicroelectronics
Datasheet:   L7805C-D2TR Datasheet
History Price: Obsolete
In Stock: 43190
L7805C-D2TR Specification
Specification
Part No
L7805C-D2TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
62dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
L7805C-D2TR PDF Datasheet
L7805C-D2TR Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805CD2T
L7805CD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805C-D2TR Description
Introduction to STMicroelectronics L7805C-D2TR

The STMicroelectronics L7805C-D2TR is a popular linear voltage regulator designed to provide a stable output voltage of 5V. It is widely used in various electronic applications, including power supplies for microcontrollers, sensors, and other low-power devices. The L7805C-D2TR is known for its reliability, ease of use, and ability to deliver a consistent output voltage with minimal noise.

Key Specifications

- Output Voltage: The L7805C-D2TR provides a fixed output voltage of 5V.
- Output Current: It can deliver a maximum output current of 1.5A, making it suitable for a range of applications.
- Input Voltage Range: The device operates with an input voltage range of 7V to 35V, allowing for flexibility in power supply design.
- Dropout Voltage: The typical dropout voltage is around 2V at full load, which means the input voltage must be at least 7V to maintain a stable output of 5V.
- Temperature Range: The operating temperature range is from -40°C to +125°C, making it suitable for both consumer and industrial applications.
- Package Type: The L7805C-D2TR is available in a TO-220 package, which provides good thermal performance and ease of mounting.

Features

- Thermal Overload Protection: The L7805C-D2TR includes built-in thermal protection, which prevents the device from overheating and ensures safe operation under high load conditions.
- Short-Circuit Protection: This feature protects the regulator from damage in the event of a short circuit at the output, enhancing reliability.
- Low Noise Operation: The linear design of the L7805C-D2TR results in low output noise, making it ideal for sensitive applications where power supply noise can affect performance.
- Ease of Use: The device requires minimal external components, typically just input and output capacitors, simplifying the design process.

Applications

The L7805C-D2TR is widely used in various applications, including:

- Power Supply Circuits: It is commonly used in power supply designs for microcontrollers, sensors, and other electronic devices that require a stable 5V supply.
- Consumer Electronics: The regulator is found in devices such as audio equipment, gaming consoles, and home appliances.
- Industrial Equipment: It is used in industrial control systems, automation equipment, and instrumentation where reliable voltage regulation is essential.
- Battery-Powered Devices: The L7805C-D2TR can be used in battery-powered applications to provide a stable voltage output as the battery discharges.

Thermal Considerations

When designing with the L7805C-D2TR, thermal management is crucial. The device can dissipate heat during operation, especially under high load conditions. Proper heat sinking may be required to maintain safe operating temperatures and ensure reliable performance. The thermal resistance from junction to ambient is typically around 65°C/W, which can be improved with appropriate heat sinks.

Conclusion

The STMicroelectronics L7805C-D2TR is a versatile and reliable linear voltage regulator that provides a stable 5V output with a maximum current of 1.5A. Its robust features, including thermal and short-circuit protection, make it suitable for a wide range of applications in consumer electronics, industrial equipment, and power supply circuits. With its ease of use and minimal external component requirements, the L7805C-D2TR remains a popular choice among engineers and designers.
L7805C-D2TR Compare Parts
  • L7805C-D2TR vs L78S75CV
  • L7805C-D2TR vs L78S24CV
  • L7805C-D2TR vs L78S18CV
  • L7805C-D2TR vs L78S15CV-DG
  • L7805C-D2TR vs L78S15CV
  • L7805C-D2TR vs L78S12CV-DG
  • L7805C-D2TR vs L78S12CV
  • L7805C-D2TR vs L78S12CT
  • L7805C-D2TR vs L78S10CV-DG
  • L7805C-D2TR vs L78S10CV
  • L7805C-D2TR vs L78S09CV-DG
  • L7805C-D2TR vs L78S09CV
  • L7805C-D2TR vs L78S05CV-DG
  • L7805C-D2TR vs L78S05CV
  • L7805C-D2TR vs L78MS05JSMP-AN-DLM-E
  • L7805C-D2TR vs L78MR05R-E
  • L7805C-D2TR vs L78MR05-FA-E
  • L7805C-D2TR vs L78MR05-E
  • L7805C-D2TR vs L78M24CV-DG
  • L7805C-D2TR vs L78M24CV
  • L7805C-D2TR vs L78M24CDT-TR
  • L7805C-D2TR vs L78M24CDT
  • L7805C-D2TR vs L78M24ACDT-TR
  • L7805C-D2TR vs L78M24ABV
  • L7805C-D2TR vs L78M24ABDT-TR
  • L7805C-D2TR vs L78M18ABDT
  • L7805C-D2TR vs L78M15CV-DG
  • L7805C-D2TR vs L78M15CV
  • L7805C-D2TR vs L78M15CDT-TR
  • L7805C-D2TR vs L78M15ACDT
  • L7805C-D2TR vs L78M15ABV-DG
  • L7805C-D2TR vs L78M15ABV
  • L7805C-D2TR vs L78M15ABDT-TR
  • L7805C-D2TR vs L78M12CV-DG
  • L7805C-D2TR vs L78M12CV
  • L7805C-D2TR vs L78M12CDT-TR
  • L7805C-D2TR vs L78M12CDT-1
  • L7805C-D2TR vs L78M12ACDT-TR
  • L7805C-D2TR vs L78M12ABV
  • L7805C-D2TR vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend