☰
L78M05CDT
L78M05CDT
Obsolete
Description:  IC REG LINEAR 5V 500MA DPAK
Manufacturer:  STMicroelectronics
Datasheet:   L78M05CDT Datasheet
History Price: Obsolete
In Stock: 30740
L78M05CDT Specification
Specification
Part No
L78M05CDT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
500mA
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
62dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
L78M05CDT PDF Datasheet
L78M05CDT Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L78M05CDT Description
Overview of STMicroelectronics L78M05CDT

The STMicroelectronics L78M05CDT is a linear voltage regulator designed to provide a stable output voltage of 5 V with a maximum output current of 500 mA. This device is widely used in various electronic applications, including consumer electronics, automotive systems, and industrial equipment, where reliable voltage regulation is essential.

Key Specifications

- Output Voltage: The L78M05CDT provides a fixed output voltage of 5 V, making it suitable for powering a variety of 5 V logic devices and circuits.
- Output Current: It can deliver a maximum output current of 500 mA, which is adequate for many low to moderate power applications.
- Input Voltage Range: The device operates with an input voltage range of 7 V to 35 V, allowing for flexibility in power supply options.
- Dropout Voltage: The typical dropout voltage is around 2 V at full load, which means the input voltage must be at least 7 V to maintain a stable 5 V output under load conditions.
- Quiescent Current: The quiescent current is typically 5 mA, which is relatively low and contributes to overall power efficiency, especially in battery-operated devices.

Features

- Thermal Overload Protection: The L78M05CDT includes built-in thermal overload protection, which prevents the device from overheating and ensures safe operation under high load conditions.
- Short-Circuit Protection: The regulator features short-circuit protection, safeguarding both the device and the load from damage in case of a fault condition.
- Low Noise: The L78M05CDT is designed to provide low output noise, which is essential for applications requiring clean power supply to sensitive electronic components.
- TO-220 Package: The device is available in a TO-220 package, which allows for easy heat dissipation and mounting on a heatsink if necessary, enhancing thermal performance.
- Wide Operating Temperature Range: The L78M05CDT operates over a temperature range of -40°C to 125°C, making it suitable for use in harsh environments and industrial applications.

Applications

The L78M05CDT is versatile and can be used in various applications, including:

- Consumer Electronics: Ideal for powering devices such as audio equipment, home appliances, and other consumer electronics that require a stable 5 V supply.
- Automotive Systems: Suitable for automotive applications, providing reliable voltage regulation for sensors, microcontrollers, and other electronic components in vehicles.
- Industrial Equipment: Used in industrial automation systems, control circuits, and instrumentation where stable voltage is critical for performance.
- Power Supply Circuits: Commonly employed in power supply circuits to convert higher voltages to a stable 5 V output for various electronic devices.

Conclusion

The STMicroelectronics L78M05CDT is a reliable and efficient linear voltage regulator that meets the needs of a wide range of applications. With its fixed 5 V output, maximum output current of 500 mA, and robust protection features, it is an excellent choice for powering electronic circuits in consumer, automotive, and industrial environments. Its low noise performance and wide operating temperature range further enhance its suitability for diverse applications, making it a valuable component in modern electronic designs.
L78M05CDT Compare Parts
  • L78M05CDT vs L78S75CV
  • L78M05CDT vs L78S24CV
  • L78M05CDT vs L78S18CV
  • L78M05CDT vs L78S15CV-DG
  • L78M05CDT vs L78S15CV
  • L78M05CDT vs L78S12CV-DG
  • L78M05CDT vs L78S12CV
  • L78M05CDT vs L78S12CT
  • L78M05CDT vs L78S10CV-DG
  • L78M05CDT vs L78S10CV
  • L78M05CDT vs L78S09CV-DG
  • L78M05CDT vs L78S09CV
  • L78M05CDT vs L78S05CV-DG
  • L78M05CDT vs L78S05CV
  • L78M05CDT vs L78MS05JSMP-AN-DLM-E
  • L78M05CDT vs L78MR05R-E
  • L78M05CDT vs L78MR05-FA-E
  • L78M05CDT vs L78MR05-E
  • L78M05CDT vs L78M24CV-DG
  • L78M05CDT vs L78M24CV
  • L78M05CDT vs L78M24CDT-TR
  • L78M05CDT vs L78M24CDT
  • L78M05CDT vs L78M24ACDT-TR
  • L78M05CDT vs L78M24ABV
  • L78M05CDT vs L78M24ABDT-TR
  • L78M05CDT vs L78M18ABDT
  • L78M05CDT vs L78M15CV-DG
  • L78M05CDT vs L78M15CV
  • L78M05CDT vs L78M15CDT-TR
  • L78M05CDT vs L78M15ACDT
  • L78M05CDT vs L78M15ABV-DG
  • L78M05CDT vs L78M15ABV
  • L78M05CDT vs L78M15ABDT-TR
  • L78M05CDT vs L78M12CV-DG
  • L78M05CDT vs L78M12CV
  • L78M05CDT vs L78M12CDT-TR
  • L78M05CDT vs L78M12CDT-1
  • L78M05CDT vs L78M12ACDT-TR
  • L78M05CDT vs L78M12ABV
  • L78M05CDT vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend