☰
L78M05ABDT-TR
L78M05ABDT-TR
Active
Description:  IC REG LINEAR 5V 500MA DPAK
Manufacturer:  STMicroelectronics
History Price: $0.72000
In Stock: 450
L78M05ABDT-TR Specification
Specification
Part No
L78M05ABDT-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
500mA
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
62dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
L78M05ABDT-TR PDF Datasheet
L78M05ABDT-TR Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L78M05ABDT-TR Description
Product Overview
The STMicroelectronics L78M05ABDT-TR is a three-terminal positive voltage regulator integrated circuit designed to provide a fixed 5V output voltage with a moderate current capacity. It belongs to the L78xx series, which is known for its reliable performance, simplicity, and robustness in voltage regulation applications. The L78M05ABDT-TR is widely used in power supply designs for consumer electronics, industrial equipment, and embedded systems where a stable 5V output is critical for proper operation.

Key Features

* Output Voltage: Fixed 5V output, suitable for powering digital circuits, microcontrollers, and other low-voltage devices.
* Output Current: Can deliver up to 1.5A continuous current, making it suitable for moderate power applications.
* Thermal Shutdown Protection: Integrated thermal overload protection to prevent damage due to overheating.
* Short-Circuit Protection: Built-in current limiting and short-circuit protection enhance device reliability and system safety.
* Low Quiescent Current: Designed for efficiency, the regulator operates with a low quiescent current, minimizing power loss.
* Dropout Voltage: Typical dropout voltage around 2V, allowing regulation with a reasonably higher input voltage than output.
* Wide Input Voltage Range: Operates from 7V up to 35V input voltage, providing versatility for different power supply sources.
* Robust Package: Available in a TO-220 package with a plastic body and metal tab for efficient heat dissipation and easy mounting to heatsinks.
* RoHS Compliant: Environmentally friendly and free of hazardous substances.

Electrical Specifications

* Input Voltage (Vin): 7V to 35V
* Output Voltage (Vout): 5V ± 2%
* Output Current (Iout): Up to 1.5A
* Dropout Voltage: Approximately 2V at full load (1.5A)
* Line Regulation: Typically 0.01%/V
* Load Regulation: Typically 0.1%
* Quiescent Current (Iq): 4mA typical
* Ripple Rejection: 65 dB minimum at 120 Hz
* Operating Temperature Range: -40°C to +125°C junction temperature
* Thermal Resistance Junction-to-Case (RθJC): 5 °C/W
* Thermal Resistance Junction-to-Ambient (RθJA): 65 °C/W (without heatsink)

Functional Description
The L78M05ABDT-TR is designed to maintain a constant 5V output voltage regardless of variations in the input voltage and load current, provided that the input remains above the dropout voltage. It uses internal circuitry to monitor the output and dynamically adjust conduction to maintain voltage stability. The device incorporates thermal shutdown and current limiting features to protect both the regulator and the connected load from abnormal conditions such as short circuits or excessive power dissipation.

Thermal and Mechanical Characteristics

* The TO-220 package allows easy attachment of a heatsink to enhance thermal dissipation in high power or elevated temperature environments.
* The metal tab is internally connected to the device’s ground, facilitating thermal conduction but requiring caution to avoid electrical shorts when mounting.
* The package is designed for robust handling and durability, making it suitable for industrial applications with mechanical stress.

Applications

* Power Supplies: The L78M05ABDT-TR is widely used in linear power supply designs to provide a stable 5V rail for various circuits and devices.
* Microcontroller Systems: It is ideal for powering microcontrollers, sensors, and other low-voltage ICs requiring a regulated 5V supply.
* Consumer Electronics: Used in gadgets, home appliances, and other consumer devices for reliable voltage regulation.
* Industrial Equipment: Suitable for embedded industrial control systems where steady and protected voltage rails are necessary.
* Battery-Powered Devices: Can be used in systems where the input voltage varies but a stable 5V output is required.
* Automotive Electronics: Due to its wide input voltage range and robustness, it is applicable in automotive electronics for voltage regulation.

Performance and Reliability

* The integrated protections against thermal overload and short-circuits significantly enhance system reliability and prevent catastrophic failures.
* The device’s line and load regulation specifications ensure minimal voltage deviation under varying supply conditions and load demands.
* High ripple rejection capability reduces the influence of AC noise and ripple from the power source, leading to cleaner power output.
* The L78M05ABDT-TR is engineered for long-term stability and consistent performance across its full temperature and current range.

Environmental and Compliance

* The device meets environmental standards such as RoHS, ensuring it contains no hazardous materials and is suitable for use in environmentally conscious designs.
* The package and internal materials are designed for durability under thermal cycling and environmental stress.

Summary
The STMicroelectronics L78M05ABDT-TR is a reliable, robust, and efficient linear voltage regulator offering a fixed 5V output with a maximum current of 1.5A. It combines thermal protection, short-circuit prevention, and low quiescent current features in a compact TO-220 package that facilitates heat dissipation. With a wide input voltage range and excellent line/load regulation, it is suitable for a broad range of applications including consumer electronics, industrial automation, microcontroller systems, and automotive electronics. Its design ensures consistent voltage output, protecting sensitive circuits while providing stable power, making it a popular choice for engineers and designers seeking a dependable 5V linear regulator.
L78M05ABDT-TR Compare Parts
  • L78M05ABDT-TR vs L78S75CV
  • L78M05ABDT-TR vs L78S24CV
  • L78M05ABDT-TR vs L78S18CV
  • L78M05ABDT-TR vs L78S15CV-DG
  • L78M05ABDT-TR vs L78S15CV
  • L78M05ABDT-TR vs L78S12CV-DG
  • L78M05ABDT-TR vs L78S12CV
  • L78M05ABDT-TR vs L78S12CT
  • L78M05ABDT-TR vs L78S10CV-DG
  • L78M05ABDT-TR vs L78S10CV
  • L78M05ABDT-TR vs L78S09CV-DG
  • L78M05ABDT-TR vs L78S09CV
  • L78M05ABDT-TR vs L78S05CV-DG
  • L78M05ABDT-TR vs L78S05CV
  • L78M05ABDT-TR vs L78MS05JSMP-AN-DLM-E
  • L78M05ABDT-TR vs L78MR05R-E
  • L78M05ABDT-TR vs L78MR05-FA-E
  • L78M05ABDT-TR vs L78MR05-E
  • L78M05ABDT-TR vs L78M24CV-DG
  • L78M05ABDT-TR vs L78M24CV
  • L78M05ABDT-TR vs L78M24CDT-TR
  • L78M05ABDT-TR vs L78M24CDT
  • L78M05ABDT-TR vs L78M24ACDT-TR
  • L78M05ABDT-TR vs L78M24ABV
  • L78M05ABDT-TR vs L78M24ABDT-TR
  • L78M05ABDT-TR vs L78M18ABDT
  • L78M05ABDT-TR vs L78M15CV-DG
  • L78M05ABDT-TR vs L78M15CV
  • L78M05ABDT-TR vs L78M15CDT-TR
  • L78M05ABDT-TR vs L78M15ACDT
  • L78M05ABDT-TR vs L78M15ABV-DG
  • L78M05ABDT-TR vs L78M15ABV
  • L78M05ABDT-TR vs L78M15ABDT-TR
  • L78M05ABDT-TR vs L78M12CV-DG
  • L78M05ABDT-TR vs L78M12CV
  • L78M05ABDT-TR vs L78M12CDT-TR
  • L78M05ABDT-TR vs L78M12CDT-1
  • L78M05ABDT-TR vs L78M12ACDT-TR
  • L78M05ABDT-TR vs L78M12ABV
  • L78M05ABDT-TR vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend