☰
L78L05ABD13TR
L78L05ABD13TR
Active
Description:  IC REG LINEAR 5V 100MA 8SO
Manufacturer:  STMicroelectronics
History Price: $0.52000
In Stock: 8805
L78L05ABD13TR Specification
Specification
Part No
L78L05ABD13TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
5.5 mA
Current - Supply (Max)
6 mA
PSRR
49dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L78L05ABD13TR PDF Datasheet
L78L05ABD13TR Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L78L05ABD13TR Compare Parts
  • L78L05ABD13TR vs L78S75CV
  • L78L05ABD13TR vs L78S24CV
  • L78L05ABD13TR vs L78S18CV
  • L78L05ABD13TR vs L78S15CV-DG
  • L78L05ABD13TR vs L78S15CV
  • L78L05ABD13TR vs L78S12CV-DG
  • L78L05ABD13TR vs L78S12CV
  • L78L05ABD13TR vs L78S12CT
  • L78L05ABD13TR vs L78S10CV-DG
  • L78L05ABD13TR vs L78S10CV
  • L78L05ABD13TR vs L78S09CV-DG
  • L78L05ABD13TR vs L78S09CV
  • L78L05ABD13TR vs L78S05CV-DG
  • L78L05ABD13TR vs L78S05CV
  • L78L05ABD13TR vs L78MS05JSMP-AN-DLM-E
  • L78L05ABD13TR vs L78MR05R-E
  • L78L05ABD13TR vs L78MR05-FA-E
  • L78L05ABD13TR vs L78MR05-E
  • L78L05ABD13TR vs L78M24CV-DG
  • L78L05ABD13TR vs L78M24CV
  • L78L05ABD13TR vs L78M24CDT-TR
  • L78L05ABD13TR vs L78M24CDT
  • L78L05ABD13TR vs L78M24ACDT-TR
  • L78L05ABD13TR vs L78M24ABV
  • L78L05ABD13TR vs L78M24ABDT-TR
  • L78L05ABD13TR vs L78M18ABDT
  • L78L05ABD13TR vs L78M15CV-DG
  • L78L05ABD13TR vs L78M15CV
  • L78L05ABD13TR vs L78M15CDT-TR
  • L78L05ABD13TR vs L78M15ACDT
  • L78L05ABD13TR vs L78M15ABV-DG
  • L78L05ABD13TR vs L78M15ABV
  • L78L05ABD13TR vs L78M15ABDT-TR
  • L78L05ABD13TR vs L78M12CV-DG
  • L78L05ABD13TR vs L78M12CV
  • L78L05ABD13TR vs L78M12CDT-TR
  • L78L05ABD13TR vs L78M12CDT-1
  • L78L05ABD13TR vs L78M12ACDT-TR
  • L78L05ABD13TR vs L78M12ABV
  • L78L05ABD13TR vs L78M12ABDT-TR
  • L78L05ABD13TR FAQ
    Q1: What is the STMicroelectronics L78L05ABD13TR?
    A1: The STMicroelectronics L78L05ABD13TR is a voltage regulator IC designed to provide a stable 5V output from a higher input voltage. It is commonly used in low-power applications requiring a 5V power supply.

    Q2: What is the output voltage of the L78L05ABD13TR?
    A2: The L78L05ABD13TR provides a fixed 5V output voltage.

    Q3: What is the maximum output current of the L78L05ABD13TR?
    A3: The L78L05ABD13TR can provide up to 100mA of output current, making it suitable for low-power applications.

    Q4: What type of regulator is the L78L05ABD13TR?
    A4: The L78L05ABD13TR is a linear voltage regulator, meaning it regulates the voltage by dissipating excess power as heat.

    Q5: What is the input voltage range of the L78L05ABD13TR?
    A5: The L78L05ABD13TR accepts an input voltage range from 7V to 35V, which is higher than its 5V output.

    Q6: Can the L78L05ABD13TR be used in automotive applications?
    A6: Yes, the L78L05ABD13TR is suitable for automotive and other power-sensitive applications that require a stable 5V output.

    Q7: Does the L78L05ABD13TR include thermal shutdown protection?
    A7: Yes, the L78L05ABD13TR features built-in thermal shutdown protection to prevent overheating and damage in case of excessive temperatures.

    Q8: Is the L78L05ABD13TR available in different package types?
    A8: Yes, the L78L05ABD13TR is typically available in a TO-92 package, which is a small, compact form factor ideal for various consumer and industrial applications.

    Q9: How does the L78L05ABD13TR handle overcurrent protection?
    A9: The L78L05ABD13TR is equipped with internal overcurrent protection, which helps prevent damage to the regulator and the circuit when excessive current is drawn.

    Q10: Is the L78L05ABD13TR suitable for use in low-noise applications?
    A10: Yes, the L78L05ABD13TR provides a low-noise, stable output, making it suitable for sensitive low-noise applications like audio and communication equipment.

    Q11: What is the typical dropout voltage of the L78L05ABD13TR?
    A11: The typical dropout voltage of the L78L05ABD13TR is about 1.5V, meaning the input voltage must be at least 1.5V higher than the output voltage for proper regulation.

    Q12: Does the L78L05ABD13TR have short-circuit protection?
    A12: Yes, the L78L05ABD13TR includes short-circuit protection, which safeguards the device from damage in the event of a short circuit on the output.

    Q13: How should the L78L05ABD13TR be mounted on a PCB?
    A13: The L78L05ABD13TR should be mounted with proper thermal management, ensuring sufficient heat dissipation, particularly if operating near the maximum current or input voltage.

    Q14: Can the L78L05ABD13TR be used in battery-powered devices?
    A14: While the L78L05ABD13TR can be used in battery-powered devices, it is more suitable for applications with a stable higher input voltage, as it is a linear regulator and has some energy loss.

    Q15: Is the L78L05ABD13TR capable of withstanding high-temperature environments?
    A15: Yes, the L78L05ABD13TR is designed to operate in temperatures up to 125°C, making it suitable for various industrial environments.

    Q16: Does the L78L05ABD13TR have any output capacitor requirements?
    A16: Yes, the L78L05ABD13TR requires an output capacitor for stable operation. The recommended value is typically 10µF for good performance and stability.

    Q17: How does the L78L05ABD13TR manage heat dissipation?
    A17: The L78L05ABD13TR is designed to dissipate heat through its package. For higher current applications or high input-output voltage differences, additional heat sinking may be required.

    Q18: Can the L78L05ABD13TR be used for powering microcontrollers?
    A18: Yes, the L78L05ABD13TR is suitable for powering microcontrollers and other low-power digital circuits that require a stable 5V supply.

    Q19: What is the maximum input voltage of the L78L05ABD13TR?
    A19: The L78L05ABD13TR has a maximum input voltage of 35V, ensuring a wide range of input voltage compatibility.

    Q20: Is the L78L05ABD13TR an ideal choice for powering small electronic devices?
    A20: Yes, the L78L05ABD13TR is a good choice for powering small electronic devices that require a stable 5V supply, particularly in low-power and low-current applications.
    Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend