☰
L7885CV
L7885CV
Active
Description:  IC REG LINEAR 8.5V 1.5A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L7885CV Datasheet
History Price: $0.79000
In Stock: 45960
L7885CV Specification
Specification
Part No
L7885CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
8.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
56dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L7885CV PDF Datasheet
L7885CV Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7885CV Description
Overview of STMicroelectronics L7885CV

The STMicroelectronics L7885CV is a high-performance voltage regulator designed for various applications requiring stable output voltage and high efficiency. This device is particularly suitable for powering microcontrollers, sensors, and other electronic components in automotive, industrial, and consumer electronics.

Key Features

- Output Voltage: The L7885CV provides a fixed output voltage of 5V, making it ideal for applications that require a stable supply.
- Output Current: It can deliver a maximum output current of 1.5A, ensuring sufficient power for most low to medium power applications.
- Input Voltage Range: The device operates with an input voltage range of 7V to 30V, allowing flexibility in various power supply configurations.
- Dropout Voltage: The L7885CV features a low dropout voltage of approximately 0.5V at full load, which enhances efficiency, especially in battery-powered applications.
- Thermal Protection: Integrated thermal shutdown protection prevents the device from overheating, ensuring reliability and longevity in operation.
- Short-Circuit Protection: The regulator includes short-circuit protection, safeguarding both the device and the connected load from damage due to excessive current.

Electrical Specifications

- Output Voltage: 5V (fixed)
- Output Current: 1.5A (max)
- Input Voltage Range: 7V to 30V
- Dropout Voltage: 0.5V (typical at 1.5A)
- Quiescent Current: 5mA (typical)
- Line Regulation: 0.1% (typical)
- Load Regulation: 0.5% (typical)
- Temperature Range: -40°C to +125°C

Package and Pin Configuration

The L7885CV is available in a TO-220 package, which provides excellent thermal dissipation characteristics. The pin configuration typically includes:

1. Input Pin (Vin): Connects to the input voltage source.
2. Output Pin (Vout): Provides the regulated output voltage.
3. Ground Pin (GND): Common ground connection.

Applications

The L7885CV is widely used in various applications, including:

- Microcontroller Power Supply: Ideal for powering microcontrollers in embedded systems.
- Sensor Power Supply: Suitable for supplying power to sensors in automotive and industrial applications.
- Consumer Electronics: Used in devices requiring stable voltage regulation, such as audio equipment and home appliances.
- Battery-Powered Devices: Its low dropout voltage makes it suitable for battery-operated devices, maximizing battery life.

Conclusion

The STMicroelectronics L7885CV is a robust and efficient voltage regulator that meets the demands of various electronic applications. With its fixed output voltage, high current capability, and protective features, it is an excellent choice for designers looking for reliability and performance in their power management solutions.
L7885CV Compare Parts
  • L7885CV vs L78S75CV
  • L7885CV vs L78S24CV
  • L7885CV vs L78S18CV
  • L7885CV vs L78S15CV-DG
  • L7885CV vs L78S15CV
  • L7885CV vs L78S12CV-DG
  • L7885CV vs L78S12CV
  • L7885CV vs L78S12CT
  • L7885CV vs L78S10CV-DG
  • L7885CV vs L78S10CV
  • L7885CV vs L78S09CV-DG
  • L7885CV vs L78S09CV
  • L7885CV vs L78S05CV-DG
  • L7885CV vs L78S05CV
  • L7885CV vs L78MS05JSMP-AN-DLM-E
  • L7885CV vs L78MR05R-E
  • L7885CV vs L78MR05-FA-E
  • L7885CV vs L78MR05-E
  • L7885CV vs L78M24CV-DG
  • L7885CV vs L78M24CV
  • L7885CV vs L78M24CDT-TR
  • L7885CV vs L78M24CDT
  • L7885CV vs L78M24ACDT-TR
  • L7885CV vs L78M24ABV
  • L7885CV vs L78M24ABDT-TR
  • L7885CV vs L78M18ABDT
  • L7885CV vs L78M15CV-DG
  • L7885CV vs L78M15CV
  • L7885CV vs L78M15CDT-TR
  • L7885CV vs L78M15ACDT
  • L7885CV vs L78M15ABV-DG
  • L7885CV vs L78M15ABV
  • L7885CV vs L78M15ABDT-TR
  • L7885CV vs L78M12CV-DG
  • L7885CV vs L78M12CV
  • L7885CV vs L78M12CDT-TR
  • L7885CV vs L78M12CDT-1
  • L7885CV vs L78M12ACDT-TR
  • L7885CV vs L78M12ABV
  • L7885CV vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend