Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics L7824CV
L7824CV
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 24V 1.5A TO220AB
Manufacturer:
STMicroelectronics
Datasheet:
L7824CV Datasheet
History Price: $0.86000
In Stock: 19740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L7824CV Specification
Specification
Part No
L7824CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
24V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
50dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L7824CV PDF Datasheet
L7824CV Datasheet
Click and Download: L7824CV Datasheet
L7824CV Related Parts
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7824CV Compare Parts
L7824CV vs L78S75CV
L7824CV vs L78S24CV
L7824CV vs L78S18CV
L7824CV vs L78S15CV-DG
L7824CV vs L78S15CV
L7824CV vs L78S12CV-DG
L7824CV vs L78S12CV
L7824CV vs L78S12CT
L7824CV vs L78S10CV-DG
L7824CV vs L78S10CV
L7824CV vs L78S09CV-DG
L7824CV vs L78S09CV
L7824CV vs L78S05CV-DG
L7824CV vs L78S05CV
L7824CV vs L78MS05JSMP-AN-DLM-E
L7824CV vs L78MR05R-E
L7824CV vs L78MR05-FA-E
L7824CV vs L78MR05-E
L7824CV vs L78M24CV-DG
L7824CV vs L78M24CV
L7824CV vs L78M24CDT-TR
L7824CV vs L78M24CDT
L7824CV vs L78M24ACDT-TR
L7824CV vs L78M24ABV
L7824CV vs L78M24ABDT-TR
L7824CV vs L78M18ABDT
L7824CV vs L78M15CV-DG
L7824CV vs L78M15CV
L7824CV vs L78M15CDT-TR
L7824CV vs L78M15ACDT
L7824CV vs L78M15ABV-DG
L7824CV vs L78M15ABV
L7824CV vs L78M15ABDT-TR
L7824CV vs L78M12CV-DG
L7824CV vs L78M12CV
L7824CV vs L78M12CDT-TR
L7824CV vs L78M12CDT-1
L7824CV vs L78M12ACDT-TR
L7824CV vs L78M12ABV
L7824CV vs L78M12ABDT-TR
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend