☰
L7812T
L7812T
Obsolete
Description:  IC REG LINEAR 12V 1.5A TO3
Manufacturer:  STMicroelectronics
Datasheet:   L7812T Datasheet
History Price: Obsolete
In Stock: 2975
L7812T Specification
Specification
Part No
L7812T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
L7812T PDF Datasheet
L7812T Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7812T Description

The L7812T is a widely used linear voltage regulator that provides a fixed output voltage of 12 V. As part of the L78xx series, it is designed to deliver a stable and reliable power supply for various electronic applications. This device is particularly favored in scenarios where precise voltage regulation is essential.

## Key Features

1. Fixed Output Voltage: The L7812T outputs a consistent 12 V, making it suitable for powering devices that require this specific voltage level.

2. Output Current Capability: It can supply up to 1.5 A of current, provided adequate heat dissipation measures are implemented.

3. Thermal Protection: The L7812T is equipped with thermal overload protection, which automatically shuts down the regulator in cases of overheating.

4. Short-Circuit Protection: This integrated feature protects the device and connected components from damage due to short circuits.

5. Low Ripple Voltage: It provides a low ripple voltage at the output, making it ideal for sensitive electronic applications that require minimal noise.

6. Ease of Use: The L7812T requires minimal external components for operation, simplifying the circuit design process.

## Technical Specifications

| Parameter | Value |
|--------------------------------------|-------------------------------------|
| Type of Regulator | Linear voltage regulator |
| Output Voltage | 12 V |
| Maximum Output Current | 1.5 A |
| Minimum Input Voltage | 14 V |
| Maximum Input Voltage | 35 V |
| Voltage Drop (V_drop) | 2 V (typical at 1.5 A) |
| Operating Temperature Range | -40 °C to +125 °C |
| Thermal Protection | Yes |
| Short-Circuit Protection | Yes |
| Package Types | TO-220, DPAK, among others |

## Applications

1. Power Supplies: The L7812T is commonly used in DC power supplies to provide a stable 12 V output.

2. Electronic Circuits: Ideal for powering analog and digital circuits that require a constant voltage source.

3. Audio Systems: Frequently used in audio amplifiers and systems where voltage stability is crucial for performance.

4. Measurement Equipment: Employed in measurement and control systems that need reliable power.

5. DIY Projects: Popular among hobbyists and in prototype designs due to its ease of integration and reliability.

## Design Considerations

- Input and Output Capacitors: It is advisable to use decoupling capacitors at the input and output to enhance stability and reduce noise.

- Heat Dissipation: For applications near the maximum output current, the use of a heatsink is recommended to prevent overheating.

- PCB Layout: Ensure that traces are adequately sized to handle the current and minimize resistance, which can lead to voltage drops.

## Conclusion

The L7812T from STMicroelectronics is a robust solution for voltage regulation in numerous electronic applications. Its ability to deliver a stable 12 V output, coupled with integrated protection features, makes it an excellent choice for both professional engineers and hobbyists alike. With its straightforward integration and reliable performance, the L7812T is a fundamental component in the design of electronic circuits, providing a dependable power supply for a wide range of devices.
L7812T Compare Parts
  • L7812T vs L78S75CV
  • L7812T vs L78S24CV
  • L7812T vs L78S18CV
  • L7812T vs L78S15CV-DG
  • L7812T vs L78S15CV
  • L7812T vs L78S12CV-DG
  • L7812T vs L78S12CV
  • L7812T vs L78S12CT
  • L7812T vs L78S10CV-DG
  • L7812T vs L78S10CV
  • L7812T vs L78S09CV-DG
  • L7812T vs L78S09CV
  • L7812T vs L78S05CV-DG
  • L7812T vs L78S05CV
  • L7812T vs L78MS05JSMP-AN-DLM-E
  • L7812T vs L78MR05R-E
  • L7812T vs L78MR05-FA-E
  • L7812T vs L78MR05-E
  • L7812T vs L78M24CV-DG
  • L7812T vs L78M24CV
  • L7812T vs L78M24CDT-TR
  • L7812T vs L78M24CDT
  • L7812T vs L78M24ACDT-TR
  • L7812T vs L78M24ABV
  • L7812T vs L78M24ABDT-TR
  • L7812T vs L78M18ABDT
  • L7812T vs L78M15CV-DG
  • L7812T vs L78M15CV
  • L7812T vs L78M15CDT-TR
  • L7812T vs L78M15ACDT
  • L7812T vs L78M15ABV-DG
  • L7812T vs L78M15ABV
  • L7812T vs L78M15ABDT-TR
  • L7812T vs L78M12CV-DG
  • L7812T vs L78M12CV
  • L7812T vs L78M12CDT-TR
  • L7812T vs L78M12CDT-1
  • L7812T vs L78M12ACDT-TR
  • L7812T vs L78M12ABV
  • L7812T vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend