☰
L7812CP
L7812CP
Not For New Designs
Description:  IC REG LINEAR 12V 1.5A TO220FP
Manufacturer:  STMicroelectronics
Datasheet:   L7812CP Datasheet
History Price: Not For New Designs
In Stock: 24000
L7812CP Specification
Specification
Part No
L7812CP
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack
Supplier Device Package
TO-220FP
L7812CP PDF Datasheet
L7812CP Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7812CP Description
Here%27s a detailed overview of the STMicroelectronics L7812CP voltage regulator, including its specifications and features:

---

## STMicroelectronics L7812CP Overview

The STMicroelectronics L7812CP is a fixed-voltage linear regulator designed to deliver a stable 12V output with high reliability. It belongs to the L78 series, which is renowned for its simplicity and effectiveness in providing regulated power. This component is commonly used in various electronic devices, including consumer electronics, industrial applications, and power supply circuits.

## Key Features

- Fixed Output Voltage: Provides a consistent output voltage of 12V.
- Current Capability: Supports up to 1.5A of output current.
- Low Dropout Voltage: Ensures efficient performance even when the input voltage is close to the output voltage.
- Thermal Overload Protection: Protects the regulator from overheating.
- Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage.
- Simple Design: Easy to use with minimal external components required.

## Specifications

## General Specifications

- Device Type: Fixed Voltage Linear Regulator
- Package: Available in TO-220 and TO-220-3 packages
- Operating Temperature Range: -40°C to +125°C

## Electrical Characteristics

- Input Voltage (Vin):
- Operating Range: 14V to 35V
- Maximum Input Voltage: 40V (absolute maximum rating)
- Output Voltage (Vout):
- Fixed Output Voltage: 12V ±2% (typical)
- Output Current:
- Maximum Output Current: 1.5A
- Dropout Voltage:
- Typical Dropout Voltage: 2V at 1.5A load
- Quiescent Current:
- Typical Quiescent Current: 10 mA

## Performance Characteristics

- Ripple Rejection:
- Ripple Rejection Ratio: Typically 55 dB at 1 kHz

## Protection Features

- Short-Circuit Protection:
- Short-Circuit Current Limiting: Integrated to protect against excessive current.
- Thermal Overload Protection:
- Thermal Shutdown: Automatically activates to prevent overheating.
- Reverse Polarity Protection:
- Reverse Polarity Protection: Safeguards the regulator from damage due to incorrect polarity connections.

## Electrical Characteristics (Typical Values)

- Output Voltage Accuracy:
- Tolerance: ±2% at 1.5A load
- Load Regulation:
- Typical Load Regulation: 40 mV (from no load to 1.5A load)
- Line Regulation:
- Typical Line Regulation: 20 mV/V

## Applications

- Consumer Electronics:
- Power supply for household electronic devices.
- Industrial Systems:
- Provides a stable 12V power source in industrial machinery and equipment.
- Power Supply Units:
- Regulates voltage in power supply circuits for various applications.

## Advantages

- Ease of Use: The L7812CP is straightforward to integrate into electronic designs with minimal external components.
- Reliable Performance: Provides a stable 12V output with robust protection features for enhanced durability.
- High Current Capability: Handles up to 1.5A of current, making it suitable for more demanding applications.
- Thermal and Short-Circuit Protection: Includes essential safety features to protect the device and connected circuits.

## Conclusion

The STMicroelectronics L7812CP is a versatile and reliable fixed voltage linear regulator that delivers a steady 12V output. Its capability to handle up to 1.5A of current, coupled with features such as thermal overload and short-circuit protection, makes it ideal for use in various electronic and industrial applications. The device%27s ease of integration and robust performance ensure it remains a popular choice for designers needing a dependable voltage regulator.

---

Feel free to ask if you have any more questions or need additional details!
L7812CP Compare Parts
  • L7812CP vs L78S75CV
  • L7812CP vs L78S24CV
  • L7812CP vs L78S18CV
  • L7812CP vs L78S15CV-DG
  • L7812CP vs L78S15CV
  • L7812CP vs L78S12CV-DG
  • L7812CP vs L78S12CV
  • L7812CP vs L78S12CT
  • L7812CP vs L78S10CV-DG
  • L7812CP vs L78S10CV
  • L7812CP vs L78S09CV-DG
  • L7812CP vs L78S09CV
  • L7812CP vs L78S05CV-DG
  • L7812CP vs L78S05CV
  • L7812CP vs L78MS05JSMP-AN-DLM-E
  • L7812CP vs L78MR05R-E
  • L7812CP vs L78MR05-FA-E
  • L7812CP vs L78MR05-E
  • L7812CP vs L78M24CV-DG
  • L7812CP vs L78M24CV
  • L7812CP vs L78M24CDT-TR
  • L7812CP vs L78M24CDT
  • L7812CP vs L78M24ACDT-TR
  • L7812CP vs L78M24ABV
  • L7812CP vs L78M24ABDT-TR
  • L7812CP vs L78M18ABDT
  • L7812CP vs L78M15CV-DG
  • L7812CP vs L78M15CV
  • L7812CP vs L78M15CDT-TR
  • L7812CP vs L78M15ACDT
  • L7812CP vs L78M15ABV-DG
  • L7812CP vs L78M15ABV
  • L7812CP vs L78M15ABDT-TR
  • L7812CP vs L78M12CV-DG
  • L7812CP vs L78M12CV
  • L7812CP vs L78M12CDT-TR
  • L7812CP vs L78M12CDT-1
  • L7812CP vs L78M12ACDT-TR
  • L7812CP vs L78M12ABV
  • L7812CP vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend