☰
L7812ABV
L7812ABV
Active
Description:  IC REG LINEAR 12V 1.5A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L7812ABV Datasheet
History Price: $0.77000
In Stock: 48080
L7812ABV Specification
Specification
Part No
L7812ABV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L7812ABV PDF Datasheet
L7812ABV Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7812ABV Description
The STMicroelectronics L7812ABV is a linear voltage regulator that provides a fixed output voltage of 12V. It is part of the L78xx series of voltage regulators, which are widely used in various electronic applications due to their reliability, simplicity, and effectiveness in providing stable voltage outputs. Below is a detailed introduction to the L7812ABV, including its specifications and parameters.

## Overview

The L7812ABV is designed to deliver a regulated output voltage of 12V, making it suitable for powering a variety of electronic devices and circuits that require a stable voltage supply. The "L" in the part number indicates that it is a linear regulator, while "7812" specifies that the output voltage is 12V. The "ABV" suffix indicates that it is packaged in a TO-220 form factor, which is known for its robust thermal performance and ease of mounting.

## Key Features

1. Fixed Output Voltage: The L7812ABV provides a regulated output voltage of 12V, which is ideal for powering microcontrollers, sensors, and other electronic components that require a stable voltage supply.

2. Current Output: The device can deliver a maximum output current of 1.5A, making it suitable for a wide range of low to medium power applications.

3. Thermal Overload Protection: The L7812ABV includes built-in thermal protection, which prevents the device from overheating and ensures reliable operation under varying load conditions.

4. Short Circuit Protection: This regulator is designed to protect itself from damage in the event of a short circuit, enhancing its robustness for various applications.

5. Wide Input Voltage Range: The L7812ABV can accept input voltages ranging from 14V to 35V, providing flexibility in power supply design.

6. Low Dropout Voltage: The dropout voltage is typically around 2V, which means that the input voltage must be at least 14V for the regulator to maintain a stable 12V output.

7. Low Noise: The L7812ABV is designed to provide low output noise, which is essential for sensitive electronic applications.

## Specifications

Here are the detailed specifications of the L7812ABV:

- Output Voltage (Vout): 12V ± 5% (at 25°C)
- Input Voltage (Vin): 14V to 35V
- Output Current (Iout): Up to 1.5A
- Dropout Voltage (Vdrop): Typically 2V at 1.5A load
- Quiescent Current (Iq): Approximately 5mA
- Temperature Range: -40°C to +125°C
- Thermal Resistance (junction to case): 5°C/W
- Package Type: TO-220
- Weight: Approximately 15g

## Applications

The L7812ABV is suitable for a wide range of applications, including:

- Power supply for microcontrollers and digital circuits
- Voltage regulation in battery-powered devices
- Powering sensors and actuators in embedded systems
- General-purpose voltage regulation in consumer electronics
- Audio and video equipment requiring stable voltage

## Conclusion

The STMicroelectronics L7812ABV is a versatile and reliable linear voltage regulator that provides a fixed output voltage of 12V with a maximum output current of 1.5A. Its robust design, including thermal and short circuit protection, makes it an excellent choice for various electronic applications. With its wide input voltage range and low dropout voltage, the L7812ABV is a preferred component for engineers and designers looking for a dependable voltage regulation solution. Its TO-220 package allows for efficient thermal management, making it suitable for applications where heat dissipation is a concern. Overall, the L7812ABV is an essential component in the toolkit of anyone working with electronic circuits requiring stable voltage regulation.
L7812ABV Compare Parts
  • L7812ABV vs L78S75CV
  • L7812ABV vs L78S24CV
  • L7812ABV vs L78S18CV
  • L7812ABV vs L78S15CV-DG
  • L7812ABV vs L78S15CV
  • L7812ABV vs L78S12CV-DG
  • L7812ABV vs L78S12CV
  • L7812ABV vs L78S12CT
  • L7812ABV vs L78S10CV-DG
  • L7812ABV vs L78S10CV
  • L7812ABV vs L78S09CV-DG
  • L7812ABV vs L78S09CV
  • L7812ABV vs L78S05CV-DG
  • L7812ABV vs L78S05CV
  • L7812ABV vs L78MS05JSMP-AN-DLM-E
  • L7812ABV vs L78MR05R-E
  • L7812ABV vs L78MR05-FA-E
  • L7812ABV vs L78MR05-E
  • L7812ABV vs L78M24CV-DG
  • L7812ABV vs L78M24CV
  • L7812ABV vs L78M24CDT-TR
  • L7812ABV vs L78M24CDT
  • L7812ABV vs L78M24ACDT-TR
  • L7812ABV vs L78M24ABV
  • L7812ABV vs L78M24ABDT-TR
  • L7812ABV vs L78M18ABDT
  • L7812ABV vs L78M15CV-DG
  • L7812ABV vs L78M15CV
  • L7812ABV vs L78M15CDT-TR
  • L7812ABV vs L78M15ACDT
  • L7812ABV vs L78M15ABV-DG
  • L7812ABV vs L78M15ABV
  • L7812ABV vs L78M15ABDT-TR
  • L7812ABV vs L78M12CV-DG
  • L7812ABV vs L78M12CV
  • L7812ABV vs L78M12CDT-TR
  • L7812ABV vs L78M12CDT-1
  • L7812ABV vs L78M12ACDT-TR
  • L7812ABV vs L78M12ABV
  • L7812ABV vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend