☰
L7812ABD2T
L7812ABD2T
Obsolete
Description:  IC REG LINEAR 12V 1.5A D2PAK
Manufacturer:  STMicroelectronics
Datasheet:   L7812ABD2T Datasheet
History Price: Obsolete
In Stock: 38320
L7812ABD2T Specification
Specification
Part No
L7812ABD2T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
L7812ABD2T PDF Datasheet
L7812ABD2T Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7812ABD2T Description
Overview of STMicroelectronics L7812ABD2T

The L7812ABD2T is a linear voltage regulator from STMicroelectronics, specifically designed to provide a stable 12V output voltage. It is part of the L78xx series, which consists of fixed-voltage regulators offering different output voltages. This device is widely used in a range of applications where a constant 12V supply is required, including power supplies for electronic devices, audio equipment, and industrial control systems. The L7812ABD2T is built for high reliability and is available in a variety of packages, offering flexibility for various system designs.

Key Specifications

* Output Voltage: 12V (fixed)
* Input Voltage Range: 14V to 35V
* Output Current: 1.5A (maximum)
* Dropout Voltage: 2V (typical)
* Power Dissipation: 15W (maximum)
* Operating Temperature Range: -40°C to +125°C
* Package Type: D2PAK (TO-263), 5 pins
* Regulation Type: Linear voltage regulator
* Short Circuit Protection: Yes (internal current limiting)
* Thermal Shutdown Protection: Yes
* Output Voltage Tolerance: ±2%

Functional Features

1. Stable 12V Output: The L7812ABD2T provides a regulated 12V output, making it suitable for various low-to-medium power applications that require a stable 12V supply. It is ideal for powering analog circuits, sensors, and digital systems that need a constant voltage.

2. Wide Input Voltage Range: The input voltage range of the L7812ABD2T is between 14V and 35V, allowing for flexibility in power supply design. This wide range enables the device to handle fluctuations in the input power and still provide a stable output voltage.

3. High Output Current Capability: The regulator can supply a maximum output current of 1.5A, which makes it suitable for a wide variety of applications, from small electronic devices to moderate power systems.

4. Thermal and Short Circuit Protection: The L7812ABD2T is equipped with thermal shutdown and short circuit protection features. These built-in protections ensure that the device will operate safely, even in the event of excessive temperature or a short circuit, preventing damage to both the regulator and the system it powers.

5. Low Dropout Voltage: With a typical dropout voltage of 2V, the L7812ABD2T can still maintain regulation even when the input voltage is only slightly higher than the output voltage, improving efficiency in systems where the input voltage is close to the desired output.

6. Thermal Dissipation: The device is designed to handle a maximum power dissipation of 15W, which makes it suitable for applications requiring continuous power supply with efficient heat management.

Application Areas

The L7812ABD2T is commonly used in various electronic systems requiring a regulated 12V power supply. Some of the typical applications include:

* Power Supply Units (PSUs): Used in general-purpose power supplies for devices such as radios, television sets, and communications equipment.
* Audio Equipment: Commonly found in audio power amplifiers and other audio equipment requiring stable 12V power.
* Industrial Control Systems: Used in industrial automation and control systems, where a stable 12V supply is necessary for sensors, actuators, and microcontroller circuits.
* Battery-Powered Systems: In battery-powered devices, the L7812ABD2T ensures a steady 12V output, especially when the input voltage fluctuates due to battery depletion or charging.
* LED Drivers: It is used in circuits where a regulated 12V supply is needed to drive LED lighting systems efficiently.
* Automotive Applications: Suitable for automotive electronics where 12V is the standard voltage, such as in onboard power supplies for navigation, audio, or control systems.

Performance Characteristics

* Voltage Regulation: The L7812ABD2T provides excellent voltage regulation, ensuring that the output voltage remains steady at 12V despite variations in input voltage and output load. The typical output voltage tolerance is ±2%, ensuring reliable and consistent performance.
* Efficiency: While linear regulators are less efficient than switching regulators, the L7812ABD2T provides a simple solution for applications where power efficiency is less critical, and a stable voltage output is the primary requirement. The dropout voltage of 2V is reasonable for maintaining operation without significant power loss.
* Load and Line Regulation: The L7812ABD2T has low line and load regulation, ensuring that the output voltage remains stable even with variations in input voltage or load conditions.
* Thermal Performance: With a wide operating temperature range of -40°C to +125°C, the L7812ABD2T can be used in various harsh environments and demanding applications. Its thermal shutdown feature protects the regulator from overheating, ensuring system reliability under extreme conditions.

Advantages

* High Reliability: The L7812ABD2T is designed with built-in protections, including short circuit and thermal shutdown, ensuring safe and reliable operation in various environments.
* Simple Design: As a linear voltage regulator, the L7812ABD2T offers a straightforward design and is easy to integrate into existing power circuits without requiring complex control systems.
* Compact Packaging: The D2PAK package provides a compact solution with a low-profile footprint, making it suitable for space-constrained designs.
* Cost-Effective: As a widely used and reliable linear regulator, the L7812ABD2T offers an economical solution for providing a stable 12V output in various electronic systems.

Conclusion

The STMicroelectronics L7812ABD2T is a versatile and reliable 12V linear voltage regulator, offering a combination of high performance and ease of use. With its wide input voltage range, high output current capability, and built-in protection features, it is an ideal solution for a variety of applications requiring a stable 12V power supply. Whether used in power supplies, audio equipment, industrial control systems, or battery-powered devices, the L7812ABD2T ensures consistent performance and robust reliability, making it an essential component for many electronic designs.
L7812ABD2T Compare Parts
  • L7812ABD2T vs L78S75CV
  • L7812ABD2T vs L78S24CV
  • L7812ABD2T vs L78S18CV
  • L7812ABD2T vs L78S15CV-DG
  • L7812ABD2T vs L78S15CV
  • L7812ABD2T vs L78S12CV-DG
  • L7812ABD2T vs L78S12CV
  • L7812ABD2T vs L78S12CT
  • L7812ABD2T vs L78S10CV-DG
  • L7812ABD2T vs L78S10CV
  • L7812ABD2T vs L78S09CV-DG
  • L7812ABD2T vs L78S09CV
  • L7812ABD2T vs L78S05CV-DG
  • L7812ABD2T vs L78S05CV
  • L7812ABD2T vs L78MS05JSMP-AN-DLM-E
  • L7812ABD2T vs L78MR05R-E
  • L7812ABD2T vs L78MR05-FA-E
  • L7812ABD2T vs L78MR05-E
  • L7812ABD2T vs L78M24CV-DG
  • L7812ABD2T vs L78M24CV
  • L7812ABD2T vs L78M24CDT-TR
  • L7812ABD2T vs L78M24CDT
  • L7812ABD2T vs L78M24ACDT-TR
  • L7812ABD2T vs L78M24ABV
  • L7812ABD2T vs L78M24ABDT-TR
  • L7812ABD2T vs L78M18ABDT
  • L7812ABD2T vs L78M15CV-DG
  • L7812ABD2T vs L78M15CV
  • L7812ABD2T vs L78M15CDT-TR
  • L7812ABD2T vs L78M15ACDT
  • L7812ABD2T vs L78M15ABV-DG
  • L7812ABD2T vs L78M15ABV
  • L7812ABD2T vs L78M15ABDT-TR
  • L7812ABD2T vs L78M12CV-DG
  • L7812ABD2T vs L78M12CV
  • L7812ABD2T vs L78M12CDT-TR
  • L7812ABD2T vs L78M12CDT-1
  • L7812ABD2T vs L78M12ACDT-TR
  • L7812ABD2T vs L78M12ABV
  • L7812ABD2T vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend