☰
L7810CV
L7810CV
Obsolete
Description:  IC REG LINEAR 10V 1.5A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L7810CV Datasheet
History Price: Obsolete
In Stock: 16840
L7810CV Specification
Specification
Part No
L7810CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L7810CV PDF Datasheet
L7810CV Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7810CV Description
The STMicroelectronics L7810CV is a popular linear voltage regulator designed to provide a stable output voltage of 10V with a maximum output current of 1.5A. This device is widely used in various electronic applications, including power supply circuits, where a reliable and regulated voltage is essential for the proper functioning of electronic components.

## Key Specifications:

1. Type: Linear Voltage Regulator
2. Output Voltage (V_out): 10V
- The L7810CV provides a fixed output voltage of 10V, making it suitable for powering devices that require this specific voltage level.

3. Input Voltage Range (V_in): 14V to 35V
- The input voltage range indicates the acceptable voltage levels that can be supplied to the regulator. The L7810CV can handle input voltages from 14V up to 35V, ensuring flexibility in various applications.

4. Maximum Output Current (I_out): 1.5A
- This specification indicates the maximum current that the regulator can supply to the load. The L7810CV is capable of delivering up to 1.5A, making it suitable for powering a range of devices.

5. Dropout Voltage (V_drop): 2V (typical)
- The dropout voltage is the minimum difference between the input voltage and the output voltage required for the regulator to maintain a stable output. For the L7810CV, a typical dropout voltage of 2V means that the input voltage must be at least 12V to ensure proper regulation.

6. Line Regulation: 0.01%/V
- This parameter indicates how well the output voltage remains stable with variations in the input voltage. A lower line regulation value signifies better performance.

7. Load Regulation: 0.1% (typical)
- Load regulation measures how much the output voltage changes in response to changes in the load current. The L7810CV exhibits good load regulation, ensuring a stable output voltage under varying load conditions.

8. Thermal Protection: Yes
- The L7810CV includes built-in thermal protection, which prevents the device from overheating and potentially damaging itself or the connected load.

9. Short-Circuit Protection: Yes
- This feature protects the regulator from damage in the event of a short circuit at the output, ensuring reliability and safety in operation.

10. Package Type: TO-220
- The TO-220 package provides good thermal performance and allows for easy mounting on heatsinks, which is beneficial for managing heat dissipation in high-current applications.

## Features:

- Easy to Use: The L7810CV is designed for straightforward implementation in circuits, requiring minimal external components for operation.
- High Stability: The device provides a stable output voltage with low noise, making it suitable for sensitive electronic applications.
- Versatile Applications: The L7810CV can be used in various applications, including power supplies, battery chargers, and other electronic devices requiring a regulated voltage.
- Cost-Effective Solution: As a widely used linear regulator, the L7810CV offers a cost-effective solution for voltage regulation in many electronic designs.

## Applications:

- Power Supply Circuits: Commonly used in power supply designs to provide a stable 10V output for various electronic components.
- Consumer Electronics: Suitable for powering devices such as audio equipment, home appliances, and other consumer electronics that require a regulated voltage.
- Industrial Equipment: Used in industrial applications where reliable voltage regulation is critical for the operation of control systems and sensors.
- Battery Chargers: Can be employed in battery charging circuits to ensure a stable voltage is supplied to the battery.

## Conclusion:

The STMicroelectronics L7810CV is a reliable and efficient linear voltage regulator that provides a fixed output voltage of 10V with a maximum output current of 1.5A. With its robust specifications, including thermal and short-circuit protection, low dropout voltage, and good regulation characteristics, it is an excellent choice for a wide range of applications. Whether used in power supplies, consumer electronics, or industrial equipment, the L7810CV ensures stable and reliable performance, making it a popular choice among engineers and designers in the electronics industry.
L7810CV Compare Parts
  • L7810CV vs L78S75CV
  • L7810CV vs L78S24CV
  • L7810CV vs L78S18CV
  • L7810CV vs L78S15CV-DG
  • L7810CV vs L78S15CV
  • L7810CV vs L78S12CV-DG
  • L7810CV vs L78S12CV
  • L7810CV vs L78S12CT
  • L7810CV vs L78S10CV-DG
  • L7810CV vs L78S10CV
  • L7810CV vs L78S09CV-DG
  • L7810CV vs L78S09CV
  • L7810CV vs L78S05CV-DG
  • L7810CV vs L78S05CV
  • L7810CV vs L78MS05JSMP-AN-DLM-E
  • L7810CV vs L78MR05R-E
  • L7810CV vs L78MR05-FA-E
  • L7810CV vs L78MR05-E
  • L7810CV vs L78M24CV-DG
  • L7810CV vs L78M24CV
  • L7810CV vs L78M24CDT-TR
  • L7810CV vs L78M24CDT
  • L7810CV vs L78M24ACDT-TR
  • L7810CV vs L78M24ABV
  • L7810CV vs L78M24ABDT-TR
  • L7810CV vs L78M18ABDT
  • L7810CV vs L78M15CV-DG
  • L7810CV vs L78M15CV
  • L7810CV vs L78M15CDT-TR
  • L7810CV vs L78M15ACDT
  • L7810CV vs L78M15ABV-DG
  • L7810CV vs L78M15ABV
  • L7810CV vs L78M15ABDT-TR
  • L7810CV vs L78M12CV-DG
  • L7810CV vs L78M12CV
  • L7810CV vs L78M12CDT-TR
  • L7810CV vs L78M12CDT-1
  • L7810CV vs L78M12ACDT-TR
  • L7810CV vs L78M12ABV
  • L7810CV vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend