☰
L7809CD2T-TR
L7809CD2T-TR
Active
Description:  IC REG LINEAR 9V 1.5A D2PAK
Manufacturer:  STMicroelectronics
History Price: $1.16000
In Stock: 38020
L7809CD2T-TR Specification
Specification
Part No
L7809CD2T-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
9V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
L7809CD2T-TR PDF Datasheet
L7809CD2T-TR Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7809CD2T-TR Description
Overview of STMicroelectronics L7809CD2T-TR

The STMicroelectronics L7809CD2T-TR is a linear voltage regulator designed to provide a stable output voltage of 9V. It is part of the L78xx series of voltage regulators, which are widely used in various electronic applications due to their reliability, ease of use, and efficiency. The L7809CD2T-TR is particularly suitable for applications requiring a fixed output voltage with minimal fluctuations.

Key Specifications

- Output Voltage: 9V
- Input Voltage Range: 11V to 35V
- Output Current: Up to 1.5A
- Dropout Voltage: Typically 2V at full load
- Temperature Range: -40°C to +125°C
- Package Type: TO-220
- Thermal Resistance: Junction-to-Case: 5°C/W; Junction-to-Ambient: 65°C/W
- Line Regulation: 0.01%/V
- Load Regulation: 0.1% at 1.5A
- Ripple Rejection: 70 dB at 120 Hz

Functional Features

The L7809CD2T-TR is designed to provide a consistent output voltage with minimal variations, making it ideal for powering sensitive electronic circuits. It features built-in thermal overload protection, which prevents damage to the device under excessive temperature conditions. Additionally, the regulator includes short-circuit protection, ensuring that the output remains safe even in fault conditions. The device is also designed for easy integration into circuits, requiring only a few external components for operation.

Applications

The L7809CD2T-TR is suitable for a wide range of applications, including:

- Power Supply Circuits: It is commonly used in power supply designs that require a fixed output voltage of 9V.
- Consumer Electronics: The regulator is found in various consumer electronic devices that need stable voltage regulation.
- Audio Equipment: It is often employed in audio applications where consistent voltage is crucial for performance.
- Communication Devices: The L7809CD2T-TR can be used in communication equipment that requires reliable power management.

Advantages

- High Efficiency: The L7809CD2T-TR operates efficiently, providing a stable output with minimal power loss.
- Robust Design: With built-in protection features, it is designed to withstand various operating conditions.
- Ease of Use: The device is straightforward to implement in circuits, requiring minimal external components.
- Wide Input Voltage Range: The ability to accept a broad range of input voltages makes it versatile for different applications.

Conclusion

The STMicroelectronics L7809CD2T-TR is a reliable and efficient linear voltage regulator that meets the needs of various electronic applications. Its specifications, including a stable output voltage of 9V and robust protection features, make it an excellent choice for engineers and designers. Whether used in power supplies, consumer electronics, or audio equipment, the L7809CD2T-TR continues to be a trusted component in the electronics industry, providing dependable performance and versatility.
L7809CD2T-TR Compare Parts
  • L7809CD2T-TR vs L78S75CV
  • L7809CD2T-TR vs L78S24CV
  • L7809CD2T-TR vs L78S18CV
  • L7809CD2T-TR vs L78S15CV-DG
  • L7809CD2T-TR vs L78S15CV
  • L7809CD2T-TR vs L78S12CV-DG
  • L7809CD2T-TR vs L78S12CV
  • L7809CD2T-TR vs L78S12CT
  • L7809CD2T-TR vs L78S10CV-DG
  • L7809CD2T-TR vs L78S10CV
  • L7809CD2T-TR vs L78S09CV-DG
  • L7809CD2T-TR vs L78S09CV
  • L7809CD2T-TR vs L78S05CV-DG
  • L7809CD2T-TR vs L78S05CV
  • L7809CD2T-TR vs L78MS05JSMP-AN-DLM-E
  • L7809CD2T-TR vs L78MR05R-E
  • L7809CD2T-TR vs L78MR05-FA-E
  • L7809CD2T-TR vs L78MR05-E
  • L7809CD2T-TR vs L78M24CV-DG
  • L7809CD2T-TR vs L78M24CV
  • L7809CD2T-TR vs L78M24CDT-TR
  • L7809CD2T-TR vs L78M24CDT
  • L7809CD2T-TR vs L78M24ACDT-TR
  • L7809CD2T-TR vs L78M24ABV
  • L7809CD2T-TR vs L78M24ABDT-TR
  • L7809CD2T-TR vs L78M18ABDT
  • L7809CD2T-TR vs L78M15CV-DG
  • L7809CD2T-TR vs L78M15CV
  • L7809CD2T-TR vs L78M15CDT-TR
  • L7809CD2T-TR vs L78M15ACDT
  • L7809CD2T-TR vs L78M15ABV-DG
  • L7809CD2T-TR vs L78M15ABV
  • L7809CD2T-TR vs L78M15ABDT-TR
  • L7809CD2T-TR vs L78M12CV-DG
  • L7809CD2T-TR vs L78M12CV
  • L7809CD2T-TR vs L78M12CDT-TR
  • L7809CD2T-TR vs L78M12CDT-1
  • L7809CD2T-TR vs L78M12ACDT-TR
  • L7809CD2T-TR vs L78M12ABV
  • L7809CD2T-TR vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend