☰
L7806ABD2T
L7806ABD2T
Obsolete
Description:  IC REG LINEAR 6V 1.5A D2PAK
Manufacturer:  STMicroelectronics
Datasheet:   L7806ABD2T Datasheet
History Price: Obsolete
In Stock: 18720
L7806ABD2T Specification
Specification
Part No
L7806ABD2T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
65dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
L7806ABD2T PDF Datasheet
L7806ABD2T Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7806ABD2T Description
The STMicroelectronics L7806ABD2T is a three-terminal positive voltage regulator designed to provide a stable 6 V output with high current capability. It belongs to the L78xx family of linear regulators, known for robustness, thermal stability, and ease of use in a wide range of applications. The device is packaged in a D2PAK (TO-263) surface-mount package suitable for high-power applications requiring efficient thermal dissipation. It is designed to regulate voltages in industrial, consumer, and automotive circuits, offering protection features that enhance reliability in harsh environments.

## Electrical Characteristics

* Output Voltage (VOUT): 6 V nominal.
* Output Current (IOUT): Up to 2 A continuous with proper heat sinking.
* Input Voltage Range (VIN): 8 V to 35 V. The input voltage must be higher than the output voltage plus dropout voltage.
* Dropout Voltage: Typically 2 V at full load (2 A), ensuring regulated output even at elevated current.
* Line Regulation: 0.01%/V typical, providing stable output despite fluctuations in input voltage.
* Load Regulation: 0.5% typical over full load range, minimizing output voltage deviation under varying load conditions.
* Output Voltage Tolerance: ±2% typical, ensuring accurate voltage for sensitive circuitry.
* Quiescent Current: Approximately 8 mA typical, low enough to reduce power consumption in auxiliary circuits.

## Protection Features

The L7806ABD2T incorporates multiple protection mechanisms to ensure reliable operation:

* Thermal Overload Protection: The device enters thermal shutdown if junction temperature exceeds safe limits, preventing damage during overtemperature conditions.
* Short-Circuit Protection: Continuous current limiting protects the device and downstream circuits in the event of output short circuits.
* Safe Operating Area Protection: Prevents operation beyond the device’s thermal and electrical limits, enhancing longevity.

These protections are intrinsic to the regulator and do not require external components, simplifying design and improving robustness.

## Performance Specifications

The L7806ABD2T maintains low output noise and high stability across temperature and load variations:

* Ripple Rejection: 60 dB typical at 120 Hz, effectively suppressing AC input variations.
* Transient Response: Fast response to step load changes, with minimal overshoot and undershoot, ensuring reliable supply to sensitive electronics.
* Temperature Coefficient: 5 mV/°C typical, maintaining consistent output across industrial temperature ranges from –40°C to +125°C.
* Power Dissipation: With adequate heat sinking, the device can safely dissipate power generated by the product of voltage drop and load current.

## Package and Thermal Considerations

The L7806ABD2T comes in the D2PAK (TO-263) surface-mount package, optimized for high-current applications with effective thermal management. The thermal resistance junction-to-ambient is typically 25°C/W on a well-designed PCB with sufficient copper area, while junction-to-case thermal resistance is 4°C/W, enabling direct mounting of heatsinks if required. Proper PCB layout with wide copper traces and thermal vias is recommended to maintain device junction temperature within safe limits.

## Applications

* Linear regulated power supplies for analog and digital circuits.
* Industrial control systems requiring precise 6 V supply rails.
* Automotive electronics that need robust voltage regulation under varying battery conditions.
* Consumer electronics such as audio amplifiers, microcontroller systems, and LED drivers.
* Battery-powered equipment with DC-to-DC converter pre-regulation to 6 V.
* Post-regulation of switching power supply outputs to reduce noise and ripple.

## Typical Configurations

The L7806ABD2T requires minimal external components for stable operation:

* Input Capacitor: A 0.33 μF ceramic or electrolytic capacitor is recommended to reduce input ripple and improve transient response.
* Output Capacitor: A 0.1 μF ceramic capacitor or 1 μF electrolytic capacitor helps maintain stability and reduce output noise, particularly when the regulator is located far from the load.

In designs with high current or high thermal dissipation, a heatsink or thermal pad on the PCB enhances the regulator's ability to maintain stable operation under load. The device can be paralleled with current-sharing resistors in specialized applications requiring higher currents, though careful thermal and electrical balancing is required.

## Summary

The STMicroelectronics L7806ABD2T is a reliable, high-current, linear voltage regulator offering a fixed 6 V output with built-in protection features including thermal shutdown, short-circuit protection, and safe operating area compliance. Its low dropout voltage, excellent line and load regulation, and low quiescent current make it suitable for industrial, automotive, and consumer applications. The D2PAK package ensures effective thermal dissipation, allowing high-current operation in compact designs. Combined with minimal external component requirements, it provides a straightforward, robust solution for stable 6 V power supply applications.
L7806ABD2T Compare Parts
  • L7806ABD2T vs L78S75CV
  • L7806ABD2T vs L78S24CV
  • L7806ABD2T vs L78S18CV
  • L7806ABD2T vs L78S15CV-DG
  • L7806ABD2T vs L78S15CV
  • L7806ABD2T vs L78S12CV-DG
  • L7806ABD2T vs L78S12CV
  • L7806ABD2T vs L78S12CT
  • L7806ABD2T vs L78S10CV-DG
  • L7806ABD2T vs L78S10CV
  • L7806ABD2T vs L78S09CV-DG
  • L7806ABD2T vs L78S09CV
  • L7806ABD2T vs L78S05CV-DG
  • L7806ABD2T vs L78S05CV
  • L7806ABD2T vs L78MS05JSMP-AN-DLM-E
  • L7806ABD2T vs L78MR05R-E
  • L7806ABD2T vs L78MR05-FA-E
  • L7806ABD2T vs L78MR05-E
  • L7806ABD2T vs L78M24CV-DG
  • L7806ABD2T vs L78M24CV
  • L7806ABD2T vs L78M24CDT-TR
  • L7806ABD2T vs L78M24CDT
  • L7806ABD2T vs L78M24ACDT-TR
  • L7806ABD2T vs L78M24ABV
  • L7806ABD2T vs L78M24ABDT-TR
  • L7806ABD2T vs L78M18ABDT
  • L7806ABD2T vs L78M15CV-DG
  • L7806ABD2T vs L78M15CV
  • L7806ABD2T vs L78M15CDT-TR
  • L7806ABD2T vs L78M15ACDT
  • L7806ABD2T vs L78M15ABV-DG
  • L7806ABD2T vs L78M15ABV
  • L7806ABD2T vs L78M15ABDT-TR
  • L7806ABD2T vs L78M12CV-DG
  • L7806ABD2T vs L78M12CV
  • L7806ABD2T vs L78M12CDT-TR
  • L7806ABD2T vs L78M12CDT-1
  • L7806ABD2T vs L78M12ACDT-TR
  • L7806ABD2T vs L78M12ABV
  • L7806ABD2T vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend