☰
L7805CV
L7805CV
Active
Description:  IC REG LINEAR 5V 1.5A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L7805CV Datasheet
History Price: $0.69000
In Stock: 43300
L7805CV Specification
Specification
Part No
L7805CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
62dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L7805CV PDF Datasheet
L7805CV Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805CV Description
The STMicroelectronics L7805CV is a linear voltage regulator designed to provide a stable output voltage of 5V from a higher input voltage. This device is widely used in various power supply applications, offering a reliable solution for powering circuits and devices that require a steady and regulated 5V supply. It is part of the L78xx series of voltage regulators, which includes other fixed-output regulators for different voltage levels such as 12V, 15V, and 24V.

The L7805CV is a three-terminal device, typically used in applications such as consumer electronics, industrial equipment, embedded systems, and communications devices. Its robustness, ease of use, and availability make it a popular choice for engineers and designers when building power supplies.

## Key Specifications

## General Features

* Output Voltage: The primary feature of the L7805CV is its fixed output voltage of 5V, which is regulated and stable over a wide range of input voltages. It ensures that the output remains constant, even with fluctuations in the input voltage or load conditions.
* Output Current: The device can supply a maximum output current of 1A. This makes it suitable for a variety of applications, from small devices with low current demands to larger systems that require moderate current.
* Low Dropout Voltage: The L7805CV typically has a dropout voltage of around 2V at 1A output current, meaning that the input voltage must be at least 7V for proper regulation at full load. At lower loads, the dropout voltage can be lower, but it is crucial to ensure that the input voltage remains sufficiently higher than 5V for stable operation.

## Electrical Characteristics

* Input Voltage Range: The L7805CV requires an input voltage that is higher than the regulated output voltage. The input voltage should typically be between 7V and 35V for proper operation. The device can handle input voltages beyond 35V but may overheat or experience damage if the voltage exceeds the absolute maximum rating.
* Output Voltage Accuracy: The L7805CV has a voltage tolerance of typically ±2%. This means that the output voltage will typically remain within 5V ± 2% (i.e., between 4.9V and 5.1V) under typical conditions.
* Regulation: The L7805CV features load regulation and line regulation, ensuring stable output even as the load current or input voltage fluctuates. The load regulation is typically ±50mV at 1A, and the line regulation is typically ±10mV for a 10V change in input voltage.

## Thermal and Power Dissipation

* Thermal Overload Protection: The L7805CV includes an internal thermal overload protection feature. If the device’s temperature exceeds a certain threshold (typically 150°C), the regulator will shut down to prevent damage. This feature ensures that the device remains safe and functional in high-temperature environments or when subjected to excessive power dissipation.
* Short Circuit Protection: The regulator also includes built-in short-circuit protection, which ensures that the device will not be damaged if the output is shorted to ground. In such a case, the regulator will limit the current or enter a shutdown state until the fault condition is cleared.
* Power Dissipation: When operating, the L7805CV dissipates power as heat. The power dissipation is calculated based on the input voltage, output voltage, and output current using the formula:

$$
P = (V_{in} - V_{out}) imes I_{out}
$$

For example, if the input voltage is 12V and the output current is 1A, the power dissipation would be:

$$
P = (12V - 5V) imes 1A = 7W
$$

This heat dissipation must be managed to prevent the regulator from overheating. The L7805CV typically requires a heatsink or adequate ventilation in applications where high power dissipation occurs.

## Package and Integration

* Package Type: The L7805CV comes in a TO-220 package, a popular package for voltage regulators and power transistors. The TO-220 package allows for effective heat dissipation and is easy to mount on a heatsink if needed. It also provides reliable and robust mechanical and electrical connections.
* Pins Configuration:

* Pin 1: Input (V\_in) – The input voltage is applied to this pin.
* Pin 2: Ground (GND) – This pin is connected to the ground of the circuit.
* Pin 3: Output (V\_out) – This pin provides the regulated output voltage of 5V.

## Applications

The L7805CV is widely used in various applications that require stable and regulated 5V power. Some typical applications include:

1. Power Supplies: The L7805CV is commonly used in linear power supplies, where it provides a simple solution to convert higher DC voltages into a stable 5V output. It is often used in benchtop power supplies, test equipment, and battery chargers.
2. Arduino and Embedded Systems: Many Arduino and Raspberry Pi boards, as well as other embedded systems, require a stable 5V power supply. The L7805CV is used in these systems to ensure reliable operation, especially when the input voltage is higher than 5V.
3. Consumer Electronics: In consumer electronics such as radios, toys, LED drivers, and cameras, the L7805CV provides the necessary voltage regulation to power low-voltage circuits and components.
4. Communication Equipment: The device is used in communication systems, such as telecom equipment, where a stable 5V is required for powering logic circuits and other sensitive components.
5. Industrial Equipment: The L7805CV is used in industrial automation systems, sensors, and PLC circuits that require stable 5V power for their control and data acquisition systems.

## Key Features and Benefits

1. Fixed 5V Output: The L7805CV provides a stable 5V output, making it ideal for systems that require a constant supply voltage.
2. High Output Current Capability: It can provide up to 1A of output current, making it suitable for a range of applications requiring moderate current supply.
3. Thermal and Short Circuit Protection: Built-in thermal overload and short circuit protection features ensure that the device operates safely and reliably even in fault conditions.
4. Low Dropout Voltage: The L7805CV has a low dropout voltage, which means it can maintain the 5V output even when the input voltage is only slightly above 5V, making it useful in applications with limited input voltage headroom.
5. Compact and Robust: The device comes in a TO-220 package, which is easy to mount and provides good thermal dissipation, especially in high-power applications.
6. Wide Input Voltage Range: The device operates with an input voltage range of 7V to 35V, providing flexibility for use in a variety of systems and designs.
7. Low Cost: The L7805CV is cost-effective, making it an ideal choice for projects or products with budget constraints while still requiring reliable voltage regulation.

## Conclusion

The STMicroelectronics L7805CV is a highly reliable and widely used 5V voltage regulator that provides a stable and regulated output voltage with a wide input voltage range. It is ideal for powering consumer electronics, industrial equipment, embedded systems, and communication devices. With features such as thermal overload protection, short-circuit protection, low dropout voltage, and compact packaging, the L7805CV is a versatile solution for various voltage regulation needs. It is well-suited for applications where stability, safety, and efficiency are essential.
L7805CV Compare Parts
  • L7805CV vs L78S75CV
  • L7805CV vs L78S24CV
  • L7805CV vs L78S18CV
  • L7805CV vs L78S15CV-DG
  • L7805CV vs L78S15CV
  • L7805CV vs L78S12CV-DG
  • L7805CV vs L78S12CV
  • L7805CV vs L78S12CT
  • L7805CV vs L78S10CV-DG
  • L7805CV vs L78S10CV
  • L7805CV vs L78S09CV-DG
  • L7805CV vs L78S09CV
  • L7805CV vs L78S05CV-DG
  • L7805CV vs L78S05CV
  • L7805CV vs L78MS05JSMP-AN-DLM-E
  • L7805CV vs L78MR05R-E
  • L7805CV vs L78MR05-FA-E
  • L7805CV vs L78MR05-E
  • L7805CV vs L78M24CV-DG
  • L7805CV vs L78M24CV
  • L7805CV vs L78M24CDT-TR
  • L7805CV vs L78M24CDT
  • L7805CV vs L78M24ACDT-TR
  • L7805CV vs L78M24ABV
  • L7805CV vs L78M24ABDT-TR
  • L7805CV vs L78M18ABDT
  • L7805CV vs L78M15CV-DG
  • L7805CV vs L78M15CV
  • L7805CV vs L78M15CDT-TR
  • L7805CV vs L78M15ACDT
  • L7805CV vs L78M15ABV-DG
  • L7805CV vs L78M15ABV
  • L7805CV vs L78M15ABDT-TR
  • L7805CV vs L78M12CV-DG
  • L7805CV vs L78M12CV
  • L7805CV vs L78M12CDT-TR
  • L7805CV vs L78M12CDT-1
  • L7805CV vs L78M12ACDT-TR
  • L7805CV vs L78M12ABV
  • L7805CV vs L78M12ABDT-TR
  • L7805CV FAQ
    Q1: What is the STMicroelectronics L7805CV?
    A: The STMicroelectronics L7805CV is a voltage regulator IC designed to provide a stable 5V output from a higher input voltage. It is commonly used in various electronic applications that require a regulated 5V power supply, such as powering microcontrollers, sensors, and other logic devices in embedded systems.

    Q2: What is the output voltage of the STMicroelectronics L7805CV?
    A: The STMicroelectronics L7805CV provides a fixed 5V output. This makes it ideal for powering 5V logic circuits, sensors, and other components that require a consistent 5V supply.

    Q3: What is the input voltage range for the STMicroelectronics L7805CV?
    A: The STMicroelectronics L7805CV can operate with an input voltage range from 7V to 35V. The output voltage will remain at a stable 5V as long as the input voltage is within this range, ensuring proper regulation and operation.

    Q4: What is the maximum output current of the STMicroelectronics L7805CV?
    A: The STMicroelectronics L7805CV can provide a maximum output current of 1A. This current rating makes it suitable for powering moderate power devices that require a steady 5V supply, such as logic circuits, sensors, and low-power motor drives.

    Q5: Does the STMicroelectronics L7805CV have overcurrent protection?
    A: Yes, the STMicroelectronics L7805CV includes internal protection features such as overcurrent protection and thermal shutdown. These features help prevent damage to the regulator and the connected components in case of excessive current draw or overheating.

    Q6: What is the thermal performance of the STMicroelectronics L7805CV?
    A: The STMicroelectronics L7805CV has a built-in thermal shutdown feature that protects the regulator from overheating. If the junction temperature exceeds a certain limit (typically around 150°C), the regulator will automatically shut down to prevent damage. It also includes a thermal resistance specification to ensure safe operation when mounted with adequate heat dissipation.

    Q7: Can the STMicroelectronics L7805CV be used without a heatsink?
    A: The STMicroelectronics L7805CV can be used without a heatsink in applications where the power dissipation is low. However, in high-current applications or when the input voltage is significantly higher than the output voltage (leading to greater power loss), it is recommended to use a heatsink to prevent the device from overheating.

    Q8: What are the typical applications for the STMicroelectronics L7805CV?
    A: The STMicroelectronics L7805CV is commonly used in power supply systems, providing a stable 5V output for applications such as powering microcontrollers, logic circuits, sensors, audio amplifiers, and other low-power devices that require regulated voltage.

    Q9: How does the STMicroelectronics L7805CV maintain voltage regulation?
    A: The STMicroelectronics L7805CV maintains voltage regulation by continuously adjusting the output voltage to maintain a stable 5V. It does this by controlling the amount of current delivered to the load based on changes in the input voltage and load conditions, ensuring that the output remains consistent.

    Q10: What type of capacitor should be used with the STMicroelectronics L7805CV?
    A: For optimal performance, a 0.33µF capacitor is recommended at the input and a 0.1µF capacitor at the output. These capacitors help stabilize the voltage regulator, reduce noise, and improve transient response by filtering voltage fluctuations and smoothing the output.

    Q11: What is the dropout voltage of the STMicroelectronics L7805CV?
    A: The dropout voltage of the STMicroelectronics L7805CV is typically 2V, meaning that the input voltage must be at least 7V for the regulator to maintain a stable 5V output. If the input voltage drops below this threshold, the regulator will no longer provide a stable 5V output.

    Q12: Is the STMicroelectronics L7805CV a linear or switching regulator?
    A: The STMicroelectronics L7805CV is a linear voltage regulator. This means that it operates by dissipating excess power as heat to regulate the voltage. While linear regulators like the L7805CV are simple and provide clean outputs, they are less efficient than switching regulators, especially in applications with high input-output voltage differences.

    Q13: Can the STMicroelectronics L7805CV be used for both AC and DC inputs?
    A: The STMicroelectronics L7805CV is designed to operate with DC input voltages. It is not suitable for use with AC inputs, as it requires a constant DC voltage to regulate the output. AC to DC conversion must be performed separately before applying the input to the regulator.

    Q14: How should the STMicroelectronics L7805CV be mounted in a circuit?
    A: The STMicroelectronics L7805CV is typically mounted in a through-hole configuration, as it is commonly available in a TO-220 package. It can be mounted on a PCB with appropriate traces for the input, output, and ground connections, along with any recommended capacitors for stabilization.

    Q15: Can the STMicroelectronics L7805CV be used to power multiple 5V devices?
    A: Yes, the STMicroelectronics L7805CV can be used to power multiple devices that require a 5V supply, as long as the total current draw does not exceed the 1A maximum output rating. For higher current applications, a different regulator or multiple L7805CV devices may be needed.

    Q16: Does the STMicroelectronics L7805CV have short-circuit protection?
    A: Yes, the STMicroelectronics L7805CV has short-circuit protection. If the output is shorted to ground, the regulator will limit the current and protect itself from damage. This feature is important for safeguarding both the regulator and the connected load.

    Q17: What are the main benefits of using the STMicroelectronics L7805CV in a design?
    A: The main benefits of using the STMicroelectronics L7805CV include its ease of use, reliable 5V output, built-in protection features (overcurrent, thermal shutdown, and short-circuit protection), and versatility in powering a variety of 5V logic circuits and devices. It is an excellent choice for powering low-power electronic components in embedded systems.

    Q18: How does the STMicroelectronics L7805CV handle variations in load current?
    A: The STMicroelectronics L7805CV is designed to maintain a stable 5V output even when the load current fluctuates. It adjusts the output voltage in response to load changes, ensuring that the voltage remains within a narrow tolerance range, providing reliable power to sensitive electronic devices.

    Q19: Can the STMicroelectronics L7805CV be used in battery-powered applications?
    A: The STMicroelectronics L7805CV is not typically used in battery-powered applications where power efficiency is critical, as it is a linear regulator and dissipates excess energy as heat. In battery-powered applications, a switching regulator might be more suitable due to its higher efficiency. However, it can still be used if power efficiency is not a primary concern.

    Q20: Is the STMicroelectronics L7805CV adjustable, or is it a fixed voltage regulator?
    A: The STMicroelectronics L7805CV is a fixed 5V voltage regulator. It is not adjustable. If a different output voltage is required, other members of the L78xx family of voltage regulators can be used, or an adjustable regulator might be needed for custom voltage levels.
    Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend