☰
L7805CT
L7805CT
Obsolete
Description:  IC REG LINEAR 5V 1.5A TO3
Manufacturer:  STMicroelectronics
Datasheet:   L7805CT Datasheet
History Price: Obsolete
In Stock: 15770
L7805CT Specification
Specification
Part No
L7805CT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
62dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
L7805CT PDF Datasheet
L7805CT Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805CT Description

The STMicroelectronics L7805CT is a popular linear voltage regulator designed to provide a stable 5V output from a higher voltage input. It is part of the L78xx series, which includes a range of fixed positive voltage regulators. The L7805CT is a versatile, reliable, and widely used device in both consumer electronics and industrial applications. With its ability to handle up to 1A of current, it is well-suited for powering a variety of low-power electronic circuits and systems that require a consistent 5V supply.

## Key Features

* Fixed Output Voltage: The L7805CT provides a fixed 5V output, making it ideal for powering digital circuits, microcontrollers, and other 5V logic devices.
* Current Output: Capable of delivering up to 1A of continuous output current, making it suitable for moderate power applications.
* Thermal Overload Protection: Integrated thermal shutdown feature protects the regulator from overheating, ensuring the device remains functional under demanding conditions.
* Short Circuit Protection: The L7805CT includes internal current-limiting and short-circuit protection, preventing damage in case of excessive load or faulty conditions.
* Dropout Voltage: The dropout voltage is typically 2V, meaning the input voltage must be at least 7V for the regulator to maintain a stable 5V output.
* Wide Operating Voltage Range: The device can operate with input voltages ranging from 7V to 35V, making it flexible for use in a variety of power supply environments.
* Output Noise and Ripple Rejection: Offers good rejection of input noise and ripple, making it suitable for noise-sensitive applications.
* Package Type: The L7805CT is housed in a TO-220 package, which is designed for easy heat dissipation and mounting on a heatsink for high-power applications.

## Applications

The L7805CT is widely used in a variety of applications requiring a stable and reliable 5V power supply:

* Power Supply for Microcontrollers: Powers low-voltage digital circuits such as microcontrollers, sensors, and logic devices.
* Battery-Powered Systems: Used in battery-powered applications where a stable 5V supply is needed, such as portable electronics.
* Consumer Electronics: Common in devices like radios, TVs, and audio equipment to provide the necessary 5V voltage for their internal circuits.
* Automotive: Provides voltage regulation in automotive electronics and control systems, ensuring stable power supply in varying input voltage conditions.
* Industrial Controls: Used in industrial control systems and automation for powering sensors, relays, and small actuators.
* Test Equipment: Often found in laboratory and test equipment, where stable 5V power is required for precision circuits and measurements.

## Electrical Characteristics

* Output Voltage: The output voltage is fixed at 5V with a tolerance of ±2%, providing consistent performance across different conditions.
* Input Voltage: The L7805CT operates with an input voltage between 7V and 35V. However, for optimal performance, the input voltage should typically be higher than 7V, with a recommended minimum input of 7V for stable 5V output.
* Dropout Voltage: The typical dropout voltage is 2V, which means the input voltage must be at least 7V for the output to remain at 5V. In practical applications, higher input voltages are used to provide margin and improve efficiency.
* Output Current: The L7805CT is capable of supplying up to 1A of output current continuously, though the output current is limited by thermal constraints and the ability to dissipate heat.
* Ripple Rejection: The L7805CT provides a ripple rejection ratio (RRR) of around 50-60dB at 120Hz, helping to reduce input voltage fluctuations and providing cleaner output.
* Quiescent Current: The typical quiescent current is 5-10mA, which represents the current consumed by the regulator itself during operation. This is relatively low and does not significantly affect the overall power supply system.
* Thermal Shutdown: The regulator includes an internal thermal shutdown that activates when the junction temperature exceeds approximately 150°C, helping to protect the device from damage under high power conditions.
* Current Limiting: The L7805CT includes internal current-limiting circuitry that protects the device from excessive current draw, preventing damage due to short circuits or overloads.

## Performance Characteristics

* Stable Output Voltage: The L7805CT ensures that the output voltage remains stable at 5V, even as the input voltage fluctuates within the specified range.
* Fast Response to Load Changes: The device features a fast transient response to changes in load, maintaining output voltage stability when the load varies.
* Thermal Efficiency: The TO-220 package allows the device to dissipate heat efficiently, especially when used with an appropriate heatsink for high-current applications.
* Compact and Durable: The L7805CT’s TO-220 package is compact yet rugged, capable of withstanding the stresses of industrial environments and providing reliable service over an extended period.

## Thermal and Mechanical Specifications

* Package Type: The L7805CT is available in a TO-220 package, which is commonly used for power regulators because it allows efficient heat dissipation.
* Thermal Resistance: The junction-to-case thermal resistance is 3°C/W in the standard TO-220 package. The junction-to-ambient thermal resistance is 50°C/W without a heatsink, and can be improved with the use of a heatsink.
* Operating Temperature Range: The L7805CT can operate in a temperature range from -40°C to +125°C, ensuring reliable operation in a variety of environments, including automotive and industrial applications.

## Protection Features

* Overcurrent Protection: The internal current-limiting circuitry ensures the device will not supply excessive current in the event of a short circuit or overload.
* Thermal Shutdown: The L7805CT has a built-in thermal shutdown mechanism that activates when the internal junction temperature exceeds 150°C, protecting the device from thermal damage.
* Internal Thermal Fuse: In addition to thermal shutdown, the device incorporates an internal thermal fuse for added protection, further safeguarding the regulator under extreme conditions.

## Package and Mounting

* Package Type: The device comes in the TO-220 package, which is ideal for power dissipation and easy mounting on heatsinks.
* Pinout: The L7805CT has a standard 3-pin configuration:

* Pin 1: Input (Voltage input)
* Pin 2: Ground (Common ground connection)
* Pin 3: Output (5V regulated output)

## Conclusion

The STMicroelectronics L7805CT is a versatile, high-performance linear voltage regulator designed for use in applications requiring a stable 5V supply. With a 1A output current, wide input voltage range, and built-in protection features such as thermal shutdown and current limiting, the L7805CT offers reliable performance for a variety of low- to medium-power applications. Its TO-220 package makes it easy to integrate into systems, and its ability to provide consistent output voltage under varying load conditions ensures it remains a preferred choice for both consumer electronics and industrial applications.
L7805CT Compare Parts
  • L7805CT vs L78S75CV
  • L7805CT vs L78S24CV
  • L7805CT vs L78S18CV
  • L7805CT vs L78S15CV-DG
  • L7805CT vs L78S15CV
  • L7805CT vs L78S12CV-DG
  • L7805CT vs L78S12CV
  • L7805CT vs L78S12CT
  • L7805CT vs L78S10CV-DG
  • L7805CT vs L78S10CV
  • L7805CT vs L78S09CV-DG
  • L7805CT vs L78S09CV
  • L7805CT vs L78S05CV-DG
  • L7805CT vs L78S05CV
  • L7805CT vs L78MS05JSMP-AN-DLM-E
  • L7805CT vs L78MR05R-E
  • L7805CT vs L78MR05-FA-E
  • L7805CT vs L78MR05-E
  • L7805CT vs L78M24CV-DG
  • L7805CT vs L78M24CV
  • L7805CT vs L78M24CDT-TR
  • L7805CT vs L78M24CDT
  • L7805CT vs L78M24ACDT-TR
  • L7805CT vs L78M24ABV
  • L7805CT vs L78M24ABDT-TR
  • L7805CT vs L78M18ABDT
  • L7805CT vs L78M15CV-DG
  • L7805CT vs L78M15CV
  • L7805CT vs L78M15CDT-TR
  • L7805CT vs L78M15ACDT
  • L7805CT vs L78M15ABV-DG
  • L7805CT vs L78M15ABV
  • L7805CT vs L78M15ABDT-TR
  • L7805CT vs L78M12CV-DG
  • L7805CT vs L78M12CV
  • L7805CT vs L78M12CDT-TR
  • L7805CT vs L78M12CDT-1
  • L7805CT vs L78M12ACDT-TR
  • L7805CT vs L78M12ABV
  • L7805CT vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend