☰
L7805CDT-TR
L7805CDT-TR
Active
Description:  IC REG LINEAR 5V 1.5A DPAK
Manufacturer:  STMicroelectronics
Datasheet:   L7805CDT-TR Datasheet
History Price: $1.12000
In Stock: 34560
L7805CDT-TR Specification
Specification
Part No
L7805CDT-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
62dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
L7805CDT-TR PDF Datasheet
L7805CDT-TR Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805CDT-TR Description
The STMicroelectronics L7805CDT-TR is a popular linear voltage regulator designed to provide a stable output voltage of 5V with a maximum output current of 1.5A. This device is widely used in various electronic applications, including power supplies, embedded systems, and consumer electronics, where a reliable and regulated voltage is essential. Below is a detailed introduction to the L7805CDT-TR, including its specifications, features, and typical applications.

## Overview

The L7805CDT-TR is part of the L78xx series of voltage regulators, which are known for their ease of use and reliability. The device is designed to deliver a fixed output voltage of 5V, making it suitable for powering microcontrollers, sensors, and other electronic components that require a stable voltage supply. The L7805CDT-TR operates with a wide input voltage range and includes built-in protection features to ensure safe and reliable operation.

## Key Specifications

1. Output Voltage: The L7805CDT-TR provides a fixed output voltage of 5V, which is ideal for many digital circuits and devices.

2. Output Current: The regulator can supply a maximum output current of 1.5A, making it suitable for powering a variety of loads.

3. Input Voltage Range: The device operates with an input voltage range of 7V to 35V. This wide range allows it to be used with various power supply configurations.

4. Dropout Voltage: The typical dropout voltage for the L7805CDT-TR is around 2V at full load (1.5A). This means that the input voltage must be at least 7V to maintain a stable 5V output under load conditions.

5. Line Regulation: The line regulation is typically 0.01%/V, indicating that the output voltage remains stable with variations in the input voltage.

6. Load Regulation: The load regulation is typically 0.1% for a load current change from 0 to 1.5A, ensuring that the output voltage remains stable even with varying load conditions.

7. Thermal Protection: The L7805CDT-TR includes thermal shutdown protection, which disables the output if the junction temperature exceeds a certain threshold, preventing damage to the device.

8. Short-Circuit Protection: The device features short-circuit protection, which limits the output current to prevent damage in case of a short circuit at the output.

9. Package Type: The L7805CDT-TR is available in a TO-220 package, which is suitable for through-hole mounting and provides good thermal dissipation characteristics.

## Features

- Easy to Use: The L7805CDT-TR requires only a few external components (input and output capacitors) for stable operation, making it easy to integrate into various designs.

- High Efficiency: While linear regulators are not as efficient as switching regulators, the L7805CDT-TR provides a good balance of efficiency and simplicity for applications where the input-output voltage difference is not excessively high.

- Wide Application Range: The device is suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

- Robust Performance: With built-in protection features and a wide input voltage range, the L7805CDT-TR is designed to operate reliably in various conditions.

## Applications

The L7805CDT-TR is commonly used in a variety of applications, including:

- Power Supplies: It is widely used in linear power supply circuits to provide a stable 5V output for various electronic devices.

- Embedded Systems: The regulator is ideal for powering microcontrollers and other embedded systems that require a stable voltage supply.

- Consumer Electronics: The L7805CDT-TR can be found in consumer electronics such as audio equipment, gaming consoles, and home appliances.

- Industrial Equipment: The device is suitable for use in industrial control systems, sensors, and other equipment requiring reliable voltage regulation.

- Battery-Powered Devices: The L7805CDT-TR can be used in battery-powered applications where a stable 5V output is needed, provided that the input voltage is within the specified range.

## Conclusion

The STMicroelectronics L7805CDT-TR is a versatile and reliable linear voltage regulator that provides a stable 5V output with a maximum current of 1.5A. Its wide input voltage range, built-in protection features, and ease of use make it an excellent choice for a variety of applications, from consumer electronics to industrial systems. Whether used in power supplies, embedded systems, or battery-powered devices, the L7805CDT-TR continues to be a trusted component in the electronics industry, providing essential voltage regulation for modern electronic designs.
L7805CDT-TR Compare Parts
  • L7805CDT-TR vs L78S75CV
  • L7805CDT-TR vs L78S24CV
  • L7805CDT-TR vs L78S18CV
  • L7805CDT-TR vs L78S15CV-DG
  • L7805CDT-TR vs L78S15CV
  • L7805CDT-TR vs L78S12CV-DG
  • L7805CDT-TR vs L78S12CV
  • L7805CDT-TR vs L78S12CT
  • L7805CDT-TR vs L78S10CV-DG
  • L7805CDT-TR vs L78S10CV
  • L7805CDT-TR vs L78S09CV-DG
  • L7805CDT-TR vs L78S09CV
  • L7805CDT-TR vs L78S05CV-DG
  • L7805CDT-TR vs L78S05CV
  • L7805CDT-TR vs L78MS05JSMP-AN-DLM-E
  • L7805CDT-TR vs L78MR05R-E
  • L7805CDT-TR vs L78MR05-FA-E
  • L7805CDT-TR vs L78MR05-E
  • L7805CDT-TR vs L78M24CV-DG
  • L7805CDT-TR vs L78M24CV
  • L7805CDT-TR vs L78M24CDT-TR
  • L7805CDT-TR vs L78M24CDT
  • L7805CDT-TR vs L78M24ACDT-TR
  • L7805CDT-TR vs L78M24ABV
  • L7805CDT-TR vs L78M24ABDT-TR
  • L7805CDT-TR vs L78M18ABDT
  • L7805CDT-TR vs L78M15CV-DG
  • L7805CDT-TR vs L78M15CV
  • L7805CDT-TR vs L78M15CDT-TR
  • L7805CDT-TR vs L78M15ACDT
  • L7805CDT-TR vs L78M15ABV-DG
  • L7805CDT-TR vs L78M15ABV
  • L7805CDT-TR vs L78M15ABDT-TR
  • L7805CDT-TR vs L78M12CV-DG
  • L7805CDT-TR vs L78M12CV
  • L7805CDT-TR vs L78M12CDT-TR
  • L7805CDT-TR vs L78M12CDT-1
  • L7805CDT-TR vs L78M12ACDT-TR
  • L7805CDT-TR vs L78M12ABV
  • L7805CDT-TR vs L78M12ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend