Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics ALED8102SXTTR
ALED8102SXTTR
Active
PMIC - LED Drivers
Description:
IC LED DRV LIN PWM 16HTSSOP
Manufacturer:
STMicroelectronics
Datasheet:
ALED8102SXTTR Datasheet
History Price: $2.19000
In Stock: 29050
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ALED8102SXTTR Specification
Specification
Part No
ALED8102SXTTR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
8
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
0.85V ~ 19V
Current - Output / Channel
100mA
Frequency
-
Dimming
PWM
Applications
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
ALED8102SXTTR PDF Datasheet
ALED8102SXTTR Datasheet
Click and Download: ALED8102SXTTR Datasheet
ALED8102SXTTR Related Parts
ALED1262ZTTR
STMicroelectronics
IC LED DRV LIN PWM 60MA 24HTSSOP
ALED1642GWXTTR
STMicroelectronics
IC LED DRVR LIN PWM 40MA 24TSSOP
ALED6000PHTR
STMicroelectronics
IC LED DRVR CTRL PWM 3A 16HTSSOP
ALED6001TR
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP
ALED7707
STMicroelectronics
IC LED DRVR RGLTR PWM 85MA 24QFN
ALED7707TR
STMicroelectronics
IC LED DRVR RGLTR PWM 85MA 24QFN
ALED7709ATR
STMicroelectronics
AUTOMOTIVE LED DRIVER 4-CHANNEL
ALED8102SXTTR Compare Parts
ALED8102SXTTR vs ALED7707
ALED8102SXTTR vs ALED6001TR
ALED8102SXTTR vs ALED6000PHTR
ALED8102SXTTR vs ALED1642GWXTTR
ALED8102SXTTR vs ALED1262ZTTR
ALED8102SXTTR vs ALED7709ATR
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you